- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Failure Rate | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-2176482-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | RA73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-2176068-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000006 oz | - | - | - | - | - | 1 % | - | - | - | - | - | - | 75 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA-A0207FTDT6K8 TE Connectivity / Holsworthy | 2434 | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF 0207 | - | - | - | 2000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 6-2176316-0 | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 350 V | - | MouseReel | SMA-A | - | 1 % | - | - | - | - | 50 PPM / C | - | 6.8 kOhms | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | - | 2.2 mm | - | - | 5.9 mm | - | - | - | ||
![]() RP73PF2A31R6BTDF TE Connectivity / Holsworthy | 1425 |
| - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 7-1625868-5 | - | - | - | - | - | - | - | Details | - | - | - | 0.000166 oz | 150 V | - | MouseReel | RP73P | - | 0.1 % | - | - | - | - | 25 PPM / C | SMD High Power Precision Resistor | 31.6 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 2-2176058-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6431 | - | - | - | 2000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | RLP73N3AR091JTE | - | - | - | - | - | - | - | Details | - | - | - | 0.001429 oz | - | - | - | - | - | 5 % | - | - | 2 Terminal | - | 300 PPM / C | Low Ohmic Resistor | 91 mOhms | - | Current Sense | - | - | - | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | 0.74 mm | - | 6.35 mm | 3.15 mm | - | - | ||
![]() 2-2176050-1 TE Connectivity / Holsworthy | In Stock | - | - | - | 0402 | - | - | - | - | 2 | NO | NO | - | 0402 | 1005 | 0402 | Epoxy | YES | 5000 | - | Not Required(mm) | - | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | SMD | RLP73N1ER36JTD | - | 0.125 (1/8)(W) | 0.5(mm) | Not Required(mm) | - | - | - | Details | - | 70 TO 155 | 5% | 0.000023 oz | - | - | Tape and Reel | RLP73 | - | 5 % | - | - | 2 Terminal | - | 300 PPM / C | Low Ohmic Resistor | 360 mOhms | - | Current Sense | - | - | - | - | 125 mW (1/8 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | Not Required | - | - | - | Current Sense Resistors | - | - | - | - | 1(mm) | - | 0.32 mm | - | 1 mm | 0.5 mm | 0.32(mm) | - | ||
![]() 4-2176058-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6330 | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | RLP73K3AR43JTE | - | - | - | - | - | - | - | N | - | - | - | 0.001429 oz | - | - | Reel | - | - | 5 % | - | - | 2 Terminal | - | 200 PPM / C | Low Ohmic Current Sense Resistor | 430 mOhms | - | Current Sense | - | - | - | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Ideal for current detection | - | - | - | - | - | 0.6 mm | - | 6.35 mm | 3.1 mm | - | - | ||
![]() 3-1879378-6 TE Connectivity / Holsworthy | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | 2000 | TE CONNECTIVITY LTD | - | - | 3-1879378-6 | - | - | - | PCB Mount | - | - | - | - | - | - | - | TLR3A10WR007FTDG | Active | - | - | - | - | - | 1.72 | - | Yes | - | - | 0.001429 oz | - | - | - | TLR | - | 1 % | Yes | - | 2 Terminal | - | 75 PPM / C | - | 7 mOhms | - | Current Sense | - | - | - | - | 1 W | - | - | - | compliant | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 6.4 mm | 3.2 mm | - | - | ||
![]() 8-2176067-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000006 oz | - | - | - | - | - | 1 % | - | - | - | - | - | - | 649 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2176067-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000006 oz | - | - | - | - | - | 1 % | - | - | - | - | - | - | 147 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176070-7 TE Connectivity / Holsworthy | In Stock | - | - | - | 2512 | - | - | - | - | 2 | NO | NO | - | 2512 | 6332 | 2512 | Molded | NO | 4000 | - | Not Required(mm) | - | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | SMD | 3521120RFT | - | 2(W) | 3.2(mm) | Not Required(mm) | - | AEC-Q200 | - | Details | - | 70 TO 155 | 1% | 0.001340 oz | 250 V | - | MouseReel | 3521 | - | 1 % | - | - | - | - | 100 PPM / C | Power Resistors | 120 Ohms | - | - | - | - | - | - | 2 W | - | Rectangular | High Power | - | Not Required | SMD/SMT | - | Not Required | - | - | ± 1% | Thick Film Resistors SMD | - | - | 6.35 mm | 3.2 mm | 6.35(mm) | - | 0.55 mm | - | 6.35 mm | 3.2 mm | 0.55(mm) | - | ||
![]() SMA-A0204FTDX120K TE Connectivity / Holsworthy | 4753 | - | - | - | Melf 0204 | - | - | - | - | - | - | - | - | - | MELF 0204 | - | - | - | 3000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 8-2176315-7 | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000660 oz | 200 V | - | MouseReel | SMA-A | - | 1 % | - | - | - | - | 50 PPM / C | - | 120 kOhms | - | - | - | - | - | - | 400 mW | Thin Film | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | - | 1.4 mm | - | - | 3.5 mm | - | - | - | ||
![]() SMA-A0204FTDX1M0 TE Connectivity / Holsworthy | 2634 |
| - | - | 0204(1406) | - | - | - | - | 2 | NO | NO | - | - | MELF 0204 | 0204(1406) | - | NO | 3000 | - | Not Required(mm) | - | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | MELF | 9-2176315-8 | - | 0.25 (1/4)(W) | Not Required(mm) | 1.4(mm) | - | - | - | Details | - | 70 TO 155 | 1% | 0.000660 oz | 200 V | - | MouseReel | SMA-A | - | 1 % | - | - | - | - | 50 PPM / C | Thin Film | 1 MOhms | - | - | - | - | - | - | 400 mW | Thin Film | Cylindrical | - | - | Not Required | PAD | - | Not Required | - | - | - | MELF Resistors | - | - | - | - | 3.5(mm) | 1.4 mm | - | - | 3.5 mm | - | Not Required(mm) | - | ||
![]() 3-1879442-2 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | 2 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 10 | TE CONNECTIVITY LTD | - | TE Connectivity | 3-1879442-2 | - | - | - | Chassis Mount | - | - | - | - | , | - | - | TE60B390RJ | Active | - | - | - | - | - | 5.73 | Details | Yes | - | - | - | - | - | - | TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | FIXED RESISTOR | compliant | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1879441-9 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 10 | TE CONNECTIVITY LTD | - | TE Connectivity | 3-1879441-9 | - | - | - | Chassis Mount | - | 400 °C | -25 °C | - | , | TUBULAR PACKAGE | - | TE50B1K5J | Active | - | - | - | - | - | 5.73 | Details | Yes | - | - | - | - | - | - | TE | - | 5% | - | - | - | - | 440 ppm/°C | - | 1500 Ω | - | - | - | FLAME PROOF | - | Resistors | - | Wirewound | - | FIXED RESISTOR | compliant | - | - | 50 W | - | 50 °C | Wirewound Resistors | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 1879451-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 400ppm/°C | - | 1.5 Ohm | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 367 mm | - | - | - | - | - | - | - | - | - | ||
![]() 3-1879444-9 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 5 | TE CONNECTIVITY LTD | - | TE Connectivity | 3-1879444-9 | - | - | - | Chassis Mount | - | 400 °C | -25 °C | - | , | TUBULAR PACKAGE | - | TE100B1K5J | Active | - | - | - | - | - | 5.73 | Details | Yes | - | - | - | - | - | - | TE | - | 5% | - | - | - | EAR99 | 440 ppm/°C | - | 1500 Ω | - | - | - | FLAME PROOF | 8533.21.00.80 | Resistors | - | Wirewound | - | FIXED RESISTOR | compliant | - | - | 100 W | - | 50 °C | Wirewound Resistors | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 1879450-2 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | 2 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | TE Connectivity | 1879450-2 | - | - | - | Chassis Mount | - | - | - | - | , | - | - | TE500B1R2J | Active | - | - | - | - | - | 2.29 | Details | Yes | - | - | - | - | - | - | TE | - | - | - | - | - | - | ± 400ppm/°C | - | 1.2 Ohm | - | - | - | - | - | Resistors | 500 W | Wirewound | - | FIXED RESISTOR | compliant | - | - | - | - | - | Wirewound Resistors | ± 5% | - | - | Wirewound Resistors - Chassis Mount | 338 mm | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176523-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3015 | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 100 V | - | Cut Tape | 3503 | - | 1 % | - | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 86.6 Ohms | - | - | - | - | - | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | - | - | - | - | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | - | ||
![]() 3503G2B825RFTD TE Connectivity / Holsworthy | 3413 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | 1206 | 3015 | - | - | - | 5000 | - | - | - | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 1-2176527-8 | - | - | - | - | Active | - | - | Details | - | - | - | - | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | - | 2 | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 825 Ohms | Thin Film | - | 2W | - | - | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | - | - | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | - |