- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Resistor Type | Termination Style | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C1J82R5BTDF TE Connectivity / Holsworthy | 1397 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176365-1 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 82.5 Ohms | - | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J69R8BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176365-4 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 69.8 Ohms | - | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2A49K9BTDF TE Connectivity / Holsworthy | 91 |
| - | 0805 (2012M) | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 5-2176376-9 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 49.9 kOhms | - | 200 mW (1/5 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A316KBTDF TE Connectivity / Holsworthy | 45 |
| - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176377-7 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 316 kOhms | - | 200 mW (1/5 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A14K3BTDF TE Connectivity / Holsworthy | 982 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2176376-7 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 14.3 kOhms | - | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A29R4BTDF TE Connectivity / Holsworthy | 497 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176373-6 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 29.4 Ohms | - | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B42K2BTDF TE Connectivity / Holsworthy | 36 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 5-2176386-2 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 42.2 kOhms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A78R7BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176373-7 | AEC-Q200 | Details | 0.000158 oz | 100 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 78.7 Ohms | - | 200 mW (1/5 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B22K6BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176386-6 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 22.6 kOhms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A7K15BTDF TE Connectivity / Holsworthy | 797 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176375-7 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 7.15 kOhms | - | 200 mW (1/5 W) | Precision | SMD/SMT | 0.1 | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B46R4BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176383-5 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 46.4 Ohms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B182KBTDF TE Connectivity / Holsworthy | 36 |
| - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176387-4 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 182 kOhms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B59RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176383-5 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 59 Ohms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B2K1BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176385-6 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 2.1 kOhms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B110RBTDF TE Connectivity / Holsworthy | In Stock | - | - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2176384-2 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 110 Ohms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B23R7BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176383-7 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 23.7 Ohms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B7K87BTDF TE Connectivity / Holsworthy | 36 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176385-1 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 7.87 kOhms | - | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() 1-2176057-7 TE Connectivity / Holsworthy | 1000 | - | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | RLP73M3AR047FTDF | - | Details | 0.001429 oz | - | Cut Tape | RL73 | 1 % | 2 Terminal | 400 PPM / C | SMD Low Ohmic - Current Sense Resistors | 47 mOhms | Current Sense | 2 W | - | SMD/SMT | 1 | Thick Film Current Sensing Resistors | - | 6.35 mm | 3.15 mm | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() RP73PF2A10R5BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2-1625868-9 | - | Details | 0.000166 oz | 150 V | MouseReel | RP73P | 0.1 % | - | 25 PPM / C | SMD High Power Precision Resistor | 10.5 Ohms | - | 250 mW (1/4 W) | High Power | SMD/SMT | ± 0.1% | Precision Resistors Thin Film SMD | - | 2.01mm | 1.25mm | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RP73PF2A10R2BTDF TE Connectivity / Holsworthy | 43 |
| - | 0805 (2012M) | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2-1625868-8 | - | Details | 0.000166 oz | 150 V | MouseReel | RP73P | 0.1 % | - | 25 PPM / C | SMD High Power Precision Resistor | 10.2 Ohms | - | 250 mW (1/4 W) | - | SMD/SMT | - | Precision Resistors Thin Film SMD | - | - | - | 0.55 mm | 2 mm | 1.25 mm |