- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-2176530-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.67 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 9-2176523-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 499 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A511RFTDF TE Connectivity / Holsworthy | 1228 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 9-2176529-7 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 511 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 8-2176527-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 4.22 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 8-2176533-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 4.02 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 9-2176533-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 4.99 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 7-2176527-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 3.16 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 5-2176526-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 169 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 4-2176531-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 16.2 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 6-2176532-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 210 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A392RFTDF TE Connectivity / Holsworthy | 409 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8-2176529-6 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 392 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 8-2176532-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 412 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 7-2176530-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 3.16 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 9-2176529-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 523 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 6-2176529-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 243 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 4-2176531-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 15.8 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 6-2176527-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.74 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 5-2176532-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 200 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 9-2176529-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 432 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 8-2176523-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 412 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - |