- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Additional Feature | Subcategory | Power Rating | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Rated Temperature | Product Type | Resistance Tolerance | Product | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1879441-3 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | NO | LUG | CHASSIS MOUNT | 2 | TE Connectivity / Holsworthy | - | - | 10 | TE CONNECTIVITY LTD | TE Connectivity | 3-1879441-3 | - | - | Chassis Mount | 400 °C | -25 °C | , | TUBULAR PACKAGE | TE50B470RJ | Active | - | 5.73 | Details | Yes | - | - | - | TE | 5% | - | 440 ppm/°C | - | 470 Ω | FLAME PROOF | Resistors | - | Wirewound | FIXED RESISTOR | compliant | - | 50 W | 50 °C | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 1879442-7 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | 2 | TE Connectivity / Holsworthy | - | - | 10 | TE CONNECTIVITY LTD | TE Connectivity | 1879442-7 | - | - | Chassis Mount | - | - | , | - | TE60B3R3J | Active | - | 5.69 | Details | Yes | - | - | - | TE | - | - | - | - | - | - | Resistors | - | Wirewound | FIXED RESISTOR | compliant | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 3-1879441-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 10 | - | TE Connectivity | - | - | - | Chassis Mount | - | - | - | - | TE50B390RJ | - | - | - | Details | - | - | - | - | TE | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 1879445-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 5 | - | TE Connectivity | - | - | - | Chassis Mount | - | - | - | - | TE120B3R3J | - | - | - | Details | - | - | - | - | TE | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 1879442-6 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | 2 | TE Connectivity / Holsworthy | - | - | 10 | TE CONNECTIVITY LTD | TE Connectivity | 1879442-6 | - | - | Chassis Mount | - | - | , | - | TE60B2R7J | Active | - | 5.73 | Details | Yes | - | - | - | TE | - | - | - | - | - | - | Resistors | - | Wirewound | FIXED RESISTOR | compliant | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 1879449-7 TE Connectivity | In Stock | - | - | 18 Weeks, 2 Days | - | - | - | 2 | TE Connectivity / Holsworthy | - | - | 1 | TE CONNECTIVITY LTD | TE Connectivity | 1879449-7 | - | - | Chassis Mount | - | - | , | - | - | Active | - | 5.73 | Details | Yes | - | - | - | TE | - | EAR99 | - | - | - | - | Resistors | - | Wirewound | FIXED RESISTOR | compliant | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 1-1879452-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1879447-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 1 | - | TE Connectivity | - | - | - | Chassis Mount | - | - | - | - | TE200B680RJ | - | - | - | Details | - | - | - | - | TE | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() RQ73C1E17K4BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 5-2176361-6 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 17.4 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1E3K09BTDF TE Connectivity / Holsworthy | 21 |
| - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176360-3 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 3.09 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1E3K01BTDF TE Connectivity / Holsworthy | 25 |
| - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176360-2 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 3.01 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1E1K69BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 5-2176360-8 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 1.69 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1E3K4BTDF TE Connectivity / Holsworthy | 34 |
| - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176360-7 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 3.4 kOhms | - | - | 62.5 mW (1/16 W) | - | Precision, Sulfur Resistant | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.02mm | 0.5mm | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J1K69BTDF TE Connectivity / Holsworthy | 378 | - | - | - | - | - | - | - | - | 0603 | 1508 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 5-2176366-8 | - | AEC-Q200 | - | - | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 1.69 kOhms | - | - | 150 mW | - | Anti-Sulfured Precision | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J3K4BTDF TE Connectivity / Holsworthy | 41 | - | - | - | - | - | - | - | - | 0603 | 1508 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176366-7 | - | AEC-Q200 | - | - | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 3.4 kOhms | - | - | 150 mW | - | Anti-Sulfured Precision | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E1K4BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 5-2176360-0 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 1.4 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J7K5BTDF TE Connectivity / Holsworthy | 21 |
| - | - | - | - | - | - | - | 0603 | 1508 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 2-2176367-1 | - | AEC-Q200 | - | - | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 7.5 kOhms | - | - | 150 mW | - | Precision, Sulfur Resistant | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J35K7BTDF TE Connectivity / Holsworthy | 25 |
| - | - | - | - | - | - | - | 0603 | 1508 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176367-6 | - | AEC-Q200 | - | - | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 35.7 kOhms | - | - | 150 mW | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E15K4BTDF TE Connectivity / Holsworthy | 21 |
| - | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 5-2176361-1 | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 15.4 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J10K7BTDF TE Connectivity / Holsworthy | 719 | - | - | - | - | - | - | - | - | 0603 | 1508 | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 3-2176367-6 | - | AEC-Q200 | - | - | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 10.7 kOhms | - | - | 150 mW | - | Anti-Sulfured Precision | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm |