- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Termination Style | Resistance Tolerance | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C1J14K7BTDF TE Connectivity / Holsworthy | 665 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176367-9 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 14.7 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J118KBTDF TE Connectivity / Holsworthy | 654 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176368-7 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 118 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E52R3BTDF TE Connectivity / Holsworthy | 21 |
| - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176359-2 | AEC-Q200 | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 52.3 Ohms | 62.5 mW (1/16 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J53R6BTDF TE Connectivity / Holsworthy | 744 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176365-3 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 53.6 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J115KBTDF TE Connectivity / Holsworthy | 1009 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176368-6 | AEC-Q200 | Details | 0.000069 oz | 75 V | MouseReel | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 115 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E681RBTDF TE Connectivity / Holsworthy | 288 | - | - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176360-0 | AEC-Q200 | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 681 Ohms | 62.5 mW (1/16 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.02mm | 0.5mm | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J1K4BTDF TE Connectivity / Holsworthy | 358 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 5-2176366-0 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 1.4 kOhms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J210RBTDF TE Connectivity / Holsworthy | 21 |
| - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176365-0 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 210 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J113RBTDF TE Connectivity / Holsworthy | 21 |
| - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176365-4 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 113 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J2K26BTDF TE Connectivity / Holsworthy | 963 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176366-0 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 2.26 kOhms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E2K43BTDF TE Connectivity / Holsworthy | 984 | - | - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176360-3 | AEC-Q200 | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 2.43 kOhms | 62.5 mW (1/16 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.02mm | 0.5mm | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J18K2BTDF TE Connectivity / Holsworthy | 190 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 5-2176367-8 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 18.2 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E7K68BTDF TE Connectivity / Holsworthy | 21 |
| - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176361-2 | AEC-Q200 | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 7.68 kOhms | 62.5 mW (1/16 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1E20KBTDF TE Connectivity / Holsworthy | 21 |
| - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176361-2 | AEC-Q200 | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 20 kOhms | 62.5 mW (1/16 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C2A16R9BTDF TE Connectivity / Holsworthy | 938 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176373-3 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 16.9 Ohms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A15R8BTDF TE Connectivity / Holsworthy | 762 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176373-0 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 15.8 Ohms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A2K43BTDF TE Connectivity / Holsworthy | 910 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176375-2 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 2.43 kOhms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A182RBTDF TE Connectivity / Holsworthy | 210 | - | - | 0805 (2012M) | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176374-3 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 182 Ohms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A150RBTDF TE Connectivity / Holsworthy | 25 |
| - | 0805 (2012M) | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176374-5 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 150 Ohms | 200 mW (1/5 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A23R7BTDF TE Connectivity / Holsworthy | 769 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176373-7 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 23.7 Ohms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm |