- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Termination Style | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C2B11RBTDF TE Connectivity / Holsworthy | 2725 |
| - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2176383-5 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 11 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B205RBTDF TE Connectivity / Holsworthy | 5 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176384-8 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 205 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B1K54BTDF TE Connectivity / Holsworthy | 5 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176385-3 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 1.54 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A475RBTDF TE Connectivity / Holsworthy | 1003 | - | - | 0805 (2012M) | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176374-3 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 475 Ohms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B147KBTDF TE Connectivity / Holsworthy | 25 |
| - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2176387-5 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 147 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A90K9BTDF TE Connectivity / Holsworthy | 572 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176376-4 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 90.9 kOhms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B255RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176384-7 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 255 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B23R2BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176383-6 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 23.2 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A52R3BTDF TE Connectivity / Holsworthy | 889 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176373-0 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 52.3 Ohms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B21RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176383-2 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 21 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B90K9BTDF TE Connectivity / Holsworthy | 25 |
| - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176386-4 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 90.9 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B5K9BTDF TE Connectivity / Holsworthy | 25 |
| - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176385-9 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 5.9 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RP73PF1J53K6BTDF TE Connectivity / Holsworthy | 2622 |
| - | - | 0603 | 1608 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176089-5 | - | Details | 0.000065 oz | 100 V | MouseReel | RP73P | 0.1 % | 25 PPM / C | SMD High Power Precision Resistor | 53.6 kOhms | 100 mW (1/10 W) | - | SMD/SMT | - | Precision Resistors Thin Film SMD | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2B976RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 9-2176384-3 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 976 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RP73PF2A32R4BTDF TE Connectivity / Holsworthy | 5784 |
| - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 7-1625868-6 | - | Details | 0.000166 oz | 150 V | MouseReel | RP73P | 0.1 % | 25 PPM / C | SMD High Power Precision Resistor | 32.4 Ohms | 250 mW (1/4 W) | - | SMD/SMT | - | Precision Resistors Thin Film SMD | - | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 1-2176527-7 TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 100 V | Reel | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 806 Ohms | 2 W | - | SMD/SMT | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 1-2176524-5 TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3015 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 100 V | Cut Tape | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 768 Ohms | 2 W | - | SMD/SMT | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 2176524-8 TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3015 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 100 V | Cut Tape | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 649 Ohms | 2 W | - | SMD/SMT | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 2176530-4 TE Connectivity / Holsworthy | In Stock | - | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 590 Ohms | 6 W | - | SMD/SMT | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 1-2176526-8 TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 100 V | Reel | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 76.8 Ohms | 2 W | - | SMD/SMT | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 3.05 mm | 1.55 mm |