- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3503G2B182RFTD TE Connectivity / Holsworthy | 4239 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5-2176526-4 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 182 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 2176526-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 56.2 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 1-2176530-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 750 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 2176525-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.34 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B562RFTDF TE Connectivity / Holsworthy | 666 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2176524-2 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 562 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B5K36FTD TE Connectivity / Holsworthy | 4514 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 9-2176527-6 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 5.36 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A11K3FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176534-8 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 11.3 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3-2176524-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.33 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K43FTD TE Connectivity / Holsworthy | 4311 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 4-2176527-1 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.43 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 2-2176524-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 931 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 2176530-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 665 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 2176534-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.49 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 2-2176531-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 9.53 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B28K7FTD TE Connectivity / Holsworthy | 4541 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6-2176528-7 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 28.7 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3-2176530-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.24 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B52R3FTDF TE Connectivity / Holsworthy | 895 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2176523-2 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 52.3 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 2176528-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 7.15 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B187RFTDF TE Connectivity / Holsworthy | 512 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 5-2176523-5 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 187 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B715RFTDF TE Connectivity / Holsworthy | 1084 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 1-2176524-2 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 715 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K87FTDF TE Connectivity / Holsworthy | 1128 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 5-2176524-2 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.87 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - |