- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3504G3A8K66FTDF TE Connectivity / Holsworthy | 915 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1-2176531-7 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 8.66 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 4-2176523-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 143 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A649RFTDF TE Connectivity / Holsworthy | 892 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2176530-8 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 649 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A402RFTE TE Connectivity / Holsworthy | 23 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 8-2176532-7 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 402 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3-2176528-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 14.7 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3-2176527-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.15 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3-2176529-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 102 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B143RFTD TE Connectivity / Holsworthy | 3786 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 4-2176526-4 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 143 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A1K47FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176533-2 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.47 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 4-2176526-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 158 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 5-2176533-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.78 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A7K32FTDF TE Connectivity / Holsworthy | 1138 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1-2176531-0 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 7.32 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B71R5FTD TE Connectivity / Holsworthy | 23 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1-2176526-5 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 71.5 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 5-2176528-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 19.1 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A10K5FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176534-5 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 10.5 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A909RFTE TE Connectivity / Holsworthy | 23 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176533-2 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 909 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A9K31FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176534-0 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 9.31 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B6K19FTD TE Connectivity / Holsworthy | 5544 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2176528-3 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.19 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A23K7FTDF TE Connectivity / Holsworthy | 915 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5-2176531-9 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 23.7 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B3K24FTDF TE Connectivity / Holsworthy | 1008 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 7-2176524-5 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 3.24 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - |