- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Operating Temperature Range | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-2176523-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3015 | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Cut Tape | 3503 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 165 Ohms | - | - | - | - | 2 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 4-2176532-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6331 | 4000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3504 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 147 Ohms | - | - | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 5-2176524-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3015 | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Cut Tape | 3503 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.82 kOhms | - | - | - | - | 2 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A887RFTE TE Connectivity / Holsworthy | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | 2512 | 6331 | 4000 | - | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | - | - | 2-2176533-1 | - | Active | - | Details | - | - | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | - | 2 | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 887 Ohms | Thin Film | 6W | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A24K3FTE TE Connectivity / Holsworthy | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | 2512 | 6331 | 4000 | - | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | - | - | 6-2176534-0 | - | Active | - | Details | - | - | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | - | 2 | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 24.3 kOhms | Thin Film | 6W | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 1-2176527-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3015 | 5000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3503 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 825 Ohms | - | - | - | - | 2 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A3K32FTE TE Connectivity / Holsworthy | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | 2512 | 6331 | 4000 | - | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | - | - | 7-2176533-6 | - | Active | - | Details | - | - | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | - | 2 | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 3.32 kOhms | Thin Film | 6W | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 1-2176524-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3015 | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Cut Tape | 3503 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 787 Ohms | - | - | - | - | 2 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 1-2176529-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6331 | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3504 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 68.1 Ohms | - | - | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 1-2176531-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6331 | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3504 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 7.68 kOhms | - | - | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3-2176529-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6331 | 1000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3504 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 124 Ohms | - | - | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 1-2176526-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3015 | 5000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3503 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 64.9 Ohms | - | - | - | - | 2 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 1-2176532-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6331 | 4000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 100 V | - | Reel | 3504 | - | 1 % | - | - | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 78.7 Ohms | - | - | - | - | 6 W | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 1879213-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 0402 | 1005 | 1000 | TE CONNECTIVITY LTD | 1879213-1 | + 155 C | - | - 55 C | PCB Mount | - | , 0402 | RECTANGULAR PACKAGE | CPF0402B26R1E1 | Active | - | 1.7 | Details | Yes | 0.000023 oz | 50 V | - | MouseReel | CPF | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | Thin Film Precision Chip Resistor | 26.1 Ohms | - | - | PRECISION | 8533.21.00.30 | 62.5 mW (1/16 W) | TR | FIXED RESISTOR | compliant | SMD/SMT | 0.063 W | 25 V | - | 0402 | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.3 mm | - | 1 mm | 0.5 mm | - | ||
![]() 5-1879213-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 0402 | 1005 | 1000 | TE CONNECTIVITY LTD | 5-1879213-0 | + 155 C | - | - 55 C | PCB Mount | - | , 0402 | RECTANGULAR PACKAGE | CPF0402B86R6E1 | Active | - | 2.28 | Details | Yes | 0.000023 oz | 25 V | - | MouseReel | CPF | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | Fixed Resistors | 86.6 Ohms | - | - | PRECISION | 8533.21.00.30 | 62.5 mW (1/16 W) | TR | FIXED RESISTOR | compliant | SMD/SMT | 0.063 W | 25 V | - | 0402 | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.3 mm | - | 1 mm | 0.5 mm | - | ||
![]() 4-1879236-4 TE Connectivity / Holsworthy | In Stock | - | - | 15 Weeks, 2 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | 500 | TE CONNECTIVITY LTD | 4-1879236-4 | - | - | - | PCB Mount | - | , 5329 | RECTANGULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | - | - | - | - | - | - | 1 % | Yes | - | EAR99 | 100 ppm/°C | - | 33 kOhms | - | - | - | - | - | TR | FIXED RESISTOR | compliant | - | 5 W | 500 V | - | 5329 | - | - | - | - | - | - | - | - | ||
![]() 1676361-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 0805 | 2012 | 250 | TE CONNECTIVITY LTD | 1676361-1 | - | - | - | PCB Mount | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | RN73C2A4K75BTG | Active | - | 2.22 | Details | Yes | 0.000194 oz | - | - | MouseReel | RN73 | - | 0.1 % | Yes | - | - | 10 PPM / C | - | 4.75 kOhms | - | - | PRECISION | - | - | BULK | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | - | 0805 | - | - | - | - | - | - | - | - | ||
![]() 3-2176456-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2176452-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1614958-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |