- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Termination Style | Resistance Tolerance | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C1J13K3BTDF TE Connectivity / Holsworthy | 1473 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176367-5 | AEC-Q200 | Details | 0.000069 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 13.3 kOhms | 150 mW | Precision | SMD/SMT | 0.1 | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J8K87BTDF TE Connectivity / Holsworthy | 152 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176367-8 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 8.87 kOhms | 150 mW | Precision | SMD/SMT | 0.1 | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2A107RBTDF TE Connectivity / Holsworthy | 911 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2176374-1 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 107 Ohms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C1J432RBTDF TE Connectivity / Holsworthy | 573 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 2176366-1 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 432 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J287RBTDF TE Connectivity / Holsworthy | 780 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176365-3 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 287 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J523RBTDF TE Connectivity / Holsworthy | 50 |
| - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 2176366-9 | AEC-Q200 | - | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 523 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2A3K09BTDF TE Connectivity / Holsworthy | 1067 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176375-2 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 3.09 kOhms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A6K04BTDF TE Connectivity / Holsworthy | 85 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176375-0 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 6.04 kOhms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2A267RBTDF TE Connectivity / Holsworthy | 909 | - | - | 0805 (2012M) | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176374-9 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 267 Ohms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B2K37BTDF TE Connectivity / Holsworthy | 27 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176385-1 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 2.37 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B17K4BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176386-5 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 17.4 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A84R5BTDF TE Connectivity / Holsworthy | 1109 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 9-2176373-0 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 84.5 Ohms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B8K25BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176385-3 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 8.25 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B9K76BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 9-2176385-0 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 9.76 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A93K1BTDF TE Connectivity / Holsworthy | 717 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176376-5 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 93.1 kOhms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B18R2BTDF TE Connectivity / Holsworthy | 27 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176383-6 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 18.2 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B17K8BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176386-6 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 17.8 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2A931RBTDF TE Connectivity / Holsworthy | 587 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 9-2176374-1 | AEC-Q200 | - | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 931 Ohms | 200 mW (1/5 W) | Precision | SMD/SMT | 0.1 | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B332RBTDF TE Connectivity / Holsworthy | 50 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176384-8 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 332 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B3K09BTDF TE Connectivity / Holsworthy | 27 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176385-2 | AEC-Q200 | - | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 3.09 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm |