- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Description | Package Shape | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1879447-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | Chassis Mount | - | - | - | - | TE200B680RJ | - | - | - | - | - | Details | - | - | - | - | - | - | TE | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | ||
![]() 6-1625984-7 TE Connectivity | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | - | TE Connectivity | 6-1625984-7 | + 200 C | - 55 C | Chassis Mount | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | - | HSA5051RJ | Active | - | - | - | 2.21 | Details | Yes | - | - | 1.277588 oz | 1.25 kV | Bulk | HS | 5 % | Yes | - | EAR99 | 50 PPM / C | - | 51 Ohms | - | - | 8533.21.00.80 | Resistors | 50 W | TRAY | Wirewound | - | FIXED RESISTOR | compliant | - | Solder Lug | 50 W | - | - | - | Wirewound Resistors | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 72.5 mm | 30 mm | - | ||
![]() 1879454-3 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1879454-3 | - | - | - | - | - | - | - | - | Active | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE WOUND | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1879455-2 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1879455-2 | - | - | - | - | , | - | - | - | Active | - | - | - | 2.3 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE WOUND | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176056-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | RLP73V2BR016JTD | - | - | - | - | - | Details | - | - | - | 0.000551 oz | - | - | - | 5 % | - | 2 Terminal | - | 600 PPM / C | Low Ohmic Resistor | 16 mOhms | Current Sense | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | 0.55 mm | 3.1 mm | 1.55 mm | - | ||
![]() 2176052-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | RLP73M1JR051JTD | - | - | - | - | - | Details | - | - | - | 0.000071 oz | - | - | RLP73 | 5 % | - | 2 Terminal | - | 400 PPM / C | Low Ohmic Resistor | 51 mOhms | Current Sense | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() 2176050-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | RLP73M1ER062JTD | - | - | - | - | - | N | - | - | - | 0.000023 oz | - | Cut Tape | - | 5 % | - | - | - | 200 PPM / C | Molded Boot | 62 mOhms | Current Sense | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | 0.32 mm | 1 mm | 0.5 mm | - | ||
![]() 3-1879456-4 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 3-1879456-4 | - | - | - | - | , | - | - | - | Active | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE WOUND | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1879214-6 TE Connectivity / Holsworthy | In Stock | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | 0402 | Epoxy | NO | 1000 | TE CONNECTIVITY LTD | Not Required(mm) | - | 1879214-6 | - | - | PCB Mount | -55C to 155C | , 0402 | RECTANGULAR PACKAGE | SMD | CPF0402B365RE1 | Active | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | 1.69 | Details | Yes | 70 TO 155 | 0.1% | 0.000023 oz | - | Cut Tape | CPF | 0.1 % | Yes | - | - | 25 PPM / C | Thin Film | 365 Ohms | - | PRECISION | - | - | - | TR | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 0.063 W | 25 V | Not Required | 0402 | - | - | - | - | 1(mm) | - | - | - | 0.3(mm) | ||
![]() 1-2176363-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RQ73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-2176460-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176459-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2176460-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-2176459-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-2176460-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA73F1J255RBTDF TE Connectivity / Holsworthy | 7 |
| - | - | - | - | - | - | - | - | - | - | 0603 | 1508 | - | - | - | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 6-2176473-8 | - | - | - | - | - | Details | - | - | - | - | 75 V | Reel | RA73 | 0.1 % | - | - | - | 25 PPM / C | Aluminum Nitride Resistor | 255 Ohms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | 0.43 mm | 1.55 mm | 0.8 mm | - | ||
![]() 1-2176473-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RA73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2176476-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RA73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176484-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RA73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176480-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RA73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |