- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Finish Mating | Contact Materials | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Failure Rate | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Cable Opening | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Resistance Tolerance | Reverse Recovery Time (trr) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMV2W180KJT TE Connectivity | In Stock | - | - | - | 4122 (10555 Metric), J-Lead | - | - | SMD | - | - | - | - | - | SMV2 | TE Connectivity / Holsworthy | - | 10555 | - | - | - | - | - | 1000 | - | TE Connectivity | + 200 C | KYOCERA AVX | - 65 C | PCB Mount | - | Tape & Reel (TR) | - | 2176323-4 | - | - | - | - | Active | - | Details | - | - | - | 3.5kV | -65°C ~ 200°C | Cut Tape | * | 0.413 L x 0.217 W (10.50mm x 5.50mm) | 5 % | 2 | - | ± 200ppm/°C | - | - | 180kohm | - | Metal Film | - | Commercial Grade | 2W | - | Resistors | 2W | - | Thick Film | - | - | - | - | High Power, Anti-Surge | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 10.5mm | 5.5mm | - | - | 5 mm | 0.209 (5.30mm) | 10.5 mm | 5.5 mm | - | - | - | - | ||
![]() SMV1W680KJT TE Connectivity | In Stock | - | - | - | Axial | - | - | Axial | - | 2 | - | YES | YES | SMV1 | TE Connectivity / AMP | - | 6740 | - | Molded | - | - | NO | 2000 | Not Required(mm) | TE Connectivity | + 200 C | RCD Components | - 65 C | PCB Mount | -65C to 200C | Bulk | SMD | 1-2176322-1 | 1(W) | - | 4(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 1.6kV | -65°C ~ 350°C | Tape and Reel | 100 | 0.350 Dia x 1.720 L (8.89mm x 43.70mm) | ±5% | 2 | - | - | - | Metal Glaze | 160 mOhms | - | Wirewound | - | Commercial Grade | 10W | - | Resistors | 1W | - | Thick Film | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 6.7mm | 4mm | 7.9(mm) | - | 3.55 mm | - | 6.7 mm | 4 mm | - | 3.55(mm) | - | - | ||
![]() SMV1W390KJT TE Connectivity | In Stock | - | - | - | 2616 (6740 Metric), J-Lead | - | - | SMD | - | 2 | - | YES | YES | SMV1 | TE Connectivity / AMP | - | 6740 | - | Molded | - | - | NO | 2000 | Not Required(mm) | TE Connectivity | + 200 C | Glenair | - 65 C | PCB Mount | -65C to 200C | Retail Package | SMD | 2176322-8 | 1(W) | - | 4(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 1.6kV | -65°C ~ 200°C | Tape and Reel | * | 0.264 L x 0.157 W (6.70mm x 4.00mm) | 5 % | 2 | - | ±200(ppm/°C) | - | Metal Glaze | 390000(ohm) | - | Metal Film | - | Commercial Grade | 1W | - | Resistors | 1W | - | Thick Film | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | Not Required | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 6.7mm | 4mm | 7.9(mm) | - | 3.55 mm | 0.152 (3.85mm) | 6.7 mm | 4 mm | - | 3.55(mm) | - | - | ||
![]() SMV1W4M7JT TE Connectivity | In Stock | - | - | - | 2616 (6740 Metric), J-Lead | - | - | SMD | - | 2 | - | YES | YES | SMV1 | TE Connectivity / AMP | - | 6740 | - | Molded | - | - | NO | 2000 | Not Required(mm) | TE Connectivity | + 200 C | Glenair | - 65 C | PCB Mount | -65C to 200C | Retail Package | SMD | 2-2176322-1 | 1(W) | - | 4(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 1.6kV | -65°C ~ 200°C | Tape and Reel | * | 0.264 L x 0.157 W (6.70mm x 4.00mm) | 5 % | 2 | - | ±200(ppm/°C) | - | Metal Glaze | 4700000(ohm) | - | Metal Film | - | Commercial Grade | 1W | - | Resistors | 1W | - | Thick Film | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | Not Required | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 6.7mm | 4mm | 7.9(mm) | - | 3.55 mm | 0.152 (3.85mm) | 6.7 mm | 4 mm | - | 3.55(mm) | - | - | ||
![]() SMV2W560KJT TE Connectivity | 1000 | - | - | - | 4122 (10555 Metric), J-Lead | - | - | SMD | - | 2 | - | YES | YES | SMV2 | TE Connectivity / AMP | - | 10555 | - | Molded | - | - | NO | 1000 | Not Required(mm) | TE Connectivity | + 200 C | PEI-Genesis | - 65 C | PCB Mount | -65C to 200C | Bulk | SMD | 1-2176323-0 | 2(W) | - | 5.5(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 3.5kV | -65°C ~ 200°C | Tape and Reel | * | 0.413 L x 0.217 W (10.50mm x 5.50mm) | ±5% | 2 | - | ±200(ppm/°C) | - | Metal Glaze | 560000(ohm) | - | Metal Film | - | Commercial Grade | 2W | - | Resistors | 2W | - | Thick Film | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | Not Required | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety | Thick Film Resistors - SMD | 10.5mm | 5.5mm | 12(mm) | - | 5 mm | 0.209 (5.30mm) | 10.5 mm | 5.5 mm | - | 5(mm) | - | - | ||
![]() SMV2W220KJT TE Connectivity | In Stock | - | - | - | 4122 (10555 Metric), J-Lead | - | - | SMD | - | 2 | - | YES | YES | SMV2 | TE Connectivity / Holsworthy | - | 10555 | - | Molded | - | - | NO | 1000 | Not Required(mm) | TE Connectivity | + 200 C | PEI-Genesis | - 65 C | PCB Mount | -65C to 200C | Bulk | SMD | 2176323-5 | 2(W) | - | 5.5(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 3.5kV | -65°C ~ 200°C | Tape and Reel | * | 0.413 L x 0.217 W (10.50mm x 5.50mm) | ±5% | 2 | - | ±200(ppm/°C) | - | Metal Glaze | 220000(ohm) | - | Metal Film | - | Commercial Grade | 2W | - | Resistors | 2W | - | Thick Film | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | Not Required | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety | Thick Film Resistors - SMD | 10.5mm | 5.5mm | 12(mm) | - | 5 mm | 0.209 (5.30mm) | 10.5 mm | 5.5 mm | - | 5(mm) | - | - | ||
![]() SMV1W2M7JT TE Connectivity | In Stock | - | - | - | 2616 (6740 Metric), J-Lead | - | - | SMD | - | 2 | - | YES | YES | SMV1 | TE Connectivity / AMP | - | 6740 | - | Molded | - | - | NO | 2000 | Not Required(mm) | TE Connectivity | + 200 C | Glenair | - 65 C | PCB Mount | -65C to 200C | Retail Package | SMD | 1-2176322-8 | 1(W) | - | 4(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 1.6kV | -65°C ~ 200°C | Tape and Reel | * | 0.264 L x 0.157 W (6.70mm x 4.00mm) | ±5% | 2 | - | ±200(ppm/°C) | - | Metal Glaze | 2700000(ohm) | - | Metal Film | - | Commercial Grade | 1W | - | Resistors | 1W | - | Thick Film | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | Not Required | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | - | Thick Film Resistors SMD | Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety | Thick Film Resistors - SMD | 6.7mm | 4mm | 7.9(mm) | - | 3.55 mm | 0.152 (3.85mm) | 6.7 mm | 4 mm | - | 3.55(mm) | - | - | ||
![]() SMF7300KJT TE Connectivity | 1327 | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 300 | - | TE Connectivity | + 200 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 5-2176460-9 | - | - | - | - | Active | - | - | - | - | - | 750V | -55°C ~ 200°C | Reel | * | 0.906 L x 0.374 W (23.00mm x 9.50mm) | 5 % | 2 | - | ± 100ppm/°C | - | - | 300kohm | - | Metal Film | - | - | 7W | - | Resistors | 7W | - | Thin Film | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 5% | - | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | - | - | 9.6 mm | 0.390 (9.90mm) | 24.5 mm | 9.5 mm | - | - | - | - | ||
![]() SMF5510RJT TE Connectivity | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | RN73R2A | - | 5329 | 13573 | - | - | - | - | - | - | - | - | + 280 C | KOA Speer Electronics, Inc. | - 80 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | 500V | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | - | ±10ppm/°C | - | - | 34.4 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | Resistors | 5W | - | Thin Film | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 5% | - | - | Automotive AEC-Q200, Moisture Resistant | - | 13.5mm | 7.3mm | - | - | 6.8 mm | 0.024 (0.60mm) | 13.5 mm | 7.3 mm | - | - | - | AEC-Q200 | ||
![]() SMF72K4JT TE Connectivity | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 300 | - | TE Connectivity | + 200 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 2176460-9 | - | - | - | - | Active | - | - | - | - | - | 750V | -55°C ~ 200°C | Reel | * | 0.906 L x 0.374 W (23.00mm x 9.50mm) | 5 % | 2 | - | ± 100ppm/°C | - | - | 2.4kohm | - | Metal Film | - | - | 7W | - | Resistors | 7W | - | Thin Film | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 5% | - | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | - | - | 9.6 mm | 0.390 (9.90mm) | 24.5 mm | 9.5 mm | - | - | - | - | ||
![]() SMV1W180KJT TE Connectivity | 2000 | - | - | Through Hole | TO-257-3 | - | - | TO-257 | - | 2 | - | YES | YES | SMV1 | TE Connectivity / AMP | - | 6740 | - | Molded | - | - | NO | 2000 | Not Required(mm) | TE Connectivity | + 200 C | Microchip Technology | - 65 C | PCB Mount | -65C to 200C | Bulk | SMD | 2176322-4 | 1(W) | - | 4(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 1.6kV | -65°C ~ 200°C | Tape and Reel | - | 0.264 L x 0.157 W (6.70mm x 4.00mm) | 5 % | 2 | - | ±200(ppm/°C) | - | Metal Glaze | 180000(ohm) | - | Metal Film | - | Commercial Grade | 1W | - | Resistors | 1W | - | Standard | - | - | - | Rectangular | High Power, Anti-Surge | Not Required | - | - | J-Lead | Not Required | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 320 V | - | 1.6 V @ 15 A | - | 150°C (Max) | 400 V | 15A | Thick Film Resistors | 300pF @ 5V, 1MHz | ± 5% | 60 ns | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 6.7mm | 4mm | 7.9(mm) | - | 3.55 mm | 0.152 (3.85mm) | 6.7 mm | 4 mm | - | 3.55(mm) | - | - | ||
![]() SMF730KJT TE Connectivity | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 300 | - | TE Connectivity | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | 3-2176460-5 | - | - | - | - | Active | - | Details | - | - | - | 750V | -55°C ~ 155°C | Reel | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 392 kOhms | - | Thick Film | - | - | 0.5W, 1/2W | - | Resistors | 7W | - | Thin Film | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 5% | - | Thin Film Resistors SMD | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Thin Film Resistors - SMD | - | - | - | - | 9.6 mm | 0.028 (0.70mm) | 24.5 mm | 9.5 mm | - | - | - | - | ||
![]() SMF7680KJT TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | Nonstandard | Flange | Aluminum | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | Gold | Copper Alloy | - | 300 | - | TE Connectivity | + 200 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 6-2176460-8 | - | Metal | - | - | Active | - | - | - | - | - | 750V | -65°C ~ 175°C | Reel | 806 | 0.906 L x 0.374 W (23.00mm x 9.50mm) | 5 % | 2 | Solder | ± 100ppm/°C | Plug, Male Pins | - | 680kohm | - | Metal Film | Silver | - | 7W | Threaded | Resistors | 7W | - | Thin Film | E | - | - | - | High Power | - | Nickel/PTFE | 24-3 | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 5% | - | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | - | - | 9.6 mm | 0.390 (9.90mm) | 24.5 mm | 9.5 mm | - | - | - | - | ||
![]() SMA-A0204FTDX5K6 TE Connectivity | 515 | - | - | - | - | - | - | - | - | - | - | - | - | CAR31 | - | - | MELF 0204 | - | - | - | - | - | - | - | - | + 155 C | ITT Cannon, LLC | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | 200V | - | - | MIL-DTL-5015, CA | - | 1 % | - | - | ± 50ppm/°C | - | - | 5.6kohm | - | - | - | - | - | - | Resistors | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 1% | - | MELF Resistors | - | - | - | - | - | 1.4 mm | - | - | 3.5 mm | - | - | - | - | - | ||
![]() SMA-A0204BTNX390R TE Connectivity | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | SMA-A0204 | TE Connectivity / Holsworthy | - | MELF 0204 | - | - | - | - | - | 3000 | - | TE Connectivity | + 155 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 2176315-8 | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | MouseReel | * | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | - | 390ohm | - | Metal Film | - | - | 0.4W, 2/5W | - | Resistors | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | - | 1.4 mm | - | - | 3.5 mm | - | - | - | - | AEC-Q200 | ||
![]() SMA-A0204BTNX2K2 TE Connectivity | 1213 |
| - | - | 0204(1406) | - | - | 0204 | - | 2 | - | NO | NO | SMA-A0204 | TE Connectivity / Holsworthy | - | MELF 0204 | 0204(1406) | Conformal Coated | - | - | NO | 3000 | Not Required(mm) | TE Connectivity | + 155 C | Glenair | - 55 C | PCB Mount | -55C to 155C | Retail Package | MELF | 1-2176315-7 | 0.4(W) | - | Not Required(mm) | 1.4(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 0.1% | - | 200V | -55°C ~ 155°C | Tape and Reel | * | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | 0.1 % | 2 | - | ±15(ppm/°C) | - | Thin Film | 2200(ohm) | - | Metal Film | - | - | 0.4W, 2/5W | - | Resistors | 400mW | - | - | - | - | - | Cylindrical | - | Not Required | - | - | PAD | Not Required | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 3.5(mm) | 1.4 mm | - | - | 3.5 mm | - | - | Not Required(mm) | - | AEC-Q200 | ||
![]() SMA-A0204BTNX220R TE Connectivity | 3160 |
| - | - | 0204(1406) | - | - | 0204 | - | 2 | - | NO | NO | SMA-A0204 | TE Connectivity / Holsworthy | - | MELF 0204 | 0204(1406) | Conformal Coated | - | - | NO | 3000 | Not Required(mm) | TE Connectivity | +155°C | Glenair | -55°C | PCB Mount | -55C to 155C | Retail Package | MELF | 2176315-5 | 0.4(W) | - | Not Required(mm) | 1.4(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 0.1% | 0.000660 oz | 200V | -55°C ~ 155°C | Tape and Reel | * | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±0.1% | 2 | - | ±15(ppm/°C) | - | Thin Film | 220(ohm) | - | Metal Film | - | - | 0.4W, 2/5W | - | Resistors | 0.4W | - | Thin Film | - | - | - | Cylindrical | - | Not Required | - | - | PAD | Not Required | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 3.5(mm) | 1.4 mm | - | - | 3.5 mm | - | - | Not Required(mm) | - | AEC-Q200 | ||
![]() SMA-A0204BTNX56K TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | 0204(1406) | - | Aluminum Alloy | 0204 | - | 2 | - | NO | NO | JT01RE22 | TE Connectivity / Holsworthy | - | MELF 0204 | 0204(1406) | Conformal Coated | Gold | Copper Alloy | NO | 3000 | Not Required(mm) | TE Connectivity | + 155 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | -55C to 155C | Bulk | MELF | 3-2176315-4 | 0.4(W) | Metal | Not Required(mm) | 1.4(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 0.1% | - | - | -65°C ~ 175°C | Tape and Reel | MIL-DTL-38999 Series II, JT | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | 0.1 % | 2 | Crimp | ±15(ppm/°C) | Receptacle, Male Pins | Thin Film | 56000(ohm) | 100 | Metal Film | - | Aviation, Marine, Military | 0.4W, 2/5W | Bayonet Lock | Resistors | 400mW | - | - | N (Normal) | Unshielded | Environment Resistant | Cylindrical | - | Not Required | Cadmium over Nickel | 22-35 | PAD | Not Required | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 3.5(mm) | 1.4 mm | - | - | 3.5 mm | - | 50.0µin (1.27µm) | Not Required(mm) | - | AEC-Q200 | ||
![]() SMA-A0207BTNT3K9 TE Connectivity | 299 | - | - | - | 0207(2309) | - | - | 0207 | - | 2 | - | NO | NO | SMA-A0207 | TE Connectivity / Holsworthy | - | MELF 0207 | 0207(2309) | Conformal Coated | - | - | NO | 2000 | Not Required(mm) | TE Connectivity | + 155 C | Reliance North America | - 55 C | PCB Mount | -55C to 155C | Tape & Box (TB) | MELF | 2-2176316-0 | 1(W) | - | Not Required(mm) | 2.2(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 0.1% | - | 350V | -55°C ~ 155°C | Tape and Reel | * | 0.087 Dia x 0.232 L (2.20mm x 5.90mm) | 0.1 % | 2 | - | ±15(ppm/°C) | - | Thin Film | 3900(ohm) | - | Metal Film | - | - | 1W | - | Resistors | 1W | - | - | - | - | - | Cylindrical | - | Not Required | - | - | PAD | Not Required | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 5.9(mm) | 2.2 mm | - | - | 5.9 mm | - | - | Not Required(mm) | - | AEC-Q200 | ||
![]() SMA-A0207BTNT1K8 TE Connectivity | In Stock | - | - | - | MELF, 0207 | - | - | 0207 | - | - | - | - | - | SMA-A0207 | TE Connectivity / AMP | - | MELF 0207 | - | - | - | - | - | 2000 | - | TE Connectivity | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | Bulk | - | 1-2176316-6 | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.002854 oz | 350V | -55°C ~ 155°C | MouseReel | * | 0.087 Dia x 0.232 L (2.20mm x 5.90mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | - | 1.8kohm | - | Metal Film | - | - | 1W | - | Resistors | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | - | 2.2 mm | - | - | 5.9 mm | - | - | - | - | AEC-Q200 |