- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Brand | Case Code - mm | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Power Dissipation (Max) | Primary Material | Product Status | Qualification | RoHS | Torque-Screw | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Resistor Type | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Mechanical Life | Cable Opening | FET Type | Rds On (Max) @ Id, Vgs | Operating Force | Vgs(th) (Max) @ Id | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Mating Orientation | Wire Termination | Screw Thread | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Absolute Pull Range (APR) | Resistance Tolerance | FET Feature | Product | Features | Product Category | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA-A0102FTDL680R TE Connectivity | 2666 |
| - | - | MELF, 0102 | - | - | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | 4-2176314-5 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | MouseReel | * | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 1 % | 2 | - | ± 50ppm/°C | - | - | 680ohm | - | Metal Film | - | - | 0.3W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 1% | - | MELF Resistors | - | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL33K TE Connectivity | In Stock | - | - | Chassis Mount | MELF, 0102 | - | - | 0102 | - | - | - | - | - | - | SMA-A0102 | - | MELF 0102 | - | - | - | - | 5,000,000 Cycles | - | - | + 155 C | Schneider Electric | - 55 C | - | Box | - | - | - | Active | AEC-Q200 | - | - | 240 V | 250 V | 200V | -20°C ~ 60°C | - | XC | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | ±0.1% | 2 | - | ± 15ppm/°C | - | - | 33kohm | - | Metal Film | - | - | 0.3W | - | - | 300mW | 750mA (AC), 100mA (DC) | - | - | - | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Connector | - | - | - | Round (Pin Plunger) | - | 4PST-2NO/2NC | - | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | - | - | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL1K8 TE Connectivity | 5941 |
| - | - | MELF, 0102 | - | - | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | 1-2176314-6 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | Reel | * | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | - | 1.8kohm | - | Metal Film | - | - | 0.3W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL27K TE Connectivity | In Stock | - | - | Through Hole | MELF, 0102 | - | - | 0102 | Thermoplastic | - | - | - | Steel, Stainless | - | NJ20 | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | Amphenol Anytek | - 55 C | PCB Mount | Bulk | 3-2176314-0 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -40°C ~ 115°C | Reel | NJ | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | - | 27kohm | - | Metal Film | Green | - | 0.3W | - | Resistors | 300mW | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-24 AWG | - | 300 V | - | 1 | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | MELF Resistors | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL12K TE Connectivity | 2994 |
| - | Panel Mount, Through Hole | MELF, 0102 | Flange | Aluminum | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | Gold | Copper Alloy | - | - | - | 3000 | TE Connectivity | + 155 C | Glenair | - 55 C | PCB Mount | Retail Package | 2-2176314-6 | - | Metal | Active | AEC-Q200 | Details | - | - | - | 200V | -65°C ~ 175°C | MouseReel | 806 | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 0.1 % | 2 | Solder | ± 15ppm/°C | Plug, Male Pins | - | 12kohm | - | Metal Film | Silver | - | 0.3W | Threaded | Resistors | 300mW | - | - | - | - | F | - | - | - | - | - | - | Electroless Nickel | 35-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | Ground | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL100R TE Connectivity | 3403 |
| - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | RN73R1E | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2176314-1 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | MouseReel | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 383 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | Automotive AEC-Q200, Moisture Resistant | MELF Resistors | - | - | 1.1 mm | 0.016 (0.40mm) | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL1K2 TE Connectivity | 2403 |
| - | Panel Mount, Through Hole | MELF, 0102 | Flange | Aluminum | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | Gold | Copper Alloy | - | - | - | 3000 | TE Connectivity | + 155 C | Glenair | - 55 C | PCB Mount | Retail Package | 1-2176314-4 | - | Metal | Active | AEC-Q200 | Details | - | - | - | 200V | -65°C ~ 175°C | MouseReel | 806 | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 0.1 % | 2 | Solder | ± 15ppm/°C | Receptacle, Female Sockets | - | 1.2kohm | - | Metal Film | Silver | - | 0.3W | Threaded | Resistors | 300mW | - | - | - | - | F | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | Ground | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL150R TE Connectivity | 3000 |
| - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | RS73G2ART | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | 2176314-3 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | Reel | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 11.3 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | Automotive AEC-Q200 | MELF Resistors | - | - | 1.1 mm | 0.023 (0.60mm) | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL5K6 TE Connectivity | 3252 |
| - | - | MELF, 0102 | - | - | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | Glenair | - 55 C | PCB Mount | Retail Package | 2-2176314-2 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | Reel | * | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | ±0.1% | 2 | - | ±15ppm/°C | - | - | 5.6 kOhms | - | Metal Film | - | - | 0.3W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | Automotive AEC-Q200 | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL820R TE Connectivity | 37 |
| - | - | MELF, 0102 | - | - | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | KYOCERA AVX | - 55 C | PCB Mount | Bulk | 1-2176314-2 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | Reel | * | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | - | 820ohm | - | Metal Film | - | - | 0.3W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL47K TE Connectivity | 1150 |
| - | Surface Mount | 2-SMD, No Lead | - | - | 0102 | - | - | - | - | - | - | 435F | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | CTS-Frequency Controls | - 55 C | PCB Mount | Tape & Reel (TR) | 3-2176314-3 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -40°C ~ 85°C | MouseReel | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | MHz Crystal | 47kohm | - | Metal Film | - | - | 0.3W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | 12 MHz | ±50ppm | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | - | 8pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 1.1 mm | 0.043 (1.10mm) | 2.2 mm | - | - | - | ||
![]() SMA-A0102BTNL120R TE Connectivity | 16 |
| - | - | MELF, 0102 | - | - | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | - | - | - | - | - | 3000 | TE Connectivity | + 155 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | 2176314-2 | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | MouseReel | * | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | 0.1 % | 2 | - | ± 15ppm/°C | - | - | 120ohm | - | Metal Film | - | - | 0.3W | - | Resistors | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | - | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() SMA-A0102BTNL180R TE Connectivity | 2226 |
| - | Panel Mount, Through Hole | MELF, 0102 | Flange | Aluminum | 0102 | - | - | - | - | - | - | SMA-A0102 | TE Connectivity / Holsworthy | MELF 0102 | Gold | Copper Alloy | - | - | - | 3000 | TE Connectivity | + 155 C | Glenair | - 55 C | PCB Mount | Retail Package | 2176314-4 | - | Metal | Active | AEC-Q200 | Details | - | - | - | 200V | -65°C ~ 175°C | Reel | 806 | 0.043 Dia x 0.087 L (1.10mm x 2.20mm) | ±0.1% | 2 | Solder | ±15ppm/°C | Receptacle, Female Sockets | - | 180 Ohms | - | Metal Film | Silver | - | 0.3W | Threaded | Resistors | 300mW | - | - | - | - | E | - | - | - | - | - | - | Electroless Nickel | 39-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | ± 0.1% | - | MELF Resistors | Automotive AEC-Q200 | MELF Resistors | - | - | 1.1 mm | - | 2.2 mm | - | - | AEC-Q200 | ||
![]() RU73X1E49R9LTDF TE Connectivity | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | RU73X1E | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | TE Connectivity | - | Glenair | - | PCB Mount | Retail Package | 2176265-1 | - | - | Active | - | Details | - | - | - | 25V | -55°C ~ 155°C | MouseReel | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.01% | 2 | - | ± 2ppm/°C | - | - | 49.9ohm | - | Thin Film | - | - | 0.063W, 1/16W | - | Resistors | 62.5mW | - | - | Thin Film | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 1.02mm | 0.5mm | - | 0.014 (0.35mm) | - | - | - | - | ||
![]() RU73X1J7K5LTDF TE Connectivity | 37 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 0603 | - | - | - | - | - | - | SG-8101 | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | TE Connectivity | - | EPSON | - | PCB Mount | Tape & Reel (TR) | 4-2176269-1 | - | - | Active | - | Details | - | - | - | 50V | -40°C ~ 105°C | Reel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±0.01% | 2 | - | ± 2ppm/°C | - | XO (Standard) | 7.5kohm | - | Thin Film | - | - | 0.063W, 1/16W | - | Resistors | 62.5mW | - | - | Thin Film | 1.8V ~ 3.3V | - | - | - | Precision | 25.00125 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() RU73X1J33R2LTDF TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | RU73X1J | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | TE Connectivity | - | Cypress Semiconductor Corp | - | PCB Mount | Bulk | 1-2176267-3 | - | - | Obsolete | - | Details | - | - | - | 50V | -55°C ~ 155°C | Reel | * | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.01% | 2 | - | ± 2ppm/°C | - | - | 33.2ohm | - | Thin Film | - | - | 0.063W, 1/16W | - | Resistors | 62.5mW | - | - | Thin Film | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() RU73X2A2K21LTDF TE Connectivity | 798 | - | - | Chassis Mount | SOT-227-4, miniBLOC | - | - | ISOTOP® | - | - | - | - | - | - | APT47F60 | TE Connectivity / Holsworthy | - | - | - | 49A (Tc) | 10V | - | 1000 | TE Connectivity | - | Microchip Technology | - | PCB Mount | Tube | 8-2176271-9 | 540W (Tc) | - | Active | - | Details | - | - | - | 100V | -55°C ~ 150°C (TJ) | Reel | POWER MOS 8™ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.01% | 2 | - | ± 2ppm/°C | - | - | 2.21kohm | - | Thin Film | - | - | 0.1W, 1/10W | - | Resistors | 100mW | - | - | MOSFET (Metal Oxide) | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 90mOhm @ 33A, 10V | - | 5V @ 2.5mA | - | 13190 pF @ 25 V | 330 nC @ 10 V | 600 V | ±30V | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() RU73X2A221RLTDF TE Connectivity | 165 | - | - | Surface Mount | 4-SMD, No Lead | - | - | 0805 | - | - | - | - | - | - | RU73X2A | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | TE Connectivity | - | Suntsu Electronics, Inc. | - | PCB Mount | Bulk | 9-2176270-2 | - | - | Active | - | Details | - | - | - | 100V | -10°C ~ 70°C | Reel | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | ±0.01% | 2 | - | ± 2ppm/°C | - | MHz Crystal | 221ohm | - | Thin Film | - | - | 0.1W, 1/10W | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | Precision | 48 MHz | ±30ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 7pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.018 (0.45mm) | - | - | - | - | ||
![]() RU73X1E3K32LTDF TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | 0402 (1005 Metric) | Flange | Aluminum | 0402 | - | - | - | - | - | - | RU73X1E | TE Connectivity / Holsworthy | - | Gold | Copper Alloy | - | - | - | 1000 | TE Connectivity | - | Glenair | - | PCB Mount | Retail Package | 7-2176266-7 | - | Metal | Active | - | Details | - | - | - | 25V | -65°C ~ 175°C | Reel | 806 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.01% | 2 | Solder | ± 2ppm/°C | Receptacle, Female Sockets | - | 3.32kohm | - | Thin Film | Silver | - | 0.063W, 1/16W | Threaded | Resistors | 62.5mW | - | - | Thin Film | - | B | - | - | Precision | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 1.02mm | 0.5mm | - | 0.014 (0.35mm) | - | - | - | - | ||
![]() RU73X2A681RLTDF TE Connectivity | In Stock | - | - | Panel Mount | 0805 (2012 Metric) | Flange | Composite | 0805 | - | Thermoplastic | - | - | - | - | CTVPS00RF | TE Connectivity / Holsworthy | - | Gold | Copper Alloy | - | - | - | 1000 | TE Connectivity | - | Amphenol Aerospace Operations | - | PCB Mount | Bulk | 4-2176271-0 | - | Composite | Active | - | Details | - | - | - | - | -65°C ~ 200°C | Reel | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.01% | 2 | Crimp | ± 2ppm/°C | Receptacle, Male Pins | - | 681ohm | 7 | Thin Film | Silver | Aviation, Marine, Military | 0.1W, 1/10W | Threaded | Resistors | 100mW | - | - | Thin Film | - | A | Shielded | Environment Resistant | Precision | - | - | - | Electroless Nickel | 11-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.026 (0.65mm) | - | 50.0µin (1.27µm) | - | - |