- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-1879132-5 TE Connectivity | In Stock | - | - | 0402 | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 125C | - | SMD | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | 70 TO 125 | 0.1% | - | - | - | Tape and Reel | - | - | - | - | - | ±10(ppm/°C) | Thin Film | 26100(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 1(mm) | - | - | - | - | 0.35(mm) | - | ||
![]() 9-1879160-1 TE Connectivity | In Stock | - | - | 0805 | - | 2 | NO | NO | - | - | - | - | 0805 | Epoxy | NO | - | Not Required(mm) | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | Box | SMD | - | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | Active | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | * | - | - | - | - | ±10(ppm/°C) | Thin Film | 9.31(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 2(mm) | - | - | - | - | 0.55(mm) | - | ||
![]() 7-1879133-6 TE Connectivity | In Stock | - | - | 0603 | - | 2 | NO | NO | - | - | - | - | 0603 | Epoxy | NO | - | Not Required(mm) | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | Box | SMD | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | * | - | - | - | - | ±10(ppm/°C) | Thin Film | 5360(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 1.55(mm) | - | - | - | - | 0.45(mm) | - | ||
![]() 8-1614350-1 TE Connectivity | In Stock | - | - | 0603 | - | 2 | NO | NO | - | - | - | - | 0603 | Epoxy | NO | - | Not Required(mm) | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | Box | SMD | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | * | - | - | - | - | ±10(ppm/°C) | Thin Film | 8.66(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 1.55(mm) | - | - | - | - | 0.45(mm) | - | ||
![]() RN73C1J6R19BTDF TE Connectivity | 32 |
| - | 0603 | 0603 | 2 | NO | NO | RN73C1J | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | NO | 1000 | Not Required(mm) | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 8-1614349-6 | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 0.1% | 0.000071 oz | 100 V | -55°C ~ 155°C | Tape and Reel | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | 2 | - | ±10(ppm/°C) | Thin Film | 6.19(ohm) | Thin Film | - | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thin Film | Rectangular | Not Required | PAD | Not Required | Thin Film Resistors | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | 0.45(mm) | - | ||
![]() RN73C1E82R5BTDF TE Connectivity | 32 |
| - | 0402 | 0402 | 2 | NO | NO | RN73C1E | TE Connectivity / Holsworthy | 0402 | 1005 | 0402 | Epoxy | NO | 1000 | Not Required(mm) | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 6-1879125-2 | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 0.1% | 0.000023 oz | 50 V | -55°C ~ 155°C | Tape and Reel | RN73 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 % | 2 | - | ±10(ppm/°C) | Thin Film | 82.5(ohm) | Thin Film | - | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thin Film | Rectangular | Not Required | PAD | Not Required | Thin Film Resistors | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1(mm) | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | 0.3(mm) | - | ||
![]() 6-1879132-9 TE Connectivity | In Stock | - | - | 0402 | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 125C | - | SMD | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | 70 TO 125 | 0.1% | - | - | - | Tape and Reel | - | - | - | - | - | ±10(ppm/°C) | Thin Film | 46400(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 1(mm) | - | - | - | - | 0.35(mm) | - | ||
![]() 4-1879126-7 TE Connectivity | In Stock | - | - | 0402 | - | 2 | NO | NO | - | - | - | - | 0402 | Epoxy | NO | - | Not Required(mm) | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | Box | SMD | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | * | - | - | - | - | ±10(ppm/°C) | Thin Film | 162(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 1(mm) | - | - | - | - | 0.3(mm) | - | ||
![]() RN73C1E165RBTDF TE Connectivity | In Stock | - | - | 0402 | 0402 | 2 | NO | NO | - | TE Connectivity / Holsworthy | 0402 | 1005 | 0402 | Epoxy | NO | 1000 | Not Required(mm) | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 5-1879126-0 | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 0.1% | 0.000023 oz | 50 V | -55°C ~ 155°C | Tape and Reel | RN73, Holsworthy | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±10(ppm/°C) | Thin Film | 165(ohm) | Thin Film | - | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thin Film | Rectangular | Not Required | PAD | Not Required | Thin Film Resistors | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1(mm) | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | 0.3(mm) | - | ||
![]() SMA-A0207FTDTR22 TE Connectivity | In Stock | - | - | 0207(2309) | - | 2 | NO | NO | - | - | - | - | 0207(2309) | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 155C | - | MELF | - | 1(W) | Not Required(mm) | 2.2(mm) | - | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | - | - | - | - | - | ±50(ppm/°C) | Thin Film | 0.22(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | PAD | Not Required | - | - | - | - | - | 5.9(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() TLM2BER011FTD TE Connectivity | In Stock | - | - | 1206 | 1206 | 2 | NO | NO | TLM2 | TE Connectivity / Holsworthy | 0612 (Reversed) | 1632 (Reversed) | 1206 | Epoxy | YES | 5000 | Not Required(mm) | TE Connectivity | - | TE Connectivity Passive Product | - | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 1-2176156-5 | 0.5 (1/2)(W) | 1.55(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 1% | 0.017695 oz | - | -55°C ~ 155°C | Tape and Reel | TLM | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±1% | 2 | 2 Terminal | ±100(ppm/°C) | Metal Foil | 0.011(ohm) | Metal Foil | Current Sense | 0.5W, 1/2W | Resistors | - | - | Rectangular | Not Required | PAD | Not Required | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | 3.05(mm) | 0.55 mm | 0.029 (0.73mm) | 3.05 mm | 1.55 mm | 0.58(mm) | - | ||
![]() 8-2176315-2 TE Connectivity | In Stock | - | - | 0204(1406) | - | 2 | NO | NO | - | - | - | - | 0204(1406) | - | NO | - | Not Required(mm) | - | - | TE Connectivity | - | - | -55C to 155C | Box | MELF | - | 0.4(W) | Not Required(mm) | 1.4(mm) | Active | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | * | - | - | - | - | ±50(ppm/°C) | Thin Film | 39(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | PAD | Not Required | - | - | - | - | - | 3.5(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 1-2176263-2 TE Connectivity | In Stock | - | - | 0402 | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 125C | - | SMD | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | 70 TO 125 | 0.1% | - | - | - | Tape and Reel | - | - | - | - | - | ±10(ppm/°C) | Thin Film | 31600(ohm) | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | - | - | 1(mm) | - | - | - | - | 0.35(mm) | - | ||
![]() 7-2176316-0 TE Connectivity | In Stock | - | - | MELF, 0207 | 0207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | Cut Tape (CT);Digi-Reel®;Box; | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | SMA-A | 0.087 Dia x 0.232 L (2.20mm x 5.90mm) | ±1% | 2 | - | ±50ppm/°C | - | 47 kOhms | Thin Film | - | 1W | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 9-2176314-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-2176314-9 TE Connectivity | In Stock | - | - | 0102(0805) | - | 2 | NO | NO | - | - | - | - | 0102(0805) | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 155C | - | MELF | - | 0.3(W) | Not Required(mm) | 1.1(mm) | - | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | - | - | - | - | - | ±50(ppm/°C) | Thin Film | 330000(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | PAD | Not Required | - | - | - | - | - | 2.2(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() TLM2BDR056FTD TE Connectivity | 4563 |
| - | 1206 | 1206 | 2 | NO | NO | TLM2 | TE Connectivity / AMP | 0612 (Reversed) | 1632 (Reversed) | 1206 | Epoxy | YES | 5000 | Not Required(mm) | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 3-2176156-2 | 0.5 (1/2)(W) | 1.55(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 1% | 0.017695 oz | - | -55°C ~ 155°C | Tape and Reel | TLM | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 2 Terminal | ±50(ppm/°C) | Metal Foil | 0.056(ohm) | Metal Foil | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Element | Rectangular | Not Required | PAD | Not Required | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | 3.05(mm) | 0.55 mm | 0.028 (0.70mm) | 3.05 mm | 1.55 mm | 0.55(mm) | - | ||
![]() 4-2176314-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP73PF1J34R8BTDF TE Connectivity | In Stock | - | - | 0603 | 0603 | 2 | NO | NO | RP73PF1J | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | NO | 1000 | Not Required(mm) | TE Connectivity | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 7-1625867-2 | 0.167(W) | 0.8(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 0.1% | 0.000065 oz | 100 V | -55°C ~ 155°C | Tape and Reel | RP73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | - | ±25(ppm/°C) | Thin Film | 34.8(ohm) | Thin Film | - | 0.167W, 1/6W | Resistors | 0.16W | Thin Film | Rectangular | Not Required | PAD | Not Required | Thin Film Resistors | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | 0.45(mm) | - | ||
![]() TLM3AER012JTE TE Connectivity | 32 |
| - | 2512 | 2512 | 2 | NO | NO | TLM3 | TE Connectivity / Holsworthy | 2412 | 6432 | 2512 | Epoxy | YES | 4000 | Not Required(mm) | TE Connectivity | - | TE Connectivity Passive Product | - | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 2176158-2 | 1(W) | 3.15(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 5% | 0.003216 oz | - | -55°C ~ 155°C | Tape and Reel | TLM | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | 2 Terminal | ±100(ppm/°C) | Metal Foil | 0.012(ohm) | Metal Foil | Current Sense | 1W | Resistors | - | - | Rectangular | Not Required | PAD | Not Required | Current Sense Resistors | - | - | - | Current Sense Resistors - SMD | 6.3(mm) | 0.58 mm | 0.029 (0.73mm) | 6.3 mm | 3.15 mm | 0.58(mm) | - |