- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Body Orientation | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Number of Contacts | Working Voltage | Failure Rate | Size Code | Rated Temperature | Number of Ports | Accessory Type | Product Type | Operating Temperature Range | Current Rating (Max) | Resistance Tolerance | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1879338-8 TE Connectivity | In Stock | - | Datasheet | 7 Weeks | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 0603 | Epoxy | NO | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1879338-8 | - | - | - | - | -55C to 155C | - | - | 155 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMD | - | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | 1.53 | - | Yes | 70 TO 155 | - | 1% | - | 50 V | Tape and Reel | - | 1% | - | - | ±50(ppm/°C) | Thin Film | 31600(ohm) | PRECISION | - | - | 0.0625 W | TR | THIN FILM | Rectangular | High Precision/High Stability | compliant | Not Required | PAD | 0.063 W | - | 50 V | Not Required | 0603 | 70 °C | - | - | - | - | - | 1 | - | - | 1.55 mm | 0.8 mm | 1.55(mm) | - | - | - | 0.45(mm) | ||
![]() 2176071-1 TE Connectivity | In Stock | - | Datasheet | - | 2512 | - | - | - | 2 | NO | NO | - | - | - | - | 2512 | - | NO | - | - | - | Not Required(mm) | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 2(W) | 3.2(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | - | 1% | - | - | Tape and Reel | - | - | - | - | '±100(ppm/°C)' | - | 130000(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | 0.55(mm) | ||
![]() SMA-A0207FTDT3M3 TE Connectivity | In Stock | - | Datasheet | - | 0207(2309) | - | - | - | 2 | NO | NO | - | - | - | - | 0207(2309) | - | NO | - | - | - | Not Required(mm) | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | MELF | - | - | 1(W) | Not Required(mm) | 2.2(mm) | - | - | - | - | 70 TO 155 | - | 1% | - | - | Tape and Reel | - | - | - | - | ±50(ppm/°C) | Thin Film | 3300000(ohm) | - | - | - | - | - | - | Cylindrical | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 5.9(mm) | - | - | - | Not Required(mm) | ||
![]() 8-2176312-8 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | Epoxy | NO | - | - | - | Not Required(mm) | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.1 (1/10)(W) | 0.5(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | - | - | - | - | ±25(ppm/°C) | Thin Film | 100000(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.3(mm) | ||
![]() 1676653-2 TE Connectivity | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 0805 | Epoxy | NO | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1676653-2 | - | - | - | - | -55C to 155C | - | - | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | - | Active | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | - | 1.64 | - | Yes | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | - | 0.1% | Yes | - | ±10(ppm/°C) | Thin Film | 15.4(ohm) | PRECISION | - | - | - | TR | THIN FILM | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 0.1 W | - | 100 V | Not Required | 0805 | - | - | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | 0.55(mm) | ||
![]() 9-1879131-8 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | Epoxy | NO | - | - | - | Not Required(mm) | - | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | * | - | - | - | '±10(ppm/°C)' | Thin Film | 12700(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.3(mm) | ||
![]() 8-1614351-0 TE Connectivity | In Stock | - | Datasheet | - | 0603 | - | - | - | 2 | NO | NO | - | - | - | - | 0603 | Epoxy | NO | - | - | - | Not Required(mm) | - | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | * | - | - | - | ±10(ppm/°C) | Thin Film | 37.4(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1.55(mm) | - | - | - | 0.45(mm) | ||
![]() 9-1614349-1 TE Connectivity | In Stock | - | Datasheet | - | 0603 | - | - | - | 2 | NO | NO | - | - | - | - | 0603 | Epoxy | NO | - | - | - | Not Required(mm) | - | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | * | - | - | - | ±10(ppm/°C) | Thin Film | 6.98(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1.55(mm) | - | - | - | 0.45(mm) | ||
![]() 7-1879125-1 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | Epoxy | NO | - | - | - | Not Required(mm) | - | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | * | - | - | - | ±10(ppm/°C) | Thin Film | 88.7(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.3(mm) | ||
![]() 4-1879132-9 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | - | - | Not Required(mm) | - | - | - | TE Connectivity Passive Product | - | - | -55C to 125C | - | - | - | - | Tape & Reel (TR) | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | - | - | 70 TO 125 | - | 0.1% | - | - | Tape and Reel | * | - | - | - | '±10(ppm/°C)' | Thin Film | 28700(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.35(mm) | ||
![]() 6-1879132-6 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | - | - | Not Required(mm) | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | - | - | 70 TO 125 | - | 0.1% | - | - | Tape and Reel | - | - | - | - | ±10(ppm/°C) | Thin Film | 43200(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.35(mm) | ||
![]() 3-1879132-0 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | - | - | Not Required(mm) | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | - | - | 70 TO 125 | - | 0.1% | - | - | Tape and Reel | - | - | - | - | ±10(ppm/°C) | Thin Film | 18200(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.35(mm) | ||
![]() 2-1879132-8 TE Connectivity | In Stock | - | Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | - | NO | - | - | - | Not Required(mm) | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | - | - | 70 TO 125 | - | 0.1% | - | - | Tape and Reel | - | - | - | - | '±10(ppm/°C)' | Thin Film | 17400(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.35(mm) | ||
![]() 5-1879210-7 TE Connectivity | 4020 |
| Datasheet | - | 0402 | - | - | - | 2 | NO | NO | - | - | - | - | 0402 | Epoxy | NO | - | - | - | Not Required(mm) | - | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | - | 0.1% | - | - | Tape and Reel | * | - | - | - | ±25(ppm/°C) | Thin Film | 536(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.3(mm) | ||
![]() RCT-0C TE Connectivity | 2000 | - | Datasheet | - | 0805 | - | - | - | 2 | NO | NO | Straight | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | - | NO | 2000 | 0805 Case Size Surface Mount Resistor | - | Not Required(mm) | TE Connectivity | - | +125°C | - | -55°C | Surface Mount | -55C to 125C | 125C | -55C | - | - | - | - | - | SMD | 1625854-2 | - | Not Required(W) | 1.25(mm) | Not Required(mm) | - | - | Details | - | - | Solder | Not Required | 0.000194 oz | - | Tape and Reel | RC | ±0% | - | - | Not Required(ppm/°C) | SMD Circuit Probe Pad | 00(ohm) | - | - | Resistors | 0W | - | Metal Foil | Rectangular | - | - | Not Required | PAD | - | 1(POS) | - | Not Required | - | - | 1(Port) | Probe Pad | Metal Foil Resistors | - 55 C to + 125 C | 2/Contact(A) | - | - | Metal Foil Resistors - SMD | - | - | 2(mm) | 1.45 mm | 2 mm | 1.2 mm | 1.45(mm) | ||
![]() 1676188-1 TE Connectivity | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 0805 | Epoxy | NO | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1676188-1 | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | - | Active | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | Active | 2.22 | - | Yes | 70 TO 155 | - | 0.1% | - | - | CUT TAPE | * | 0.1% | Yes | - | ±10(ppm/°C) | Thin Film | 147000(ohm) | PRECISION | - | - | - | BULK | THIN FILM | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 0.1 W | - | 100 V | Not Required | 0805 | - | - | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | 0.55(mm) | ||
![]() 4-1622825-1 TE Connectivity | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 2512 | Epoxy | YES | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 4-1622825-1 | - | - | - | - | -55C to 155C | - | - | - | - | - | , 2512 | RECTANGULAR PACKAGE | SMD | - | Active | 1(W) | 3.1(mm) | Not Required(mm) | - | 1.49 | - | Yes | 70 TO 155 | - | 5% | - | - | Tape and Reel | - | 5% | Yes | EAR99 | ±200(ppm/°C) | Thick Film | 0.1(ohm) | - | 8533.21.00.30 | - | - | TR | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | not_compliant | Not Required | PAD | 1 W | - | - | Not Required | 2512 | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | 0.6(mm) | ||
![]() 1622985-1 TE Connectivity | 2158 |
| Datasheet | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 0603 | Molded | NO | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1622985-1 | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | - | - | Box | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | - | Active | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | 1.66 | - | Yes | 70 TO 155 | - | 1% | - | - | Tape and Reel | * | 1% | Yes | - | ±100(ppm/°C) | Thick Film | 680(ohm) | - | - | - | - | TR | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 0.1 W | - | 50 V | Not Required | 0603 | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | 0.45(mm) | ||
![]() 6-1622826-4 TE Connectivity | 23000 | - | Datasheet | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 0402 | Molded | NO | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 6-1622826-4 | - | - | - | - | -55C to 125C | - | - | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | - | Active | Not Required(W) | 0.5(mm) | Not Required(mm) | - | 1.48 | - | Yes | 70 TO 125 | - | Not Required | - | - | Tape and Reel | - | - | Yes | EAR99 | Not Required(ppm/°C) | Thick Film | 00(ohm) | - | 8533.21.00.30 | - | - | TR | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 0.063 W | - | - | Not Required | 0402 | - | - | - | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | 0.35(mm) | ||
![]() 3-1622820-5 TE Connectivity | 2116 |
| Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | - | - | - | - | 2512 | Molded | NO | - | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 3-1622820-5 | - | - | - | - | -55C to 125C | - | - | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | - | Active | 1(W) | 3.2(mm) | Not Required(mm) | - | 1.64 | - | Yes | 70 TO 125 | - | 5% | - | - | Tape and Reel | - | 5% | Yes | EAR99 | '±350(ppm/°C)' | Thick Film | 2.7(ohm) | - | 8533.21.00.30 | - | - | TR | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 1 W | - | 200 V | Not Required | 2512 | - | - | - | - | - | - | - | - | - | - | - | 6.4(mm) | - | - | - | 0.6(mm) |