- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | ELV | Number of Resistors | Product Type | Resistance Tolerance | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2176071-6 TE Connectivity | 6326 |
| Datasheet | - | Production (Last Updated: 1 week ago) | - | Surface Mount | 2512 | - | - | - | - | - | - | 2 | NO | NO | - | - | - | 2512 | - | NO | - | - | Not Required(mm) | - | - | - | - | -55C to 155C | - | - | - | - | - | SMD | - | 2(W) | 3.2(mm) | Not Required(mm) | - | AEC-Q200 | - | Compliant | - | 8533210090/8533210090/8533210090/8533210090/8533210090 | 70 TO 155 | 1% | 250 V | 250 V | - | Tape and Reel | - | - | 1 % | - | 2 | Solder | - | '±100(ppm/°C)' | Thick Film | 560000(ohm) | 155 °C | -55 °C | Power resistor, Thick Film | - | - | - | - | 2 W | - | 2 W | - | 3.2 mm | Rectangular | High Power | - | Not Required | PAD | 6432 | - | 2512 | - | Not Required | - | - | Compliant | 1 | - | ± 1% | - | 6.35 mm | 3.2 mm | 6.35(mm) | 550 µm | - | 6.2992 mm | 3.2004 mm | 0.55(mm) | - | No SVHC | ||
![]() 4-2176070-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 2512 | - | - | - | - | - | - | 2 | NO | NO | - | - | - | 2512 | Molded | NO | - | - | Not Required(mm) | - | - | - | - | -55C to 155C | - | - | - | - | - | SMD | - | 2(W) | 3.2(mm) | Not Required(mm) | - | AEC-Q200 | - | - | - | - | 70 TO 155 | 1% | - | 250 V | - | Tape and Reel | - | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 820(ohm) | - | - | - | - | - | - | - | 2 W | - | - | - | - | Rectangular | High Power | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | - | 1 | - | 6.35 mm | 3.2 mm | 6.35(mm) | - | - | - | - | 0.55(mm) | - | - | ||
![]() 3-2176057-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 2512 | - | - | - | - | - | - | 2 | NO | NO | - | - | - | 2512 | Epoxy | YES | - | - | Not Required(mm) | - | - | - | - | -55C to 155C | - | - | - | - | - | SMD | - | 2(W) | 3.15(mm) | Not Required(mm) | - | - | - | - | - | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | - | - | - | - | - | - | - | ±200(ppm/°C) | Thick Film | 0.24(ohm) | - | - | - | - | - | - | - | 2 W | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | - | ± 1% | - | 6.35 mm | 3.15 mm | 6.35(mm) | - | - | - | - | 0.74(mm) | - | - | ||
![]() 1-1879217-1 TE Connectivity | 1000 | - | Datasheet | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | 0603 | 1608 | 0603 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1-1879217-1 | - | PCB Mount | -55C to 155C | - | - | - | , 0603 | RECTANGULAR PACKAGE | SMD | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | - | 1.55 | - | Yes | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | - | - | 0.1 % | Yes | - | - | EAR99 | ±25(ppm/°C) | Thin Film | 360000(ohm) | - | - | - | - | PRECISION | 8533.21.00.30 | Resistors | - | TR | - | Thin Film | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.063 W | - | 50 V | Not Required | 0603 | - | - | - | Thin Film Resistors | - | - | - | - | 1.55(mm) | - | - | - | - | 0.45(mm) | - | - | ||
![]() 2-1879747-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0603 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 2-1879747-5 | TE Connectivity Passive Product | - | -55C to 155C | 155 °C | -55 °C | Box | , 0603 | RECTANGULAR PACKAGE | SMD | Active | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 1.72 | - | Yes | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | * | - | 0.1% | - | - | - | EAR99 | ±15(ppm/°C) | Thin Film | 113000(ohm) | - | - | - | - | PRECISION | 8533.21.00.30 | - | - | TR | - | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.1 W | - | 75 V | Not Required | 0603 | 70 °C | - | - | - | - | - | - | - | 1.55(mm) | - | - | - | - | 0.45(mm) | - | - | ||
![]() 2-1614353-8 TE Connectivity | In Stock | - | Datasheet | 7 Weeks | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0603 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 2-1614353-8 | - | - | -55C to 155C | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | - | 5.64 | - | Yes | - | 70 TO 155 | 0.1% | - | 50 V | - | CUT TAPE | - | - | 0.1% | Yes | - | - | - | ±10(ppm/°C) | Thin Film | 33.2(ohm) | - | - | - | - | PRECISION | - | - | 63 mW | BULK | - | THIN FILM | - | Rectangular | High Precision/High Stability | compliant | Not Required | PAD | - | 0.063 W | - | 50 V | Not Required | 0603 | - | - | - | - | ± 0.1% | - | 1.55 mm | 0.8 mm | 1.55(mm) | - | - | - | - | 0.45(mm) | - | - | ||
![]() 2-1614884-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0805 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 2-1614884-1 | - | - | -55C to 155C | - | - | - | , 0805 | RECTANGULAR PACKAGE | SMD | Active | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | - | - | 1.66 | - | Yes | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | - | - | 0.1% | Yes | - | - | EAR99 | ±25(ppm/°C) | Thin Film | 15(ohm) | - | - | - | - | PRECISION | 8533.21.00.30 | - | - | TR | - | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.1 W | - | 100 V | Not Required | 0805 | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.55(mm) | - | - | ||
![]() 6-1614884-9 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 3 days ago) | Tin | Surface Mount | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | 5.499807 mg | 2 | NO | NO | - | - | - | 0805 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 6-1614884-9 | - | - | -55C to 155C | - | - | - | , 0805 | RECTANGULAR PACKAGE | SMD | Active | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | - | - | 1.69 | Compliant | Yes | 8533210080/8533210080/8533210080/8533210080/8533210080 | 70 TO 155 | 0.1% | 200 V | 100 V | - | Tape and Reel | - | - | 0.1 % | Yes | 2 | Solder | - | ±25(ppm/°C) | Thin Film | 2200(ohm) | 155 °C | -55 °C | Thin Film | - | PRECISION | - | - | 100 mW | TR | 100 mW | THIN FILM | 1.25 mm | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | 2012 | 0.1 W | 0805 | 100 V | Not Required | 0805 | - | Compliant | 1 | - | - | - | - | - | 2(mm) | 550 µm | - | 2 mm | 1.25 mm | 0.55(mm) | No | No SVHC | ||
![]() 1676294-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 0805 | - | 2 | NO | NO | 1676294 | - | - | 0805 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1676294-5 | TE Connectivity Passive Product | - | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR) | CHIP | RECTANGULAR PACKAGE | SMD | Obsolete | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | Active | - | 8.62 | - | Yes | - | 70 TO 155 | 0.1% | - | - | -55°C ~ 155°C | Tape and Reel | RN73, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | Yes | 2 | - | - | ±10(ppm/°C) | Thin Film | 2740(ohm) | - | - | Thin Film | 0.1W, 1/10W | HIGH PRECISION | - | - | - | TR, PAPER, 7 INCH | - | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.1 W | - | 100 V | Not Required | 0805 | 70 °C | - | - | - | - | - | - | - | 2(mm) | - | 0.026 (0.65mm) | - | - | 0.55(mm) | - | - | ||
![]() 1623108-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0805 | Molded | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1623108-1 | - | - | -55C to 155C | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | Active | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | 1.66 | - | Yes | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | - | - | 1% | Yes | - | - | - | ±100(ppm/°C) | Thick Film | 12000(ohm) | - | - | - | - | - | - | - | - | TR | - | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.125 W | - | 150 V | Not Required | 0805 | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.55(mm) | - | - | ||
![]() 5-1879744-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0603 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 5-1879744-4 | TE Connectivity Passive Product | - | -55C to 155C | 155 °C | -55 °C | Box | , 0603 | RECTANGULAR PACKAGE | SMD | Active | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 5.71 | - | Yes | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | * | - | 0.1% | - | - | - | EAR99 | ±15(ppm/°C) | Thin Film | 182(ohm) | - | - | - | - | PRECISION | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.1 W | - | 75 V | Not Required | 0603 | 70 °C | - | - | - | - | - | - | - | 1.55(mm) | - | - | - | - | 0.45(mm) | - | - | ||
![]() 1879215-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0402 | Epoxy | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1879215-1 | - | - | -55C to 155C | - | - | - | , 0402 | RECTANGULAR PACKAGE | SMD | Active | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | - | - | 1.66 | - | Yes | - | 70 TO 155 | 0.1% | - | - | - | Tape and Reel | - | - | 0.1% | Yes | - | - | - | ±25(ppm/°C) | Thin Film | 4020(ohm) | - | - | - | - | PRECISION | - | - | - | TR | - | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.063 W | - | 25 V | Not Required | 0402 | - | - | - | - | - | - | - | - | 1(mm) | - | - | - | - | 0.3(mm) | - | - | ||
![]() 1623207-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0805 | - | - | - | - | - | - | 2 | NO | NO | - | - | - | 0805 | Molded | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1623207-1 | TE Connectivity Passive Product | - | -55C to 155C | - | - | Box | CHIP, ROHS COMPLIANT | - | SMD | Active | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | Active | - | - | - | Yes | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | * | - | - | Yes | - | - | - | ±100(ppm/°C) | Thick Film | 390000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | compliant | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.55(mm) | - | - | ||
![]() 1622845-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | NO | NO | - | - | - | 0603 | Molded | NO | - | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 1622845-1 | TE Connectivity Passive Product | - | -55C to 155C | - | - | Box | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | Active | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 1.66 | - | Yes | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | * | - | 1% | Yes | - | - | - | ±100(ppm/°C) | Thick Film | 13000(ohm) | - | - | - | - | - | - | - | - | TR | - | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | compliant | Not Required | PAD | - | 0.1 W | - | 50 V | Not Required | 0603 | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.45(mm) | - | - | ||
![]() 1-2176448-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176447-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176457-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176457-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176448-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1614960-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | CPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |