- Resistance
- Tolerance
- Series
- Termination Style
- Composition
- RoHS
- Dimensions
- Note
- Rated Power
- Size
- Resistor Type
- MSL
Attribute column
Manufacturer
TE Connectivity Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Physical Dimension | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF-100-1/4-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRG0805J12K TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 125 °C | -55 °C | CHIP | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 12000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | - | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | 0805 | 70 °C | - | - | ||
![]() 35-403-904 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA-A0207FTDU150K TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 155 °C | -55 °C | MELF | - | - | CYLINDRICAL PACKAGE | MELF | - | Active | Yes | 1% | e3 | - | EAR99 | 50 ppm/°C | 150000 Ω | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | unknown | AEC-Q200 | 0.5 W | - | 300 V | 2309 | 70 °C | - | - | ||
![]() CRG0805J120K TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TYCO ELECTRONICS COMPONENTS | CRG | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Transferred | Yes | 5% | e3 | Yes | - | 200 ppm/°C | 120000 Ω | Tin (Sn) | LASER TRIMMABLE | - | TR | - | FIXED RESISTOR | unknown | - | 0.125 W | - | 150 V | 0805 | 70 °C | - | - | ||
![]() 31A1002-C3 TE Connectivity | 144 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1403615-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176260-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 270802-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRG0603F2K49 TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TYCO ELECTRONICS COMPONENTS | CRG | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Transferred | Yes | 1% | e3 | Yes | - | 100 ppm/°C | 2490 Ω | Tin (Sn) | LASER TRIMMABLE | - | TR | - | FIXED RESISTOR | unknown | - | 0.1 W | - | 50 V | 0603 | 70 °C | - | - | ||
![]() 2176263-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | 2 | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | - | - | Active | Yes | 0.1% | - | Yes | - | 10 ppm/°C | - | - | - | - | TR | - | FIXED RESISTOR | compliant | - | 0.063 W | 1mm x .5mm x .3mm | - | 0402 | - | - | - | ||
![]() SMD100 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 85 °C | -40 °C | CHIP | 3 mm | 7.98 mm | RECTANGULAR PACKAGE | - | 5.44 mm | Obsolete | - | - | - | - | EAR99 | - | 0.3 Ω | - | 0.12-0.48 OHMS AT 20 DEG CEL | 8533.40.80.70 | TR | - | PTC THERMISTOR | unknown | - | 1.5 W | - | - | - | - | END | OVERLOAD PROTECTION | ||
![]() 50KFJLF001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSV250-130-2 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 85 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | e3 | - | EAR99 | - | - | TIN | RESISTANCE RANGE(MIN-MAX): 4.0-7.0 | 8533.40.80.70 | TR | - | PTC RESETTABLE FUSE | compliant | - | 1.5 W | - | - | - | - | - | TEMPERATURE SENSING | ||
![]() CRG1206J3R3 TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TYCO ELECTRONICS COMPONENTS | CRG | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Transferred | Yes | 5% | e3 | - | EAR99 | 400 ppm/°C | 3.3 Ω | Tin (Sn) | LASER TRIMMABLE | 8533.21.00.30 | TR | - | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | ||
![]() CRG1206F1K21 TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TYCO ELECTRONICS COMPONENTS | CRG | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Transferred | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1210 Ω | Tin (Sn) | LASER TRIMMABLE | 8533.21.00.30 | TR | - | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | ||
![]() 610166-18-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73C1J220RBTDF TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | - | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 10 ppm/°C | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | 0.063 W | - | 50 V | 0603 | 70 °C | - | - | ||
![]() TS250-130-2 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 85 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | e3 | - | EAR99 | - | - | TIN | RESISTANCE RANGE(MIN-MAX): 6.5-12.0 | 8533.40.80.70 | TR | - | PTC RESETTABLE FUSE | unknown | - | 1.1 W | - | - | - | - | DUAL ENDED | TEMPERATURE SENSING | ||
![]() 2352416-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |