- Resistance
- Tolerance
- Series
- Termination Style
- Composition
- RoHS
- Dimensions
- Note
- Rated Power
- Size
- Resistor Type
- MSL
Attribute column
Manufacturer
TE Connectivity Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Physical Dimension | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 610166-12-01 TE Connectivity | 597 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y69900021447001PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y69900260847001PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y69900281000078PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11802722000078PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y69900261047001PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y69900011047001PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y69900020847001PSF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73C1J220RBTDF TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | - | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 10 ppm/°C | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | 0.063 W | - | 50 V | 0603 | 70 °C | - | - | ||
![]() CRG1206F1K21 TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TYCO ELECTRONICS COMPONENTS | CRG | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Transferred | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1210 Ω | Tin (Sn) | LASER TRIMMABLE | 8533.21.00.30 | TR | - | FIXED RESISTOR | unknown | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | ||
![]() 31A1002-C3 TE Connectivity | 144 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1922227-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD100 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 85 °C | -40 °C | CHIP | 3 mm | 7.98 mm | RECTANGULAR PACKAGE | - | 5.44 mm | Obsolete | - | - | - | - | EAR99 | - | 0.3 Ω | - | 0.12-0.48 OHMS AT 20 DEG CEL | 8533.40.80.70 | TR | - | PTC THERMISTOR | unknown | 1.5 W | - | - | - | - | END | OVERLOAD PROTECTION | ||
![]() 2176263-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | 2 | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | - | - | Active | Yes | 0.1% | - | Yes | - | 10 ppm/°C | - | - | - | - | TR | - | FIXED RESISTOR | compliant | 0.063 W | 1mm x .5mm x .3mm | - | 0402 | - | - | - | ||
![]() 1403615-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50KFJLF001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSV250-130-2 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 85 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | e3 | - | EAR99 | - | - | TIN | RESISTANCE RANGE(MIN-MAX): 4.0-7.0 | 8533.40.80.70 | TR | - | PTC RESETTABLE FUSE | compliant | 1.5 W | - | - | - | - | - | TEMPERATURE SENSING | ||
![]() RNF-100-1/4-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS250-130-2 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 85 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | e3 | - | EAR99 | - | - | TIN | RESISTANCE RANGE(MIN-MAX): 6.5-12.0 | 8533.40.80.70 | TR | - | PTC RESETTABLE FUSE | unknown | 1.1 W | - | - | - | - | DUAL ENDED | TEMPERATURE SENSING | ||
![]() KU-4818 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |