- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Resistance Tolerance | Product | Product Length | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1630019-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | PCB Mount | - | - | - | - | HSC2003K3J | - | - | - | - | - | - | 1.9 kVAC | Bulk | 5 % | - | - | - | 30 PPM / C | - | 3.3 kOhms | - | - | - | - | 200 W | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Power Resistors Wirewound Aluminum Housed | - | - | 42 mm | 90 mm | 73 mm | - | - | ||
![]() 2-1879628-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | - | 1 % | - | - | - | 100 PPM / C | - | 1 MOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | 3.7 mm | - | 10 mm | - | - | - | ||
![]() 1622708-1 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Axial, Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 1000 | TE CONNECTIVITY LTD | 1622708-1 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | LR2F200KJIT | Active | 5.67 | Details | Yes | - | 350 V | 350 V | Tape & Box (TB) | 1 % | Yes | 2 | EAR99 | 100 PPM / C | - | 200 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | SEMI PRECISION | 750 mW (3/4 W) | AMMO PACK | 750 mW | FIXED RESISTOR | compliant | Axial | 0.75 W | 350 V | 0.55 mm | - | Compliant | 1 | - | - | - | 3.5 mm | - | 9.7 mm | - | No | No SVHC | ||
![]() 1622762-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 1000 | TE CONNECTIVITY LTD | 1622762-1 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | LR2F560KJIT | Active | 5.73 | Details | Yes | - | - | 350 V | - | 1 % | Yes | - | EAR99 | 100 PPM / C | - | 560 kOhms | - | - | - | SEMI PRECISION | 750 mW (3/4 W) | AMMO PACK | - | FIXED RESISTOR | compliant | Axial | 0.75 W | 350 V | 0.55 mm | - | - | - | - | - | - | 3.5 mm | - | 9.7 mm | - | - | - | ||
![]() 1622765-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | LR2F56RJIT | - | - | Details | - | - | - | 350 V | - | 1 % | - | - | - | 100 PPM / C | - | 56 Ohms | - | - | - | - | 750 mW (3/4 W) | - | - | - | - | Axial | - | - | 0.55 mm | - | - | - | 1 | - | 9.7 | 3.5 mm | - | 9.7 mm | - | - | - | ||
![]() 1622475-1 TE Connectivity / Holsworthy | 3640 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 4000 | TE CONNECTIVITY LTD | 1622475-1 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | LR1F430KJIT | Active | 5.67 | Details | Yes | - | - | 350 V | - | 1 % | Yes | - | EAR99 | 50 PPM / C | - | 430 kOhms | - | - | - | SEMI PRECISION | 600 mW | AMMO PACK | - | FIXED RESISTOR | compliant | Axial | 0.6 W | 350 V | 0.55 mm | - | - | - | - | - | - | 2.3 mm | - | 6.2 mm | - | - | - | ||
![]() 1622743-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | LR2F39RJIT | - | - | Details | - | - | - | 350 V | - | 1 % | - | - | - | 100 PPM / C | - | 39 Ohms | - | - | - | - | 750 mW (3/4 W) | - | - | - | - | Axial | - | - | 0.55 mm | - | - | - | - | - | - | 3.5 mm | - | 9.7 mm | - | - | - | ||
![]() 3-1879621-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | - | 1 % | - | - | - | 50 PPM / C | Precision Resistor | 180 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | Metal Film Resistors - Through Hole | - | 3.7 mm | - | 10 mm | - | - | - | ||
![]() 3-1879690-4 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 3 days ago) | Tin | Axial, Through Hole | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | Bulk | 0.1 % | - | 2 | - | 100 PPM / C | - | 27.4 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | 500 mW (1/2 W) | - | 500 mW | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | 3.7 mm | - | 10 mm | - | No | - | ||
![]() 3-1879672-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | - | 21 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 4-1879624-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 1 % | - | - | - | 15 PPM / C | - | 5.11 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | 3.7 mm | - | 10 mm | - | - | - | ||
![]() 3-1879617-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | 1 % | - | - | - | 15 PPM / C | - | 390 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879666-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 3-1879666-6 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | 0.1 % | Yes | - | EAR99 | 15 PPM / C | - | 309 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879640-4 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 2 days ago) | Tin | Axial, Through Hole | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | Bulk | 0.5 % | - | 2 | - | 50 PPM / C | - | 5.62 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | 1 W | - | 1 W | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | 3.7 mm | - | 10 mm | - | No | - | ||
![]() 3-1879674-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 3-1879674-5 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | - | 2.61 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 4-1879644-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 4-1879644-6 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.72 | Details | Yes | 0.008113 oz | - | 350 V | - | 1 % | Yes | - | EAR99 | 25 PPM / C | - | 5.76 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879674-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | - | 2.49 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 4-1879675-5 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 5 days ago) | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 4-1879675-5 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | Bulk | 0.1 % | Yes | 2 | EAR99 | 25 PPM / C | - | 35.7 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | Compliant | 1 | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 4-1879673-8 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 4 days ago) | Tin | Axial, Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 4-1879673-8 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | Bulk | 0.1 % | Yes | 2 | EAR99 | 25 PPM / C | - | 332 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | Compliant | 1 | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 4-1879640-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | - | 0.5 % | - | - | - | 50 PPM / C | - | 7.5 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | 3.7 mm | - | 10 mm | - | - | - |