- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSC15047RJ TE Connectivity | 51 |
| - | 5 Weeks | Axial, Box | NO | LUG | CHASSIS MOUNT | - | 2 | - | TE Connectivity / Holsworthy | - | - | 5 | TE CONNECTIVITY LTD | HSC15047RJ | + 200 C | +50ч/млн/°C | TE Connectivity Passive Product | - 55 C | Chassis Mount | - | - | - | Bulk | Chassis Mount, | - | 26 mm | 98 mm | - | Chassis Mount | 47.5 mm | 2-1630012-9 | Active | - | - | - | Active | - | 2.06 | Details | Yes | - | 5.502738 oz | 1.9kV | -55°C ~ 200°C | Bulk | HS, CGS | 3.858 L x 1.870 W (98.00mm x 47.50mm) | 5% | - | Active | - | EAR99 | 50 ppm/°C | - | 47 Ω | Wirewound | 150W | RATED AC VOLTAGE (V): 2500, FREE AIR POWER: 55W | - | Resistors | 150 W | Tray | Rectangular | FIXED RESISTOR | compliant | - | Solder Lug | 150 W | - | 2500 V | -- | - | 25 °C | Solder Lugs | Wirewound Resistors | Aluminum | 5 | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 122 | 47.5 mm | - | - | 26 mm | 1.024 (26.00mm) | 98 mm | 47.5 mm | 26mm | - | ||
![]() H8845KBCA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H8845KBCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 7-1879686-8 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 845000 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H836R5BCA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H836R5BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879682-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 36.5 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H812R4BZA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H812R4BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 1-1879692-0 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 12.4 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H863K4BZA TE Connectivity | 13 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H863K4BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 6-1879695-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 63400 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H8121RDZA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H8121RDZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879654-3 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 121 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H8332RDZA TE Connectivity | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H8332RDZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 7-1879654-4 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 332 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() HSC3008R0J TE Connectivity | 22 |
| - | 5 Weeks | Axial, Box | - | - | Flanges | - | 2 | HSC300 | TE Connectivity / Holsworthy | - | - | 2 | TE CONNECTIVITY LTD | HSC3008R0J | - | - | TE Connectivity Passive Product | - | Chassis Mount | - | - | - | Bulk | - | - | - | - | - | - | - | 2-1630027-7 | Active | - | - | - | Active | - | 2.2 | - | Yes | - | - | 2.5 kV | -55°C ~ 200°C | Bulk | HS, CGS | 5.039 L x 2.874 W (128.00mm x 73.00mm) | ±5% | - | Active | - | EAR99 | ±50ppm/°C | - | 8 Ohms | Wirewound | 300W | - | - | Resistors | 300 W | - | - | FIXED RESISTOR | compliant | - | Solder Lug | - | - | - | -- | - | - | Terminal Screw Type | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | - | - | - | - | 42 mm | 1.654 (42.00mm) | 128 mm | 73 mm | - | - | ||
![]() H8105RDZA TE Connectivity | 13 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | - | - | - | - | TE CONNECTIVITY LTD | H8105RDZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 105 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | - | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H871R5DZA TE Connectivity | 9 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H871R5DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 4-1879654-2 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 71.5 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H8365RBZA TE Connectivity | 9 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H8365RBZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879693-2 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | 100 ppm/°C | - | 365 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() HSA50150RF TE Connectivity | 39 |
| - | 10 Weeks | Axial, Box | NO | LUG | CHASSIS MOUNT | - | 2 | HSA50 | - | - | - | - | TE CONNECTIVITY LTD | HSA50150RF | - | - | TE Connectivity Passive Product | - | - | - | - | - | Tray | Chassis Mount, | - | 17 mm | 51 mm | - | Chassis Mount | 30 mm | - | Active | - | - | - | Active | - | 2.11 | - | Yes | - | - | 1.25 kV | -55°C ~ 200°C | Bulk | HS, CGS | 2.008 L x 1.181 W (51.00mm x 30.00mm) | 1% | Yes | Active | - | EAR99 | 30 ppm/°C | - | 150 Ω | Wirewound | 50W | RATED AC VOLTAGE (V): 1250, FREE AIR POWER: 20W | 8533.21.00.80 | - | 50 W | Tray | Rectangular | FIXED RESISTOR | compliant | - | Solder Lug | 50 W | - | 1250 V | -- | - | 25 °C | Solder Lugs | - | Aluminum | - | - | -- | - | - | - | - | - | 17 mm | 0.669 (17.00mm) | 51 mm | 30 mm | - | - | ||
![]() H81K78DZA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H81K78DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 1-1879655-0 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 1780 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H826R1DZA TE Connectivity | 9 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H826R1DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 2-1879654-1 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 26.1 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() H842R2BZA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | H842R2BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 6-1879692-1 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 42.2 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | ||
![]() HSA50390RJ TE Connectivity | 966 |
| - | 5 Weeks | Axial, Box | NO | LUG | CHASSIS MOUNT | - | 2 | - | TE Connectivity / Holsworthy | Not Required | Aluminum Housed | 100 | TE CONNECTIVITY LTD | HSA50390RJ | + 200 C | - | TE Connectivity Passive Product | - 55 C | Chassis | -55C to 200C | - | - | Bulk | ROHS COMPLIANT | - | 17 mm | 51 mm | - | Chassis Mount | 30 mm | 5-1625984-2 | Active | 50(W) | 30(mm) | Not Required(mm) | Active | - | 1.53 | Details | Yes | 5% | 1.093493 oz | 1.25 kV | -55°C ~ 200°C | Bulk | HS, CGS | 2.008 L x 1.181 W (51.00mm x 30.00mm) | 5% | Yes | Active | - | EAR99 | 30 ppm/°C | Wirewound | 390 Ω | Wirewound | 50W | RATED POWER DISSIPATED USING HEAT SINK: 50W, RATED AC VOLTAGE (V): 1250 | 8533.21.00.80 | Resistors | 50 W | Tray | Rectangular | FIXED RESISTOR | compliant | Not Required | Axial | 20 W | - | 1250 V | -- | - | 25 °C | Solder Lugs | Wirewound Resistors | Aluminum | 5 | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 72.5 | 30 | 72.5(mm) | - | 17 mm | 0.669 (17.00mm) | 51 mm | 30 mm | - | 17(mm) | ||
![]() HSC1005R6J TE Connectivity | 170 |
| - | 5 Weeks | Axial, Box | NO | LUG | CHASSIS MOUNT | - | 2 | - | TE Connectivity / Holsworthy | - | - | 10 | TE CONNECTIVITY LTD | HSC1005R6J | + 200 C | - | TE Connectivity Passive Product | - 55 C | Chassis Mount | - | - | - | Bulk | Chassis Mount, | - | 26 mm | 65.5 mm | - | Chassis Mount | 47.5 mm | 8-1625999-1 | Active | - | - | - | Active | - | 2.12 | Details | Yes | - | 3.647998 oz | 1.9kV | -55°C ~ 200°C | Bulk | HS, CGS | 2.579 L x 1.870 W (65.50mm x 47.50mm) | 5% | - | Active | - | EAR99 | 50 ppm/°C | - | 5.6 Ω | Wirewound | 100W | RATED AC VOLTAGE (V): 1900, FREE AIR POWER: 50W | 8533.21.00.80 | Resistors | 100W | Tray | Rectangular | FIXED RESISTOR | compliant | - | Solder Lug | 100 W | - | 1900 V | -- | - | 25 °C | Solder Lugs | Wirewound Resistors | Aluminum | ± 5% | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 65.5mm | 47.5mm | - | - | 26 mm | 1.024 (26.00mm) | 65.5 mm | 47.5 mm | 26mm | - | ||
![]() H890K9BCA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / AMP | - | - | 250 | TE CONNECTIVITY LTD | H890K9BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 8-1879685-4 | Active | - | - | - | Active | - | 5.28 | Details | Yes | - | 0.008466 oz | 350 V | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | Precision Resistor | 90900 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.7 mm | - | -- | 7.2 mm | - | - | - | ||
![]() HSA10180RJ TE Connectivity | 22 |
| - | 10 Weeks | Axial, Box | NO | LUG | CHASSIS MOUNT | - | 2 | HSA10 | TE Connectivity / Holsworthy | - | - | 200 | TE CONNECTIVITY LTD | HSA10180RJ | + 200 C | - | TE Connectivity Passive Product | - 55 C | Chassis Mount | - | - | - | Tray | Chassis Mount, | - | 11 mm | 21 mm | - | Chassis Mount | 21 mm | 6-1625966-5 | Active | - | - | - | Active | - | 2.08 | - | Yes | - | - | 265 V | -55°C ~ 200°C | Bulk | HS, CGS | 0.827 L x 0.827 W (21.00mm x 21.00mm) | 5% | Yes | Active | - | EAR99 | 30 ppm/°C | - | 180 Ω | Wirewound | 16W | RATED POWER DISSIPATED USING HEAT SINK: 16W, RATED AC VOLTAGE (V): 265 | 8533.21.00.80 | Resistors | 16 W | Tray | Rectangular | FIXED RESISTOR | compliant | - | Solder Lug | 8 W | - | 265 V | -- | - | 25 °C | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | - | - | - | - | 11 mm | 0.433 (11.00mm) | 21 mm | 21 mm | - | - | ||
![]() HSC200R14J TE Connectivity | 13 |
| - | 10 Weeks | Axial, Box | NO | LUG | CHASSIS MOUNT | - | 2 | HSC200 | TE Connectivity / Holsworthy | - | - | 2 | TE CONNECTIVITY LTD | HSC200R14J | - | - | TE Connectivity Passive Product | - | Chassis Mount | - | - | - | Tray | ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | 3-1630019-8 | Active | - | - | - | Active | - | 2.28 | Details | Yes | - | 1.114 lbs | 1.9 kV | -55°C ~ 200°C | Tray | HS, CGS | 3.543 L x 2.874 W (90.00mm x 73.00mm) | 5% | Yes | Active | - | EAR99 | 50 ppm/°C | - | 0.14 Ω | Wirewound | 200W | - | 8533.21.00.80 | Resistors | 200 W | TRAY | - | FIXED RESISTOR | compliant | - | Solder Lug | 200 W | - | - | -- | - | - | Terminal Screw Type | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | - | - | - | - | 42 mm | 1.654 (42.00mm) | 90 mm | 73 mm | - | - |