- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Number of Terminals | Base Product Number | Brand | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Manufacturer | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Unit Weight | Voltage-IEC | Voltage-Input | Voltage-UL | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Additional Feature | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Insulation Height | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Efficiency | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Circuit | Working Voltage | Failure Rate | Current - Supply (Disable) (Max) | Configuration | Note | Lead Diameter | Rated Temperature | Contact Tail Length | Current - Output (Max) | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Contact Mating Finish | Current - Test | Voltage - Output | Lens Style | Wire Gauge or Range - AWG | Current - Output High, Low | Lens Size | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Screw Size | Lens Color | Form | Output Connector | Number of LEDs | Voltage Supply Source | Independent Circuits | Absolute Pull Range (APR) | Optical Pattern | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H4715KBDA TE Connectivity | 37 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 7-1879671-1 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 715 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | ||
![]() H4887KBDA TE Connectivity | 37 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | H4 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | Texas Instruments | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 8-1879671-0 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 887 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | ||
![]() H4316KBZA TE Connectivity | 37 |
| - | Panel Mount | Axial | - | - | Bulkhead - Front Side Nut | Circular | Composite | Axial | - | - | - | - | D38999/24JG | TE Connectivity / Holsworthy | - | 16 | - | - | 250 | - | - | TE Connectivity | - | + 155 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 3-1879691-7 | - | Active | - | Details | - | - | 0.014110 oz | - | - | - | 350 V | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | ±100ppm/°C | Receptacle Housing | For Female Sockets | 316 kOhms | 16 | Metal Film | - | - | 0.5W, 1/2W | - | Threaded | Resistors | 500 mW (1/2 W) | Crimp | - | - | Metal Film | - | C | Shielded | Environment Resistant | - | - | - | - | - | - | - | Cadmium | 21-16 | Axial | - | - | - | - | - | Olive Drab | - | - | - | - | -- | - | - | Contacts Not Included | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10.5 mm | - | - | - | ||
![]() H4232RBDA TE Connectivity | 29 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 24-TSSOP | - | - | - | - | H4 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | Texas Instruments | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 3-1879668-3 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -40°C ~ 85°C | Bulk | 74CBTLV | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | Bus FET Exchange Switch | 232 Ohms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 10 x 1:1 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | ||
![]() H8715KBYA TE Connectivity | In Stock | - | - | Screw | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | Acrylic | - | - | 2 | C17360 | TE Connectivity / Holsworthy | - | - | - | - | 250 | Cree, Lumileds, Luminus, Nichia, Osram, Samsung, Seoul, Tepcome | TE CONNECTIVITY LTD | TE Connectivity | H8715KBYA | + 155 C | Ledil | - 55 C | PCB Mount | 155 °C | -55 °C | Tray | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 7-1879666-1 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | SPORT | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | EAR99 | ±15ppm/°C | - | Lens | 715 kOhms | - | Metal Film | Clear | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | - | Axial | - | - | - | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square with Irregular Top | - | - | 50mm x 50mm | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H4137KBZA TE Connectivity | 28 |
| - | - | 1210 (3225 Metric) | - | - | - | - | - | 1210 | - | - | - | - | SG73P2 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | 1879691-2 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | Active | 2 | - | ±200ppm/°C | - | - | 29.4 Ohms | - | Thick Film | - | - | 1W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | 0.028 (0.70mm) | 10 mm | - | - | AEC-Q200 | ||
![]() H430R1DYA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 100 ~ 240 VAC | - | - | - | -55°C ~ 155°C | Bulk | DT018S (18W) | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.5% | Active | 2 | - | ±15ppm/°C | - | - | 30.1 Ohms | - | Metal Film | - | ITE (Commercial) | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | -- | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | IEC 320-C8 | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | USB Mini | - | - | - | - | - | - | Pulse Withstanding | - | - | -- | - | - | - | - | ||
![]() H816R2DCA TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | - | - | 2 | SG-8101 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H816R2DCA | + 155 C | EPSON | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 1-1879645-1 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | - | - | - | - | - | -40°C ~ 85°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±0.5% | Active | 2 | EAR99 | ±50ppm/°C | - | XO (Standard) | 16.2 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | 1.8V ~ 3.3V | - | - | - | Tubular | - | FIXED RESISTOR | compliant | 16.576 MHz | ±15ppm | CMOS | - | - | Axial | Enable/Disable | Crystal | 6.8mA (Typ) | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | 3.5mA | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | 0.055 (1.40mm) | 7.2 mm | - | - | - | ||
![]() H8182RBZA TE Connectivity | 28 |
| - | Surface Mount | 2-SMD, Flat Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | SMD | - | - | - | 2 | KWDELSS2 | TE Connectivity / AMP | - | - | - | - | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H8182RBZA | + 155 C | OSRAM Opto (ams OSRAM) | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 2-1879693-3 | Active | Active | 2.16 | Details | Yes | - | 0.008466 oz | - | - | - | 350 V | - | -55°C ~ 155°C | Bulk | OSTUNE® | 1.40mm L x 0.80mm W | ±0.1% | Active | 2 | EAR99 | ±100ppm/°C | - | Precision Resistor | 182 Ohms | - | Metal Film | White, Warm | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | - | Axial | - | - | - | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | 3.25V | 120° | - | - | - | - | 30mA | - | Oval with Flat Top | - | - | 1.23mm x 0.60mm | - | - | - | - | Metal Film Resistors | - | 2850mcd | Diffused | - | - | - | Yellow | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | Metal Film Resistors - Through Hole | 2.7 mm | -- | 7.2 mm | 0.70mm | - | - | ||
![]() H8953KBZA TE Connectivity | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | - | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H8953KBZA | + 155 C | Glenair | - 55 C | PCB Mount | 155 °C | -55 °C | Retail Package | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 8-1879696-3 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | EAR99 | ±100ppm/°C | - | - | 953 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | - | Axial | - | - | - | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8400RBDA TE Connectivity | 25 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | SG-8101 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | EPSON | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | 4-1879642-3 | - | Active | - | Details | - | - | 0.008466 oz | - | - | - | 350 V | - | -40°C ~ 85°C | Bulk | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | XO (Standard) | 400 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Metal Film | 1.8V ~ 3.3V | - | - | - | - | - | - | - | 18.75 MHz | ±15ppm | CMOS | - | - | Axial | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | -- | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.7 mm | 0.047 (1.20mm) | 7.2 mm | - | - | - | ||
![]() H43K01FDA TE Connectivity | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | 1206 | - | - | - | - | RN73R2B | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 1-1879624-5 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | - | 397 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | Metal Film Resistors - Through Hole | 3.7 mm | 0.028 (0.70mm) | 10 mm | - | - | AEC-Q200 | ||
![]() H8665KBDA TE Connectivity | 37 |
| - | Free Hanging (In-Line) | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | Thermoplastic | - | 2 | TJ20 | TE Connectivity / Holsworthy | Phosphor Bronze | - | 10.5A | 10 A | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H8665KBDA | + 155 C | Amphenol Anytek | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 6-1879676-8 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | 300 V | - | 300 V | - | - | -40°C ~ 115°C | Bulk | TJ | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | EAR99 | ±25ppm/°C | - | Plug, Female Sockets | 665 kOhms | 20 | Metal Film | Gray | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | 0.138 (3.50mm) | TAPE | Metal Film | - | - | - | - | Tubular | 0.437 (11.10mm) | FIXED RESISTOR | compliant | - | - | - | - | - | Screw | - | - | - | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | - | 16-28 AWG | - | - | 20 | 180° | - | 1.5mm² | Metal Film Resistors | 6-7mm | - | - | - | - | M2 | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | UL94 V-0 | - | ||
![]() H8374RBCA TE Connectivity | 37 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | - | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H8374RBCA | + 155 C | Glenair | - 55 C | PCB Mount | 155 °C | -55 °C | Retail Package | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879683-3 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | EAR99 | ±50ppm/°C | - | - | 374 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | - | Axial | - | - | - | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H847K5BCA TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | - | - | 2 | - | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H847K5BCA | + 155 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879685-7 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | - | - | - | - | - | -40°C ~ 85°C | Bulk | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±0.1% | Active | 2 | EAR99 | ±50ppm/°C | - | MHz Crystal | 47.5 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | 40 MHz | ±30ppm | - | - | - | Axial | - | - | - | 0.25 W | - | - | 30 mm | 100 Ohms | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | 10pF | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | 0.020 (0.50mm) | 7.2 mm | - | - | - | ||
![]() H4205RBCA TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | SiTime | - 55 C | PCB Mount | - | - | Strip | - | - | - | - | - | 2-1879678-8 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | XO (Standard) | 205 Ohms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | 3.3V | - | - | - | - | - | - | - | 25.000625 MHz | ±20ppm | HCMOS, LVCMOS | - | - | Axial | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | 0.031 (0.80mm) | 10 mm | - | - | - | ||
![]() H8115RBZA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | - | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | TE CONNECTIVITY LTD | TE Connectivity | H8115RBZA | + 155 C | KEMET | - 55 C | PCB Mount | 155 °C | -55 °C | Tape & Reel (TR) | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 1879693-4 | Active | Active | 5.62 | - | Yes | - | 0.008466 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | ±100ppm/°C | - | - | 115 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW (1/4 W) | - | - | TAPE | Metal Film | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | - | Axial | - | - | - | 0.25 W | - | - | 30 mm | - | - | 350 V | -- | - | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H457R6BDA TE Connectivity | 20 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | H4 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 7-1879667-4 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 57.6 Ohms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | ||
![]() H442R2BCA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 6-1879677-1 | - | Active | - | - | - | - | 0.014110 oz | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | - | 42.2 Ohms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | ||
![]() H8680RFZA TE Connectivity | 37 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | H8 | TE Connectivity / Holsworthy | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | 4-1879631-5 | - | Active | - | - | - | - | 0.008466 oz | - | - | - | - | - | -10°C ~ 70°C | Bulk | SXO75C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | XO (Standard) | 680 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Metal Film | 3.3V | - | - | - | - | - | - | - | 10 MHz | ±50ppm | CMOS | - | - | Axial | Enable/Disable | Crystal | 16mA | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | 0.063 (1.60mm) | 7.2 mm | - | - | - |