- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFR50J1K8 TE Connectivity | 15 |
| - | 14 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | TE Connectivity / Holsworthy | - | 3000 | - | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 1 week ago) | CFR50J1K8 | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3 mm | 9 mm | TUBULAR PACKAGE | Axial | 4-1623932-4 | Active | - | - | - | Active | - | 1.54 | Details | Yes | - | - | 0.012416 oz | 350 V | 350 V | -55°C ~ 155°C | Tape & Box (TB) | CFR50, Neohm | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | e3 | Yes | Active | 2 | Axial | EAR99 | 1200 ppm/°C | Standard | 1800 Ω | Tin (Sn) | 155 °C | -55 °C | Carbon Film | 0.5W, 1/2W | - | 8533.10.00.65 | Resistors | 0.5W | AMMO PACK | 500 mW | Tubular | FIXED RESISTOR | compliant | Not | Axial | 0.5 W | 28 mm | 350 V | -- | 0.54 mm | 70 °C | Compliant | 1 | Carbon Film Resistors | - | - | - | -- | Carbon Film Resistors - Through Hole | - | - | - | 3 mm | - | -- | 9 mm | - | - | No | No SVHC | ||
![]() CBT25J68R TE Connectivity | 1821 |
| - | 18 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | CBT25 | TE Connectivity / Holsworthy | Conformal Coated | 2000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | CBT25J68R | +125°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 125C | 125 °C | -55 °C | Tape & Box (TB) | Axial, | 2.4 mm | 6.3 mm | TUBULAR PACKAGE | Axial | 4-1625875-1 | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.4(mm) | Active | - | 1.56 | Details | Yes | TE Connectivity Axial Carbon Resistor 68u03a9 u00b15% 0.25W -700 u2192 +400ppm/u00b0C | 5% | 0.008113 oz | - | 250 V | -55°C ~ 125°C | Ammo | CBT, Neohm | 0.094 Dia x 0.248 L (2.40mm x 6.30mm) | 5% | - | Yes | Active | 2 | - | EAR99 | 700 ppm/°C | Carbon Composition | 68 Ω | - | - | - | Carbon Composition | 0.25W, 1/4W | - | 8533.10.00.60 | - | 0.25W | AMMO PACK | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 27 mm | 250 V | Not Required | 0.6 mm | 70 °C | - | - | Carbon Composition Resistors | - | - | - | Pulse Withstanding | Carbon Composition Resistors | 6.3mm | - | 6.3(mm) | 2.4 mm | - | -- | 6.3 mm | - | Not Required(mm) | - | - | ||
![]() C78R2JT TE Connectivity | 50 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | C7 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | C78R2JT | - | TE Connectivity Passive Product | - | PCB Mount | - | 200 °C | -55 °C | Tape & Box (TB) | Axial, | 8.5 mm | 22 mm | TUBULAR PACKAGE | Axial | 6-1623772-5 | Active | - | - | - | Active | - | 5.73 | Details | Yes | - | - | - | - | - | -55°C ~ 200°C | Tape & Box (TB) | C, CGS | 0.335 Dia x 0.866 L (8.50mm x 22.00mm) | 5% | - | Yes | Active | 2 | - | EAR99 | 200 ppm/°C | - | 8.2 Ω | - | - | - | Wirewound | 7W | - | 8533.21.00.80 | - | - | AMMO PACK | - | All-Welded | FIXED RESISTOR | compliant | - | - | 7 W | 35 mm | - | -- | 0.8 mm | - | - | - | Wirewound Resistors | - | - | - | -- | Wirewound Resistors - Through Hole | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() C7560RJT TE Connectivity | 20 |
| - | 17 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | C7 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | C7560RJT | - | TE Connectivity Passive Product | - | PCB Mount | - | 200 °C | -55 °C | Tape & Box (TB) | Axial, | 8.5 mm | 22 mm | TUBULAR PACKAGE | Axial | 5-1623772-4 | Active | - | - | - | Active | - | 5.71 | Details | Yes | - | - | - | - | - | -55°C ~ 200°C | Tape & Box (TB) | C, CGS | 0.335 Dia x 0.866 L (8.50mm x 22.00mm) | 5% | - | Yes | Active | 2 | - | EAR99 | 200 ppm/°C | - | 560 Ω | - | - | - | Wirewound | 7W | - | 8533.21.00.80 | - | - | AMMO PACK | - | All-Welded | FIXED RESISTOR | not_compliant | - | - | 7 W | 35 mm | - | -- | 0.8 mm | - | - | - | Wirewound Resistors | - | - | - | -- | Wirewound Resistors - Through Hole | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() C7R10JT TE Connectivity | 50 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | C7R10JT | - | TE Connectivity Passive Product | - | PCB Mount | - | 350 °C | -55 °C | Tape & Box (TB) | Axial, | 8.5 mm | 22 mm | TUBULAR PACKAGE | Axial | 6-1623772-6 | Active | - | - | - | Active | - | 5.55 | Details | Yes | - | - | - | - | - | -55°C ~ 200°C | Tape & Box (TB) | C, CGS | 0.335 Dia x 0.866 L (8.50mm x 22.00mm) | 5% | - | Yes | Active | 2 | - | - | 200 ppm/°C | - | 0.1 Ω | - | - | - | Wirewound | 7W | - | - | - | - | AMMO PACK | - | All-Welded | FIXED RESISTOR | not_compliant | - | - | 7 W | 35 mm | 350 V | -- | 0.8 mm | 40 °C | - | - | Wirewound Resistors | - | - | - | -- | Wirewound Resistors - Through Hole | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() UPW50B250RV TE Connectivity | 21 | - | - | 10 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | UPW50 | TE Connectivity / Holsworthy | Conformal Coated | 100 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | UPW50B250RV | + 85 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 145C | - | - | Bulk | , | - | - | TUBULAR PACKAGE | - | 1-1624323-0 | Active | 0.5 (1/2)(W) | Not Required(mm) | 6.35(mm) | Active | - | 1.65 | Details | Yes | - | 0.1% | 0.047055 oz | - | 400V | -55°C ~ 145°C | Bulk | UPW, Neohm | 0.250 Dia x 0.500 L (6.35mm x 12.70mm) | 0.1% | - | Yes | Active | 2 | - | EAR99 | 5 ppm/°C | Wirewound | 250 Ω | - | - | - | Wirewound | 0.5W, 1/2W | PRECISION | 8533.21.00.80 | Resistors | 0.5 W | BULK | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.5 W | - | - | -- | - | - | - | - | Wirewound Resistors | - | 0.1 | - | -- | Wirewound Resistors - Through Hole | 12.7 | - | 12.7(mm) | 6.4 mm | - | -- | 12.7 mm | - | Not Required(mm) | - | - | ||
![]() UPW25B250RV TE Connectivity | 92 |
| - | 9 Weeks, 6 Days | Production (Last Updated: 2 days ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Axial | 2 | UPW25 | TE Connectivity / Holsworthy | Conformal Coated | 100 | NO | TE CONNECTIVITY LTD | Not Required(mm) | ACTIVE (Last Updated: 2 days ago) | UPW25B250RV | +145°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 145C | - | - | Bulk | , | - | - | TUBULAR PACKAGE | - | 1624322-6 | Active | 0.25 (1/4)(W) | Not Required(mm) | 4.75(mm) | Active | - | 2.26 | Compliant | Yes | - | 0.1% | 0.026879 oz | 300 V | 300 V | -55°C ~ 145°C | BOX/LOOSE | UPW25 | 0.187 Dia x 0.375 L (4.75mm x 9.53mm) | 0.1% | - | Yes | - | 2 | Axial | EAR99 | 5 ppm/°C | Wirewound | 250 Ω | - | 145 °C | -55 °C | Wirewound | 0.25W, 1/4W | PRECISION | 8533.21.00.80 | Resistors | 0.25 W | BULK | 250 mW | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 25 mm | - | Not Required | - | - | Compliant | 1 | Wirewound Resistors | - 55 C to + 85 C | 0.1 | Power Resistors Wirewound Molded | - | Wirewound Resistors - Through Hole | 9.53 | - | 9.53(mm) | 4.75 mm | - | - | 9.53 mm | - | Not Required(mm) | - | No SVHC | ||
![]() UPW50B350RV TE Connectivity | 11 |
| - | 17 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | UPW50 | TE Connectivity / Holsworthy | - | 100 | - | TE CONNECTIVITY LTD | - | - | UPW50B350RV | +145°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | - | - | Bulk | , | - | - | TUBULAR PACKAGE | - | 1-1624323-2 | Active | - | - | - | Active | - | 2.28 | - | Yes | - | - | 0.024692 oz | - | - | -55°C ~ 145°C | Bulk | UPW50 | 0.250 Dia x 0.500 L (6.35mm x 12.70mm) | 0.1% | - | Yes | - | 2 | - | EAR99 | 5 ppm/°C | - | 350 Ω | - | - | - | Wirewound | 0.5W, 1/2W | PRECISION | 8533.21.00.80 | Resistors | 0.5W | BULK | - | - | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 85 C | - | Power Resistors Wirewound Molded | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | 12.7 mm | 6.4 mm | - | - | - | ||
![]() UPW25B10RV TE Connectivity | 42 |
| - | 9 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | UPW25 | TE Connectivity / Holsworthy | Conformal Coated | 100 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | UPW25B10RV | +145°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 145C | 145 °C | -55 °C | Bulk | Axial, | 4.75 mm | 9.53 mm | TUBULAR PACKAGE | Axial | 1624322-4 | Active | 0.25 (1/4)(W) | Not Required(mm) | 4.75(mm) | Active | - | 2.09 | Details | Yes | - | 0.1% | 0.016014 oz | - | 300V | -55°C ~ 145°C | BOX/LOOSE | UPW25 | 0.187 Dia x 0.375 L (4.75mm x 9.53mm) | 0.1% | - | Yes | - | 2 | - | EAR99 | 5 ppm/°C | Wirewound | 10 Ω | - | - | - | Wirewound | 0.25W, 1/4W | PRECISION | 8533.21.00.80 | - | 250mW | BULK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 25 mm | 300 V | Not Required | 0.64 mm | - | - | - | Wirewound Resistors | - 55 C to + 85 C | ± 0.1% | Power Resistors Wirewound Molded | - | Wirewound Resistors - Through Hole | 9.53 | - | 9.53(mm) | 4.8 mm | - | - | 9.5 mm | - | Not Required(mm) | - | - | ||
![]() UPW50B10RV TE Connectivity | 367 |
| - | 9 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | UPW50 | TE Connectivity / Holsworthy | - | 100 | - | TE CONNECTIVITY LTD | - | - | UPW50B10RV | +145°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 145 °C | -55 °C | Bulk | AXIAL LEADED, ROHS COMPLIANT | 6.35 mm | 12.7 mm | TUBULAR PACKAGE | Axial | 1624323-4 | Active | - | - | - | Active | - | 2.07 | Details | Yes | - | - | 0.024692 oz | - | 400V | -55°C ~ 145°C | Bulk | UPW50 | 0.250 Dia x 0.500 L (6.35mm x 12.70mm) | 0.1% | - | Yes | - | 2 | - | EAR99 | 5 ppm/°C | - | 10 Ω | - | - | - | Wirewound | 0.5W, 1/2W | PRECISION | 8533.21.00.80 | - | 0.5 W | BULK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | 25 mm | 400 V | - | 0.81 mm | - | - | - | Wirewound Resistors | - 55 C to + 85 C | 0.1 | Power Resistors Wirewound Molded | - | Wirewound Resistors - Through Hole | 12.7 | - | - | 6.4 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ZR0207CRL TE Connectivity | 35 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | ZR02 | - | - | - | - | TE CONNECTIVITY LTD | - | - | ZR0207CRL | - | TE Connectivity Passive Product | - | - | - | 125 °C | -55 °C | Tape & Box (TB) | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | Obsolete | - | 5.57 | - | Yes | - | - | - | - | - | -55°C ~ 125°C | Tape & Box (TB) | ZR, Neohm | 0.098 Dia x 0.268 L (2.50mm x 6.80mm) | Jumper | - | - | Active | 2 | - | EAR99 | -- | - | 0 Ohms | - | - | - | Metal Foil | 0.25W, 1/4W | - | - | - | - | AMMO PACK | - | Welded | FIXED RESISTOR | compliant | - | - | 0.3 W | 28 mm | - | -- | 0.54 mm | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() UPW25B142K8 TE Connectivity | 43 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | UPW25 | TE Connectivity / Holsworthy | - | 10 | - | TE CONNECTIVITY LTD | - | - | UPW25B142K8 | - | TE Connectivity Passive Product | - | PCB Mount | - | - | - | Bulk | , | - | - | TUBULAR PACKAGE | - | 1-1624322-2 | Active | - | - | - | Active | - | 5.73 | - | Yes | - | - | - | - | - | -55°C ~ 145°C | Bulk | UPW | 0.187 Dia x 0.375 L (4.75mm x 9.53mm) | 0.1% | - | - | - | 2 | - | EAR99 | 3 ppm/°C | - | 142800 Ω | - | - | - | Wirewound | 0.25W, 1/4W | PRECISION | 8533.21.00.80 | Resistors | - | BULK | - | - | FIXED RESISTOR | compliant | - | - | 0.25 W | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPW50B20KV TE Connectivity | 30 |
| - | 17 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | UPW50 | TE Connectivity / Holsworthy | - | 100 | - | TE CONNECTIVITY LTD | - | - | UPW50B20KV | +145°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 145 °C | -55 °C | Bulk | Axial, | 6.35 mm | 12.7 mm | TUBULAR PACKAGE | Axial | 1624323-8 | Active | - | - | - | Active | - | 2.08 | - | Yes | - | - | 0.024692 oz | - | 400V | -55°C ~ 145°C | Bulk | UPW50 | 0.250 Dia x 0.500 L (6.35mm x 12.70mm) | 0.1% | - | Yes | - | 2 | - | EAR99 | 5 ppm/°C | - | 20000 Ω | - | - | - | Wirewound | 0.5W, 1/2W | PRECISION | 8533.21.00.80 | - | 0.5 W | BULK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | 25 mm | 400 V | - | 0.81 mm | - | - | - | Wirewound Resistors | - 55 C to + 85 C | 0.1 | Power Resistors Wirewound Molded | - | Wirewound Resistors - Through Hole | 12.7 | - | - | 6.4 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() LR0204F180R TE Connectivity | 2950 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F180R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622173-1 | Active | - | - | - | Active | - | 1.55 | Details | Yes | Metal Film Resistors - Through Hole LR0204 1% 180R | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 180 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 0.25 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | 1 | - | -- | Metal Film Resistors - Through Hole | 3.2 | - | - | 2 mm | - | -- | 3.5 mm | - | - | - | - | ||
![]() LR2F330RJIT TE Connectivity | 7 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | - | LR2F330RJIT | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | AXIAL LEADED, ROHS COMPLIANT | - | - | TUBULAR PACKAGE | - | 1622733-1 | Active | - | - | - | Active | - | 4.79 | Details | Yes | - | - | - | - | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | - | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | Fixed Resistor | 330 Ω | - | - | - | Metal Film | 0.75W, 3/4W | SEMI PRECISION | - | Resistors | 750 mW (3/4 W) | AMMO PACK | - | - | FIXED RESISTOR | compliant | - | Axial | 0.75 W | - | 350 V | -- | - | - | - | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | - | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | - | - | ||
![]() LR0204F150K TE Connectivity | 500 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F150K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622161-1 | Active | - | - | - | Active | - | 1.57 | - | Yes | - | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 150000 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | ± 1% | - | -- | Metal Film Resistors - Through Hole | 3.5mm | - | - | 2 mm | - | -- | 3.5 mm | - | - | - | - | ||
![]() LR0204F680R TE Connectivity | 80 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F680R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622267-1 | Active | - | - | - | Active | - | 5.58 | - | Yes | - | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 680 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 0.25 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | 1 | - | -- | Metal Film Resistors - Through Hole | 3.2 | - | - | 2 mm | - | -- | 3.5 mm | - | - | - | - | ||
![]() LR0204F1M0 TE Connectivity | 9531 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F1M0 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622188-1 | Active | - | - | - | Active | - | 1.53 | Details | Yes | - | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | General Purpose Metal Film Leaded Resistor | 1000000 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 3.5mm | - | - | 2 mm | - | -- | 3.5 mm | - | - | - | - | ||
![]() LR0204F1K1 TE Connectivity | 9315 | - | - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F1K1 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622182-1 | Active | - | - | - | Active | - | 1.57 | - | Yes | - | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 1100 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | ± 1% | - | -- | Metal Film Resistors - Through Hole | 3.5mm | - | - | 2 mm | - | -- | 3.5 mm | - | - | - | - | ||
![]() LR0204F51R TE Connectivity | 32 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F51R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622253-1 | Active | - | - | - | Active | - | 1.57 | - | Yes | - | - | 0.003175 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 51 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 0.25 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | 1 | - | -- | Metal Film Resistors - Through Hole | 3.2 mm | - | - | 2 mm | - | -- | 3.5 mm | - | - | - | - |