- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Body Material | Number of Terminals | Acceleration | Axis Type | Base Product Number | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Case Style | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | For Use With | Ihs Manufacturer | Insert Arrangement | Lead Spacing (nom) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Maximum Voltage Rating | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Element Inputs | Number of Elements per Chip | Number of Inputs per Chip | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Tolerant I/Os | Unit Weight | Usage Level | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Pitch | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Pin Count | Termination Style | Function | Number of Outputs | Rated Power Dissipation (P) | Contact Gender | Housing Color | Lead Length | Operating Supply Voltage | Working Voltage | Failure Rate | Configuration | Lead Diameter | Rated Temperature | Interface | ELV | Number of Resistors | Program Memory Size | Lead/Base Style | Logic Function | Data Bus Width | Product Type | Operating Temperature Range | Screening Level | Resistance Tolerance | Product | Features | Supply Current | Input Voltage | Product Category | Strain Relief | Product Length | Product Width | Device Core | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR2F2K0 TE Connectivity | 1788 |
| - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR2F | - | - | TE Connectivity / Holsworthy | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | LR2F2K0 | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622724-1 | Active | - | - | - | Active | - | 1.55 | - | Yes | - | - | - | - | - | - | 0.012346 oz | - | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | 25 ppm/°C | - | 22.1 kOhm | Tin (Sn) | - | - | Metal Film | - | - | - | 0.75W, 3/4W | PRECISION | - | Resistors | 0.0625 W | - | AMMO PACK | - | Metal Film | Tubular | Precision Low TCR | compliant | - | - | Axial | - | - | 0.75 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | 0.1 | - | -- | - | - | Metal Film Resistors - Through Hole | - | 1 | 0.5 | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | - | - | - | ||
![]() LR1F8K2 TE Connectivity | 49 |
| - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR1F | - | - | TE Connectivity / Holsworthy | - | - | - | 4000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | LR1F8K2 | - | +155°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622583-1 | Active | - | - | - | Active | - | 1.51 | Details | Yes | - | - | - | - | - | - | 0.005291 oz | - | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | 50.0000 ppm/°C | Fixed Resistor | 8.2 kOhm | Tin (Sn) | - | - | Metal Film | - | - | - | 0.6W | PRECISION | 150 pF | Resistors | 0.6 W | - | AMMO PACK | - | Metal Film | Tubular | General Purpose | compliant | - | - | Axial | - | - | 0.6 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | 1 | Metal Film Resistors General Purpose | -- | - | - | Metal Film Resistors - Through Hole | - | 0.6 mm | 0.6 x 0.3 x 0.3 | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | - | - | - | ||
![]() LR2F1K1 TE Connectivity | 37 |
| - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR2F | - | - | TE Connectivity / Holsworthy | 10% | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | LR2F1K1 | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622701-1 | Active | - | - | - | Active | - | 5.61 | - | Yes | - | - | - | - | - | - | 0.012346 oz | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | ±100ppm/°C | - | 1.1 kOhms | Tin (Sn) | - | - | Metal Film | - | - | - | 0.75W, 3/4W | PRECISION | 0.1 uF | Resistors | 750 mW (3/4 W) | - | AMMO PACK | - | Metal Film | Tubular | FIXED RESISTOR | compliant | - | - | Axial | - | - | 0.75 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | -- | - | - | Metal Film Resistors - Through Hole | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | - | - | - | ||
![]() RR02JR36TB TE Connectivity | 4234 |
| - | - | - | Gold | - | Axial | - | - | - | - | Axial | - | - | - | - | RR02J | - | Straight | TE Connectivity / Holsworthy | - | - | Iron-Nickel | 1000 | - | - | - | 10-2 | - | TE Connectivity | - | - | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | Cable Mount | PCB Mount | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | 1879352-2 | - | - | - | - | Active | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | -55 to 125 °C | Ammo Pack | RR | 0.138 Dia x 0.354 L (3.50mm x 9.00mm) | 5 % | - | - | - | 2 | - | - | 300 PPM / C | - | 360 mOhms | - | - | - | Metal Film | - | - | Plug | 2W | - | - | Resistors | 2 W | - | - | - | Metal Film | - | - | - | - | - | Axial | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | No | 24.79 mm | - | - | - | 3.5 mm | - | - | 9 mm | - | - | - | - | - | ||
![]() SBCHE61R5K TE Connectivity | 49 |
| - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | SBCHE6 | - | - | TE Connectivity / Holsworthy | - | - | - | 100 | - | - | - | - | - | TE Connectivity | - | - | - | +350°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | - | - | - | Bulk | - | - | - | - | - | 1-1623732-9 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | 0.670205 oz | - | - | 3.2V | -55°C ~ 350°C | Bulk | SBC, CGS | 0.315 x 0.276 Rectangular x 1.496 L (8.00mm x 7.00mm x 38.00mm) | ±10% | - | - | Active | 2 | - | - | ±400ppm/°C | High Power Resistor | 1.5 Ohms | - | - | - | Wirewound | - | - | - | 7W | - | - | Resistors | 7W | - | - | - | Wire Wound | - | High Power | - | - | - | Axial | - | - | - | - | - | - | - | - | -- | - | - | - | CAN/I2C/SCI/SPI | - | - | 96 Kb | - | - | - | Wirewound Resistors | - 55 C to + 350 C | - | ± 10% | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | - | Wirewound Resistors - Through Hole | - | 38mm | 8mm | S08 | - | - | 8 mm | -- | 38 mm | 7 mm | - | - | - | - | ||
![]() LR2F300R TE Connectivity | 12 |
| - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | 50 G | Dual | LR2F | - | - | TE Connectivity / Holsworthy | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | LR2F300R | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622729-1 | Active | - | - | - | Active | - | 5.6 | - | Yes | - | SOIC | - | - | - | - | 0.012346 oz | Automotive grade | - | - | -40 to 105 °C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | ±100ppm/°C | - | 300 Ohms | Tin (Sn) | - | - | Metal Film | - | - | - | 0.75W, 3/4W | PRECISION | - | Resistors | 750 mW (3/4 W) | - | AMMO PACK | - | Metal Film | Tubular | FIXED RESISTOR | compliant | - | 20 | Axial | - | - | 0.75 W | - | - | - | 5.5 V | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | Automotive | - | - | -- | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | - | - | - | ||
![]() RR01J820RTB TE Connectivity | 28 |
| - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | RR01J | - | - | TE Connectivity / Holsworthy | - | - | - | 5000 | - | - | - | - | - | TE Connectivity | - | - | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | 8-1879350-7 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | - | - | Active | 2 | - | - | ±300ppm/°C | Power Resistor | 820 Ohms | - | - | - | Metal Film | - | - | - | 1W | - | - | Resistors | 1 W | - | - | - | Metal Film | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors High Reliability | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | 2.6 mm | - | -- | 6.8 mm | - | - | - | - | - | ||
![]() ROX3SJ680K TE Connectivity | 1016 |
| - | - | - | - | - | Axial | - | - | - | - | Axial | Elastomer | - | - | - | ROX3 | - | - | TE Connectivity / Holsworthy | - | - | - | 1000 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | 8-1625892-7 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0.049384 oz | - | - | 350V | -75 to 150 °C | Tape & Box (TB) | ROX, Neohm | 0.217 Dia x 0.630 L (5.50mm x 16.00mm) | ±5% | - | - | Active | 2 | - | - | ±350ppm/°C | - | 680 kOhms | - | - | - | Metal Oxide Film | Black | - | - | 3W | - | - | Resistors | 3W | - | - | - | Metal Oxide | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | ± 5% | Metal Oxide Film Resistors | Flame Proof, Pulse Withstanding, Safety | - | - | Metal Oxide Resistors | - | 16mm | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() LR0204F43K TE Connectivity | 37 |
| - | 15 Weeks, 6 Days | Production (Last Updated: 3 days ago) | - | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR0204 | - | - | TE Connectivity / Holsworthy | - | - | - | 4000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | LR0204F43K | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622238-1 | Active | - | - | - | Active | - | 1.55 | Compliant | Yes | TE CONNECTIVITY - LR0204F43K - RES, 43K, 1%, 250MW, AXIAL, METAL FILM | - | - | - | - | - | 0.003175 oz | - | 200 V | 200 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | ±1% | e3 | Yes | Active | 2 | Axial | EAR99 | ±100ppm/°C | - | 43 kOhms | Tin (Sn) | 155 °C | -55 °C | Metal Film | - | - | - | 0.25W, 1/4W | PRECISION | - | Resistors | 250 mW | - | AMMO PACK | 250 mW | Metal Film | Tubular | General Purpose | compliant | - | - | Axial | - | - | 0.25 W | - | - | - | - | 200 V | -- | - | 0.45 mm | 70 °C | - | Compliant | 1 | - | - | - | - | Metal Film Resistors | - | - | ± 1% | - | -- | - | - | Metal Film Resistors - Through Hole | - | 3.5mm | - | - | - | 1.7 mm | - | -- | 3.5 mm | - | - | No | No SVHC | - | ||
![]() ROX2SJ4K7 TE Connectivity | 1179 |
| - | - | Production (Last Updated: 2 days ago) | - | Axial, Through Hole | Axial | - | - | - | 2 | Axial | - | 2 | - | - | ROX2 | - | - | TE Connectivity / Holsworthy | - | Conformal Coated | - | 1000 | YES | - | - | - | Not Required(mm) | TE Connectivity | ACTIVE (Last Updated: 2 days ago) | - | - | +235°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | -55C to 235C | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | 5-1625890-4 | - | 2(W) | Not Required(mm) | 5(mm) | Active | - | - | Compliant | - | - | - | 70 TO 235 | - | 5% | - | 0.021164 oz | - | 350 V | 350 V | -55°C ~ 200°C | Ammo | ROX2S | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | - | - | 2 | Axial | - | 350.0000 ppm/°C | Metal Oxide | 4.7 kOhm | - | 235 °C | -55 °C | Metal Oxide, Power resistor | - | - | - | 2W | - | - | Resistors | 2.0000 W | - | - | 2 W | Metal Oxide | Cylindrical | Flame Proof | - | Not Required | - | Axial | - | - | - | - | - | 25 mm | - | - | Not Required | - | - | - | - | Compliant | 1 | - | Axial | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | 5 | Metal Oxide Film Resistors | - | - | - | Metal Oxide Resistors | - | 12 | - | - | 12(mm) | 5 mm | - | - | 12 mm | 12 mm | Not Required(mm) | No | No SVHC | Lead Free | ||
![]() LR1F5K1 TE Connectivity | 22082 |
| - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR1F | - | - | TE Connectivity / Holsworthy | - | Conformal Coated | - | 4000 | NO | - | TE CONNECTIVITY LTD | - | Not Required(mm) | TE Connectivity | - | LR1F5K1 | - | +155°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622526-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.54 | Details | Yes | - | - | 70 TO 125 | - | 1% | - | 0.005291 oz | - | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | 50.0000 ppm/°C | Metal Film | 5.1 kOhm | Tin (Sn) | - | - | Metal Film | - | - | - | 0.6W | PRECISION | - | Resistors | 0.6 W | - | AMMO PACK | - | Metal Film | Cylindrical | General Purpose | compliant | Not Required | - | Axial | - | - | 0.6 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | 1 | Metal Film Resistors General Purpose | -- | - | - | Metal Film Resistors - Through Hole | - | 6.2 | - | - | 6.2(mm) | 2.3 mm | - | -- | 6.2 mm | - | Not Required(mm) | - | - | - | ||
![]() SBCHE44R7J TE Connectivity | 28 |
| - | - | - | Tin | - | Axial | - | - | - | - | Axial | - | 2 | - | - | SBCHE4 | Polyester | Straight | TE Connectivity / Holsworthy | - | Ceramic | Copper Alloy | 100 | NO | - | - | - | Not Required(mm) | TE Connectivity | - | - | - | + 350 C | - | 250 | TE Connectivity Passive Product | - | - 55 C | Through Hole | PCB Mount | - | - | - | -55C to 350C | - | - | Bulk | - | - | - | - | - | 2-1623730-1 | - | 4(W) | 7(mm) | Not Required(mm) | Active | - | - | - | - | - | - | 25 TO 275 | Solder | 5% | - | - | - | - | - | -55 to 105 °C | Bulk | SBC, CGS | 0.315 x 0.276 Rectangular x 0.787 L (8.00mm x 7.00mm x 20.00mm) | ±5% | - | - | Active | 2 | - | - | 400.0000 ppm/°C | Wire to Board | 4.7 Ohm | - | - | - | Wirewound | - | 1 | Header | 4W | - | - | Resistors | 4.0000 W | 2.5400 mm | - | - | Wirewound | Rectangular | - | - | Not Required | - | Axial | - | - | - | - | Natural | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 350 C | - | 5 | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | - | Wirewound Resistors - Through Hole | - | 12.7 mm | 7 | - | 20(mm) | - | 8 mm | -- | 20 mm | 7 mm | 8(mm) | - | - | - | ||
![]() LR1F51R TE Connectivity | 3175 |
| - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | PO (Polyolefin) | 2 | - | - | LR1F | - | - | TE Connectivity / Holsworthy | - | - | - | 4000 | - | Cables | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | LR1F51R | - | +155°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622511-1 | Active | - | - | - | Active | - | 1.53 | Details | Yes | TE Connectivity LR1 Series Axial Metal Film Fixed Resistor 51u03a9 u00b11% 0.6W u00b150ppm/u00b0C | - | - | - | - | - | 0.005291 oz | - | - | 350V | -30 to 80 °C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | 50.0000 ppm/°C | Boot | 51 | Tin (Sn) | - | - | Metal Film | Black | - | - | 0.6W | PRECISION | - | Resistors | 0.6 W | - | AMMO PACK | - | Metal Film | Tubular | General Purpose | compliant | - | - | Axial | - | - | 0.6 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | 1 | Metal Film Resistors General Purpose | -- | - | - | Metal Film Resistors - Through Hole | - | 6.2 mm | - | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | - | - | - | ||
![]() LR2F6K2 TE Connectivity | 37 |
| - | 15 Weeks, 6 Days | Production (Last Updated: 1 week ago) | - | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR2F | - | - | TE Connectivity / Holsworthy | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | LR2F6K2 | - | + 155 C | - | - | TE Connectivity Passive Product | - | - 55 C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622776-1 | Active | - | - | - | Active | - | 1.55 | Compliant | Yes | - | - | - | - | - | - | 0.012346 oz | - | 350 V | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | ±1% | e3 | Yes | Active | 2 | Axial | EAR99 | ±100ppm/°C | - | 6.2 kOhms | Tin (Sn) | 155 °C | -55 °C | Metal Film | - | - | - | 0.75W, 3/4W | PRECISION | - | Resistors | 750mW | - | AMMO PACK | 750 mW | Metal Film | Tubular | General Purpose | compliant | - | - | Axial | - | - | 0.75 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | I2C/I2S/SPI/UART | Compliant | 1 | 128 Kb | - | - | 32 Bit | Metal Film Resistors | - | - | ± 1% | - | -- | - | - | Metal Film Resistors - Through Hole | - | 9.7mm | - | ARM Cortex M0+ | - | 3.5 mm | - | -- | 9.7 mm | - | - | No | No SVHC | - | ||
![]() SBCH74K7J TE Connectivity | 28 |
| - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | SBCH7 | - | - | TE Connectivity / Holsworthy | - | - | - | 250 | - | - | - | - | - | TE Connectivity | - | - | - | + 350 C | - | - | TE Connectivity Passive Product | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | Bulk | - | - | - | - | - | 1623727-1 | - | - | - | - | Active | - | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | -40 to 125 °C | Bulk | SBC, CGS | 0.394 x 0.354 Rectangular x 0.984 L (10.00mm x 9.00mm x 25.00mm) | ±5% | - | - | Active | 2 | - | - | ±200ppm/°C | High Side | 4.7 kOhms | - | - | - | Wirewound | - | - | - | 7W | - | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | 16 | Axial | - | 1 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 350 C | - | - | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | 10 mA | 6 to 27/4.5 to 27 V | Wirewound Resistors - Through Hole | - | - | - | - | - | - | 10 mm | -- | 25 mm | 9 mm | - | - | - | - | ||
![]() LR1F4R7 TE Connectivity | 7801 | - | - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR1F | - | - | TE Connectivity / Holsworthy | - | Conformal Coated | - | 4000 | NO | - | TE CONNECTIVITY LTD | - | Not Required(mm) | TE Connectivity | - | LR1F4R7 | - | +155°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622505-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.52 | - | Yes | - | - | 70 TO 125 | - | 1% | - | 0.005291 oz | - | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | ±1% | e3 | Yes | Active | 2 | - | EAR99 | ±100ppm/°C | Thin Film | 4.7 Ohms | Tin (Sn) | - | - | Metal Film | - | - | - | 0.6W | PRECISION | - | Resistors | 0.6W | - | AMMO PACK | - | Metal Film | Cylindrical | General Purpose | compliant | Not Required | - | Axial | - | - | 0.6 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | CAN/FlexRay/I2C/SCI/ | - | - | 3072 KB | - | - | 32 Bit | Metal Film Resistors | - | - | ± 1% | Metal Film Resistors Low Noise | -- | - | - | Metal Film Resistors - Through Hole | - | 6.2mm | - | e200z4d | 6.2(mm) | 2.3 mm | - | -- | 6.2 mm | - | Not Required(mm) | - | - | - | ||
![]() LR1F22K TE Connectivity | 13650 | - | - | 15 Weeks, 6 Days | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | LR1F | - | - | TE Connectivity / Holsworthy | - | - | - | 4000 | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | LR1F22K | - | +155°C | - | - | TE Connectivity Passive Product | - | -55°C | - | PCB Mount | - | - | - | - | 155 °C | -55 °C | Cut Tape (CT);Tape & Box (TB); | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622389-1 | Active | - | - | - | Active | - | 1.53 | Details | Yes | TE Connectivity LR1F Series Axial Metal Film Resistor 22ku03a9 u00b11% 0.6W u00b150ppm/u00b0C | - | - | - | - | - | 0.005291 oz | - | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | ±1% | e3 | Yes | Active | 2 | - | - | 50.0000 ppm/°C | Fixed Resistor | 22 kOhm | Tin (Sn) | - | - | Metal Film | - | - | - | 0.6W | PRECISION | 1 uF | Resistors | 0.6 W | - | AMMO PACK | - | Metal Film | Tubular | General Purpose | compliant | - | - | Axial | - | - | 0.6 W | - | - | - | - | 350 V | -- | - | 0.55 mm | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | 1 | Metal Film Resistors General Purpose | -- | - | - | Metal Film Resistors - Through Hole | - | 5.72 mm | 5.72 x 6.35 x 1.52 | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | - | - | - | ||
![]() SQPR51K5J TE Connectivity | 12 |
| - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | SQPR5 | - | - | TE Connectivity / Holsworthy | - | - | - | 320 | - | - | - | - | - | TE Connectivity | - | - | 5.5 V | + 250 C | 0.3@2.3V to 5.5V ns | - | TE Connectivity Passive Product | 2.3 V | - 55 C | Surface Mount | PCB Mount | - | - | 4 | - | - | - | Bulk | - | - | - | - | - | 1623793-4 | - | - | - | - | Active | - | - | - | - | - | HVQFN EP | - | - | - | 5 V | - | - | - | 350 V | -40 to 85 °C | Bulk | SQ, CGS | 0.394 x 0.354 Rectangular x 0.866 L (10.00mm x 9.00mm x 22.00mm) | ±5% | - | - | Active | 2 | - | - | ±300ppm/°C | Power Resistor | 1.5 kOhms | - | - | - | Metal Film | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Metal Film | - | - | - | - | 16 | Axial | - | - | - | - | - | - | - | - | -- | 1 x 4:1 | - | - | - | - | - | - | - | I2C Multiplexer | - | Metal Film Resistors | - | - | - | Metal Film Resistors - Through Hole | Flame Proof, Moisture Resistant, Safety | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | 10 mm | - | -- | 22 mm | - | - | - | - | - | ||
![]() SQZR5220RJ TE Connectivity | 28 |
| - | - | - | - | - | Radial | - | - | - | - | Radial Lead | - | - | - | - | SQZR5 | - | - | TE Connectivity / Holsworthy | - | - | - | 250 | - | - | - | - | - | TE Connectivity | - | - | - | + 250 C | - | - | TE Connectivity Passive Product | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | Bulk | - | - | - | - | - | 1-1623807-7 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | SQ, CGS | 1.102 L x 0.394 W (28.00mm x 10.00mm) | ±5% | - | - | Active | 2 | - | - | ±300ppm/°C | - | 220 Ohms | - | - | - | Metal Film | - | - | - | 5W | - | 300 pF | Resistors | 5 W | - | - | - | Metal Film | - | - | - | - | - | Radial Stand-Off | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | Metal Film Resistors - Through Hole | - | 2.01 mm | 2.01 x 1.25 | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | - | ||
![]() ROX1SJ56K TE Connectivity | In Stock | - | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | ROX1 | - | - | TE Connectivity / Holsworthy | - | - | - | 1000 | - | - | - | - | - | TE Connectivity | - | - | - | +235°C | - | - | TE Connectivity Passive Product | - | -55°C | Surface Mount | PCB Mount | 4 | 1 | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | 2-1625886-5 | - | - | - | - | Active | - | - | - | - | - | SOIC | - | - | - | - | 0.017637 oz | - | - | 350V | -40 to 85 °C | Tape & Box (TB) | ROX, Neohm | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±5% | - | - | Active | 2 | - | - | ±350ppm/°C | - | 56 kOhms | - | - | - | Metal Oxide Film | - | - | - | 1W | - | - | Resistors | 1W | - | - | - | Metal Oxide | - | Flame Proof | - | - | 16 | - | I2C-Bus Master Selector | - | - | - | - | - | 2.5, 3.3, 5 V | - | -- | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | ± 5% | Metal Oxide Film Resistors | Flame Proof, Pulse Withstanding, Safety | - | - | Metal Oxide Resistors | - | 10mm | - | - | - | - | - | -- | - | - | - | - | - | - |