- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | 3D Model | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | RoHS Information | Standard Package | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Family | Resistance (Ohms) | Product | Features | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1623928-0 TE Connectivity | 13340 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 2-1623928-0.pdf | Conformal Coated | - | NO | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 2-1623928-0 | - | TE Connectivity Passive Product | - | - | -55C to 155C | 155 °C | -55 °C | Box | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | - | Active | 0.25 (1/4)(W) | Not Required(mm) | 1.85(mm) | Active | 1.71 | - | Yes | 2-1623928-0 Statement of Compliance RoHS 2 Statement | 5,000 | 70 TO 155 | 5% | - | - | -55°C ~ 155°C | Tape & Box (TB) | CFR16, Neohm | 0.073" Dia x 0.138" L (1.85mm x 3.50mm) | ±5% | Yes | 2 | EAR99 | ±350ppm/°C | Carbon Film | 3.3(ohm) | - | - | Carbon Film | 0.25W, 1/4W | - | 8533.10.00.65 | - | AMMO PACK | - | THIN FILM | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 200 V | Not Required | - | - | - | - | - | Through Hole Resistors | 3.3 | - | - | 3.5(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 3-1625885-4 TE Connectivity | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 3-1625885-4 | - | - | - | - | - | 235 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | - | Active | - | - | - | - | 1.59 | - | Yes | 3-1625885-4 Statement of Compliance RoHS 2 Statement | 2,000 | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | Yes | 2 | EAR99 | ±300ppm/°C | - | 1500 Ω | - | - | Metal Oxide Film | 1W | - | 8533.21.00.90 | - | AMMO PACK | - | METAL OXIDE FILM | - | FIXED RESISTOR | compliant | - | - | 1 W | - | - | - | - | - | - | - | Through Hole Resistors | 1.5k | - | Flame Proof, Safety | - | - | - | - | - | - | - | ||
![]() 4-1625886-1 TE Connectivity | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | Conformal Coated | - | YES | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 4-1625886-1 | - | - | - | - | -55C to 235C | 235 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | - | Active | 1(W) | Not Required(mm) | 3.5(mm) | - | 1.6 | - | Yes | 4-1625886-1 Statement of Compliance RoHS 2 Statement | 2,000 | 70 TO 235 | 5% | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | Yes | 2 | EAR99 | ±300ppm/°C | Metal Oxide | 820000(ohm) | - | - | Metal Oxide Film | 1W | - | 8533.21.00.90 | - | AMMO PACK | - | METAL OXIDE FILM | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 1 W | - | Not Required | - | - | - | - | - | Through Hole Resistors | 820k | - | Flame Proof, Safety | 10(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 5-1623928-7 TE Connectivity | 4520 |
| - | - | - | - | Axial | - | - | - | Axial | - | 5-1623928-7.pdf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1623928-7 Statement of Compliance RoHS 2 Statement | 5,000 | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | CFR16, Neohm | 0.073" Dia x 0.138" L (1.85mm x 3.50mm) | ±5% | - | 2 | - | 0/ -450ppm/°C | - | - | - | - | Carbon Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Resistors | 82 | - | - | - | - | - | - | - | - | - | ||
![]() 5-1623933-4 TE Connectivity | 8053 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | Conformal Coated | - | NO | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | 5-1623933-4 | - | TE Connectivity Passive Product | - | - | -55C to 155C | 155 °C | -55 °C | Box | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | - | Active | 0.5 (1/2)(W) | Not Required(mm) | 3(mm) | Active | 1.67 | - | Yes | 5-1623933-4 Statement of Compliance RoHS 2 Statement | 3,000 | 70 TO 155 | 5% | - | - | -55°C ~ 155°C | Tape & Box (TB) | CFR50, Neohm | 0.118" Dia x 0.354" L (3.00mm x 9.00mm) | ±5% | Yes | 2 | EAR99 | 0/ -450ppm/°C | Carbon Film | 68000(ohm) | - | - | Carbon Film | 0.5W, 1/2W | - | 8533.10.00.65 | - | AMMO PACK | - | THIN FILM | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.5 W | 350 V | Not Required | - | - | - | - | - | Through Hole Resistors | 68k | - | - | 9(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 1623789-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 2 | - | - | 250 | - | TE CONNECTIVITY LTD | - | - | 1623789-6 | + 250 C | - | - 55 C | PCB Mount | - | - | - | - | , | RECTANGULAR PACKAGE | SQMW7180RJ | Active | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | SQM | - | 5 % | Yes | - | EAR99 | 300 PPM / C | High Power Resistors | 180 Ohms | - | - | - | - | - | 8533.21.00.80 | 7 W | BULK | - | - | - | FIXED RESISTOR | compliant | - | Radial | 7 W | - | - | 5 mm | 0.8 mm | - | - | - | - | - | Power Resistors Wirewound Inorganic Potting Compound | - | - | - | 9 mm | 39 mm | 13 mm | - | - | ||
![]() MPC510R5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1623776-1 | - | - | - | - | - | - | Details | - | - | - | - | - | 0.045292 oz | 300 V | - | Bulk | MPC | - | 5 % | - | - | - | 100 PPM / C | High Power Resistors | 10 Ohms | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | Radial | - | - | - | 5.08 mm | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | 25.4 mm | 12.7 mm | 2.54 mm | - | - | ||
![]() SQMVRL227KJ TE Connectivity | 797 |
| - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | + 250 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1623784-1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | SQM | - | 5 % | - | - | - | 300 PPM /C | Power Resistor | 27 kOhms | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | Radial | - | - | - | 5 mm | 0.8 mm | - | - | - | - | - | Metal Film Resistors General Purpose | Flame Proof, Moisture Resistant, Safety | - | - | 20 mm | 7 mm | 11 mm | - | - | ||
![]() YR1B24K3CC TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | 1622795-1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.015526 oz | 250 V | - | Bulk | YR1 | - | 0.1 % | - | - | - | 15 PPM / C | Precision Resistor | 24.3 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Precision Metal Film Resistors | - | - | 2.3 mm | - | 6.3 mm | - | - | - | ||
![]() HB01RE-1M0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1-1625958-5 | - | - | - | - | - | - | Details | - | - | - | - | - | 0.143988 oz | 7.5 kV | - | Bulk | HB | - | 1 % | - | - | - | 100 PPM / C | High Value, High Voltage Resistors | 1 MOhms | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | Radial | - | - | - | 22.9 mm | 0.6 mm | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | 10.4 mm | 26.5 mm | 3 mm | - | - | ||
![]() 1622473-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 350 V | - | - | - | - | 1 % | - | - | - | 50 PPM / C | - | 40.2 Ohms | - | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.55 mm | - | - | - | - | - | - | - | - | 2.3 mm | - | 6.2 mm | - | - | - | ||
![]() 3-1879644-3 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 4 days ago) | Tin | Axial, Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | 250 | - | TE CONNECTIVITY LTD | - | - | 3-1879644-3 | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | - | - | - | 5.72 | Details | Yes | - | - | - | - | 0.008113 oz | 350 V | - | Bulk | - | - | 1 % | Yes | 2 | EAR99 | 25 PPM / C | - | 40.2 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | PRECISION | - | 250 mW (1/4 W) | TAPE | 250 mW | - | - | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | Compliant | 1 | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | No | ||
![]() 3-1879629-6 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 2 weeks ago) | Tin | Axial, Through Hole | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.017637 oz | 500 V | - | Bulk | - | - | 1 % | - | 2 | - | 25 PPM / C | - | 240 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 1 W | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | - | - | 3.7 mm | - | 10 mm | - | - | No | ||
![]() 3-1879675-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.008113 oz | 350 V | - | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 29.4 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879672-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.008113 oz | 350 V | - | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 22 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879673-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.008113 oz | 350 V | - | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 226 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879637-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.008113 oz | 350 V | - | - | - | - | 0.5 % | - | - | - | 15 PPM / C | - | 5.62 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879666-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.008113 oz | 350 V | - | - | - | - | 0.1 % | - | - | - | 15 PPM / C | - | 294 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - | ||
![]() 3-1879621-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.017637 oz | 500 V | - | - | - | - | 1 % | - | - | - | 50 PPM / C | - | 160 Ohms | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | 10 mm | - | - | - | ||
![]() 3-1879656-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.008113 oz | 350 V | - | - | - | - | 0.5 % | - | - | - | 100 PPM / C | - | 562 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - |