- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Lead/Base Style | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H8118RBDA TE Connectivity | 13 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8118RBDA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 1879673-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 25 ppm/°C | - | 118 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H84K64BDA TE Connectivity | 13 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H84K64BDA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879674-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | - | 25 ppm/°C | - | 4640 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H84K99FDA TE Connectivity | 30 |
| - | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H84K99FDA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 3-1879644-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 1% | Active | 2 | - | EAR99 | 25 ppm/°C | - | 4990 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8110RDZA TE Connectivity | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8110RDZA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879654-1 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | Active | 2 | - | EAR99 | 100 ppm/°C | - | 110 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8100KDCA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8100KDCA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 9-1879646-4 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | Active | 2 | - | EAR99 | 50 ppm/°C | - | 100000 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8422KDZA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8422KDZA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 2-1879656-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | Active | 2 | - | EAR99 | 100 ppm/°C | - | 422000 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8511KBZA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8511KBZA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879696-7 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 100 ppm/°C | - | 511000 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H846K4BYA TE Connectivity | 30 |
| - | 13 Weeks | Production (Last Updated: 1 week ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Axial | 240.007063 mg | 2 | - | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 1 week ago) | H846K4BYA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879665-6 | Active | - | - | - | Active | - | 2.16 | Details | Yes | - | - | - | 0.008466 oz | 350 V | 350 V | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | Axial | EAR99 | 15 ppm/°C | Precision Resistor | 46400 Ω | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | Compliant | 1 | Axial | Metal Film Resistors | - | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.7 mm | -- | 7.2 mm | - | No | No SVHC | ||
![]() H81K43BYA TE Connectivity | 13 |
| - | 13 Weeks | Production (Last Updated: 4 days ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Axial | 240.007063 mg | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 4 days ago) | H81K43BYA | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 1-1879664-0 | Active | - | - | - | Active | - | 2.12 | Details | Yes | - | - | - | 0.008466 oz | 350 V | 350V | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | Axial | EAR99 | 15 ppm/°C | Precision Resistor | 1430 Ω | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | PRECISION | 250mW | TAPE | 250 mW | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | Compliant | 1 | Axial | Metal Film Resistors | ± 0.1% | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | 7.2mm | - | - | 2.7 mm | -- | 7.2 mm | - | No | No SVHC | ||
![]() H8340KBYA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8340KBYA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 4-1879666-0 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 15 ppm/°C | - | 340000 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H843K2BYA TE Connectivity | 217 |
| - | 13 Weeks | Production (Last Updated: 1 week ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | Conformal Coated | 250 | NO | TE CONNECTIVITY LTD | Not Required(mm) | ACTIVE (Last Updated: 1 week ago) | H843K2BYA | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879665-3 | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | Active | - | 2.11 | Details | Yes | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | 70 TO 155 | 0.1% | 0.008466 oz | 350 V | 350V | -55°C ~ 155°C | Bandoliered | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | Axial | EAR99 | 15 ppm/°C | Metal Film | 43200 Ω | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | PRECISION | 250mW | TAPE | 250 mW | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 30 mm | 350 V | Not Required | 0.6 mm | 70 °C | Compliant | 1 | Axial | Metal Film Resistors | ± 0.1% | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | 7.2mm | - | 7.2(mm) | 2.7 mm | -- | 7.2 mm | Not Required(mm) | No | No SVHC | ||
![]() H840K2DYA TE Connectivity | 13 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H840K2DYA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 7-1879637-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | Active | 2 | - | EAR99 | 15 ppm/°C | - | 40200 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8133RBCA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8133RBCA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 1-1879683-0 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 50 ppm/°C | - | 133 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H873R2BZA TE Connectivity | 39 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H873R2BZA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 8-1879692-4 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 100 ppm/°C | - | 73.2 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8100RDYA TE Connectivity | 13 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8100RDYA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 4-1879636-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | Active | 2 | - | EAR99 | 15 ppm/°C | - | 100 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H82K74DCA TE Connectivity | 30 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H82K74DCA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 1-1879646-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | Active | 2 | - | EAR99 | 50 ppm/°C | - | 2740 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H84K75BCA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H84K75BCA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 6-1879684-0 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 50 ppm/°C | - | 4750 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H8102RBDA TE Connectivity | 39 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H8102RBDA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 9-1879672-8 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 25 ppm/°C | - | 102 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H844K2BDA TE Connectivity | 30 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H844K2BDA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 5-1879675-4 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 25 ppm/°C | - | 44200 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | ||
![]() H860K4BDA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | TE Connectivity / Holsworthy | - | 250 | - | TE CONNECTIVITY LTD | - | - | H860K4BDA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 6-1879675-7 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | Active | 2 | - | EAR99 | 25 ppm/°C | - | 60400 Ω | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | -- | 7.2 mm | - | - | - |