- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Base Product Number | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | ELV | Lead Style | Number of Resistors | Lead/Base Style | Product Type | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H815K8BZA TE Connectivity | 39 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H815K8BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 1-1879695-1 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 100 ppm/°C | - | 15800 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() HSC25010RJ TE Connectivity | 29 |
| - | 5 Weeks | - | - | Axial, Box | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | TE Connectivity / Holsworthy | - | - | 2 | TE CONNECTIVITY LTD | - | - | HSC25010RJ | + 200 C | +50ч/млн/°C | TE Connectivity Passive Product | - 55 C | Chassis Mount | - | - | - | Bulk | Chassis Mount, | - | 42 mm | 109 mm | - | Chassis Mount | 73 mm | 1630024-2 | Active | - | - | - | Active | - | 2.08 | Details | Yes | - | 1.157 lbs | - | 2.2kV | -55°C ~ 200°C | Bulk | HS, CGS | 4.291 L x 2.874 W (109.00mm x 73.00mm) | 5% | Yes | Active | - | - | - | 50 ppm/°C | - | 10 Ω | Wirewound | 250W | RATED AC VOLTAGE (V): 2200, FREE AIR POWER: 60W | - | Resistors | 250 W | Tray | - | Rectangular | FIXED RESISTOR | compliant | - | Solder Lug | 250 W | - | 2200 V | -- | - | 25 °C | - | Terminal Screw Type | - | - | Wirewound Resistors | Aluminum | 5 | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 163 | 73 | - | - | 42 mm | 1.654 (42.00mm) | 109 mm | 73 mm | 42mm | - | - | - | ||
![]() H83K65DZA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H83K65DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 2-1879655-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | - | EAR99 | 100 ppm/°C | - | 3650 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H8110RFDA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H8110RFDA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 2-1879619-6 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 1% | - | Active | 2 | - | EAR99 | 25 ppm/°C | - | 110 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H8825RBCA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H8825RBCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 8-1879683-6 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 50 ppm/°C | - | 825 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H882R5BCA TE Connectivity | 46 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H882R5BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 8-1879682-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 50 ppm/°C | - | 82.5 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() HSC1503R3J TE Connectivity | 27 |
| - | 5 Weeks | - | - | Axial, Box | NO | LUG | CHASSIS MOUNT | - | - | 2 | HSC150 | TE Connectivity / Holsworthy | Not Required | Aluminum Housed | 5 | TE CONNECTIVITY LTD | - | - | HSC1503R3J | + 200 C | +50ч/млн/°C | TE Connectivity Passive Product | - 55 C | Chassis | -55C to 200C | - | - | Bulk | Chassis Mount, | - | 26 mm | 98 mm | - | Chassis Mount | 47.5 mm | 2-1630012-6 | Active | 150(W) | 47.5(mm) | Not Required(mm) | Active | - | 2.09 | Details | Yes | 5% | 5.502738 oz | - | 1.9kV | -55°C ~ 200°C | Bulk | HS, CGS | 3.858 L x 1.870 W (98.00mm x 47.50mm) | 5% | - | Active | - | - | EAR99 | 50 ppm/°C | Wirewound | 3.3 Ω | Wirewound | 150W | RATED AC VOLTAGE (V): 2500, FREE AIR POWER: 55W | - | Resistors | 150 W | Tray | - | Rectangular | FIXED RESISTOR | compliant | Not Required | Axial | 150 W | - | 2500 V | -- | - | 25 °C | - | Solder Lugs | - | - | Wirewound Resistors | Aluminum | 5 | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 122 | 47.5 mm | 122(mm) | - | 26 mm | 1.024 (26.00mm) | 98 mm | 47.5 mm | 26mm | 26(mm) | - | - | ||
![]() H8866RBCA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H8866RBCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 8-1879683-8 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 50 ppm/°C | - | 866 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() HSC1001R0J TE Connectivity | 94 | - | - | - | - | - | Axial, Box | NO | LUG | CHASSIS MOUNT | - | - | 2 | HSC100 | TE Connectivity / Holsworthy | Not Required | Aluminum Housed | 10 | TE CONNECTIVITY LTD | Not Required(mm) | - | HSC1001R0J | + 200 C | +50ч/млн/°C | TE Connectivity Passive Product | - 55 C | Chassis | -55C to 200C | - | - | Bulk | ROHS COMPLIANT | - | 26 mm | 65.5 mm | - | Chassis Mount | 47.5 mm | 1-1625999-4 | Active | 100(W) | 47.5(mm) | Not Required(mm) | Active | - | 1.52 | - | Yes | 5% | 3.527396 oz | - | 1.9kV | -55°C ~ 200°C | Bulk | HS, CGS | 2.579 L x 1.870 W (65.50mm x 47.50mm) | 5% | Yes | Active | - | - | EAR99 | 50 ppm/°C | Wirewound | 1 Ω | Wirewound | 100W | RATED POWER DISSIPATED USING HEAT SINK: 100W, RATED AC VOLTAGE (V): 1900 | 8533.21.00.80 | Resistors | 100W | Tray | - | Rectangular | FIXED RESISTOR | compliant | Not Required | Axial | 50 W | - | 1900 V | -- | - | 25 °C | - | Solder Lugs | - | - | Wirewound Resistors | Aluminum | ± 5% | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 65.5mm | 47.5mm | 87.5(mm) | - | 26 mm | 1.024 (26.00mm) | 65.5 mm | 47.5 mm | 26mm | 26(mm) | - | - | ||
![]() HSC25033RJ TE Connectivity | 43 |
| - | 10 Weeks | - | - | Axial, Box | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | TE Connectivity / Holsworthy | Not Required | Aluminum Housed | 2 | TE CONNECTIVITY LTD | - | - | HSC25033RJ | + 200 C | - | TE Connectivity Passive Product | - 55 C | Chassis | -55C to 200C | - | - | Bulk | Chassis Mount, | - | 42 mm | 109 mm | - | Chassis Mount | 73 mm | 2-1630024-7 | Active | 250(W) | 73(mm) | Not Required(mm) | Active | - | 2.1 | Details | Yes | 5% | 1.157 lbs | - | 2.5kV | -55°C ~ 200°C | Bulk | HS, CGS | 4.291 L x 2.874 W (109.00mm x 73.00mm) | 5% | - | Active | - | - | EAR99 | 50 ppm/°C | Wirewound | 33 Ω | Wirewound | 250W | RATED AC VOLTAGE (V): 2200, FREE AIR POWER: 60W | - | Resistors | 250W | Tray | - | Rectangular | FIXED RESISTOR | compliant | Not Required | Axial | 250 W | - | 2200 V | -- | - | 25 °C | - | Terminal Screw Type | - | - | Wirewound Resistors | Aluminum | ± 5% | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 109mm | 73mm | 163(mm) | - | 42 mm | 1.654 (42.00mm) | 109 mm | 73 mm | 42mm | 42(mm) | - | - | ||
![]() H846R4BZA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H846R4BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 6-1879692-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | - | 100 ppm/°C | - | 46.4 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H86K81FDA TE Connectivity | 13 |
| - | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | - | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H86K81FDA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879644-6 | Active | - | - | - | Active | - | 5.28 | Details | Yes | - | 0.008466 oz | - | 350 V | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 1% | - | Active | 2 | - | - | 25 ppm/°C | Precision Resistor | 6810 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.7 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H856R2DCA TE Connectivity | 39 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H856R2DCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 3-1879645-7 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | - | EAR99 | 50 ppm/°C | - | 56.2 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H8187KBCA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H8187KBCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 1-1879686-5 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 50 ppm/°C | - | 187000 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H8432KBZA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H8432KBZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879696-0 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 100 ppm/°C | - | 432000 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() H822K6BZA TE Connectivity | 13 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H822K6BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 2-1879695-6 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | EAR99 | 100 ppm/°C | - | 22600 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() HSC2006R8J TE Connectivity | 27 |
| - | 5 Weeks | - | - | Axial, Box | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | HSC200 | TE Connectivity / Holsworthy | Not Required | Aluminum Housed | 2 | TE CONNECTIVITY LTD | Not Required(mm) | - | HSC2006R8J | + 200 C | +50ч/млн/°C | TE Connectivity Passive Product | - 55 C | Chassis | -55C to 200C | - | - | Bulk | Chassis Mount, | - | 42 mm | 90 mm | - | Chassis Mount | 73 mm | 2-1630019-6 | Active | 200(W) | 73(mm) | Not Required(mm) | Active | - | 2.06 | Details | Yes | 5% | 13.404106 oz | - | 1.9kV | -55°C ~ 200°C | LOOSE/TRAY | HS, CGS | 3.543 L x 2.874 W (90.00mm x 73.00mm) | 5% | Yes | Active | - | - | EAR99 | 50 ppm/°C | Wirewound | 6.8 Ω | Wirewound | 200W | RATED POWER DISSIPATED USING HEAT SINK: 200W, RATED AC VOLTAGE (V): 1900 | 8533.21.00.80 | Resistors | 200 W | Tray | - | Rectangular | FIXED RESISTOR | compliant | Not Required | Axial | 50 W | - | 1900 V | Not Required | - | 25 °C | - | Terminal Screw Type | - | - | Wirewound Resistors | Aluminum | 5 | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 143 | 73 mm | 143(mm) | - | 42 mm | 1.654 (42.00mm) | 90 mm | 73 mm | 42mm | 42(mm) | - | - | ||
![]() HSC25022RJ TE Connectivity | 21 |
| - | 5 Weeks | - | - | Axial, Box | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | HSC250 | TE Connectivity / Holsworthy | Not Required | Aluminum Housed | 2 | TE CONNECTIVITY LTD | Not Required(mm) | - | HSC25022RJ | + 200 C | +50ч/млн/°C | TE Connectivity Passive Product | - 55 C | Chassis | -55C to 200C | - | - | Bulk | Chassis Mount, | - | 42 mm | 109 mm | - | Chassis Mount | 73 mm | 2-1630024-6 | Active | 250(W) | 73(mm) | Not Required(mm) | Active | - | 2.11 | Details | Yes | 5% | 1.157 lbs | - | 2.2 kV | -55°C ~ 200°C | LOOSE/TRAY | HS, CGS | 4.291 L x 2.874 W (109.00mm x 73.00mm) | 5% | - | Active | - | - | EAR99 | 50 ppm/°C | Wirewound | 22 Ω | Wirewound | 250W | RATED AC VOLTAGE (V): 2200, FREE AIR POWER: 60W | - | Resistors | 250 W | Tray | - | Rectangular | FIXED RESISTOR | compliant | Not Required | Axial | 250 W | - | 2200 V | Not Required | - | 25 °C | - | Terminal Screw Type | - | - | Wirewound Resistors | Aluminum | 5 | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 163 | 73 | 163(mm) | - | 42 mm | 1.654 (42.00mm) | 109 mm | 73 mm | - | 42(mm) | - | - | ||
![]() H878R7DZA TE Connectivity | 30 |
| - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | H8 | TE Connectivity / Holsworthy | - | - | 250 | TE CONNECTIVITY LTD | - | - | H878R7DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 4-1879654-4 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | - | EAR99 | 100 ppm/°C | - | 78.7 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | - | - | - | Metal Film Resistors | - | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | - | - | - | 2.5 mm | - | -- | 7.2 mm | - | - | - | - | - | ||
![]() HSC3003R9J TE Connectivity | 9 |
| - | 5 Weeks | Production (Last Updated: 4 days ago) | Chassis Mount | Axial, Box | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | 2 | HSC300 | TE Connectivity / Holsworthy | - | - | 2 | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 4 days ago) | HSC3003R9J | - | - | TE Connectivity Passive Product | - | Chassis Mount | - | - | - | Tray | Chassis Mount, | - | 42 mm | 128 mm | - | Chassis Mount | 73 mm | 1-1630027-4 | Active | - | - | - | Active | - | 2.12 | Compliant | Yes | - | - | 2.5 kV | 2.5 kV | -55°C ~ 200°C | Tray | HS, CGS | 5.039 L x 2.874 W (128.00mm x 73.00mm) | 5% | - | Active | 2 | Stud | EAR99 | 50 ppm/°C | - | 3.9 Ω | Wirewound | 300W | RATED AC VOLTAGE (V): 2500, FREE AIR POWER: 75W | 8533.21.00.80 | Resistors | 300 W | Tray | 300 W | Rectangular | FIXED RESISTOR | compliant | - | Solder Lug | 300 W | - | 2500 V | -- | - | 25 °C | Compliant | Terminal Screw Type | 1 | Screw | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | - | - | - | - | 42 mm | 1.654 (42.00mm) | 127.9906 mm | 72.9996 mm | - | - | No | Not Applicable |