- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR1F8K66 TE Connectivity | 70 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F8K66 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622585-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | - | 0.005291 oz | 350V | -55°C ~ 155°C | Ammo Pack | LR1 | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | - | 2 | - | 50 ppm/°C | Fixed Resistor | 8660 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | - | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | - | - | 6.2 mm | - | - | ||
![]() LR1F91R TE Connectivity | 3956 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / AMP | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | LR1F91R | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622592-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.52 | Details | Yes | - | 70 TO 125 | 1% | 0.005291 oz | 350V | -55°C ~ 155°C | Ammo | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Thin Film | 91 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | Not Required | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | 6.2(mm) | 2.3 mm | - | -- | 6.2 mm | - | Not Required(mm) | ||
![]() LR1F33K TE Connectivity | 4045 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | Epoxy Resin | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | LR1F33K | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622440-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.53 | Details | Yes | Metal film resistor,33K 0.6W TE Connectivity LR1F Series Axial Metal Film Resistor 33ku03a9 u00b11% 0.6W u00b150ppm/u00b0C | 70 TO 125 | 1% | 0.005291 oz | 350V | -55°C ~ 155°C | Ammo | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Metal Film | 33000 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | Not Required | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | 6.2(mm) | 2.3 mm | - | -- | 6.2 mm | - | Not Required(mm) | ||
![]() LR2F47K TE Connectivity | 322 | - | - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | LR2F47K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622754-1 | Active | - | - | - | Active | - | 1.57 | Details | Yes | - | - | - | 0.012346 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Fixed Resistor | 47000 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 750mW | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 9.7mm | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | ||
![]() LR2F36R TE Connectivity | 30 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | LR2F36R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622739-1 | Active | - | - | - | Active | - | 5.6 | Details | Yes | Metal Film Resistors - Through Hole LR2 1% 36R | - | - | 0.012346 oz | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Fixed Resistor | 36 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 0.75 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 9.7 | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | ||
![]() LR1F27R TE Connectivity | 8180 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F27R | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622408-1 | Active | - | - | - | Active | - | 1.55 | Details | Yes | Metal film resistor,27R 0.6W TE Connectivity LR1F Series Axial Metal Film Resistor 27u03a9 u00b11% 0.6W u00b150ppm/u00b0C | - | - | 0.005291 oz | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Fixed Resistor | 27 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | ||
![]() LR2F43K TE Connectivity | 13 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | Conformal Coated | 1000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | LR2F43K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622750-1 | Active | 0.75 (3/4)(W) | Not Required(mm) | 3.5(mm) | Active | - | 1.56 | - | Yes | - | 70 TO 125 | 1% | 0.012346 oz | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Thin Film | 43000 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 0.75 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | - | -- | Metal Film Resistors - Through Hole | 9.7 mm | - | 9.7(mm) | 3.5 mm | - | -- | 9.7 mm | - | Not Required(mm) | ||
![]() LR1F8R2 TE Connectivity | 790 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F8R2 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622587-1 | Active | - | - | - | Active | - | 1.53 | Details | Yes | - | - | - | 0.005291 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Fixed Resistor | 8.2 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | ||
![]() LR2F16K TE Connectivity | 30 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | LR2F16K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622694-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | - | 0.012346 oz | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Fixed Resistor | 16000 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 0.75 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 9.7 | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | ||
![]() LR1F39R TE Connectivity | 48 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F39R | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622458-1 | Active | - | - | - | Active | - | 1.54 | Details | Yes | TE Connectivity LR1 Series Axial Metal Film Fixed Resistor 39u03a9 u00b11% 0.6W u00b150ppm/u00b0C | - | - | 0.005291 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Fixed Resistor | 39 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2mm | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | ||
![]() LR1F1K2 TE Connectivity | 23 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | LR1F1K2 | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622352-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.53 | Details | Yes | - | 70 TO 125 | 1% | 0.005291 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Metal Film | 1200 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | 6.2(mm) | 2.3 mm | - | -- | 6.2 mm | - | Not Required(mm) | ||
![]() LR1F75K TE Connectivity | 10940 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | LR1F75K | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622565-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.55 | Details | Yes | - | 70 TO 125 | 1% | 0.005291 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Metal Film | 75000 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | 6.2(mm) | 2.3 mm | - | -- | 6.2 mm | - | Not Required(mm) | ||
![]() LR2F33K TE Connectivity | 13 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | LR2F33K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622734-1 | Active | - | - | - | Active | - | 5.61 | - | Yes | - | - | - | 0.012346 oz | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | - | 33000 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 750 mW (3/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | - | - | -- | Metal Film Resistors - Through Hole | - | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | ||
![]() LR2F9K1 TE Connectivity | 13 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | LR2F9K1 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622792-1 | Active | - | - | - | Active | - | 2.16 | - | Yes | - | - | - | 0.012346 oz | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | - | 9100 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 750 mW (3/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | - | - | -- | Metal Film Resistors - Through Hole | - | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | ||
![]() LR2F30R TE Connectivity | 13 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR2F | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | LR2F30R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622731-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | - | 0.012346 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Fixed Resistor | 30 Ω | Tin (Sn) | Metal Film | 0.75W, 3/4W | PRECISION | - | 750mW | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 9.7mm | - | - | 3.5 mm | - | -- | 9.7 mm | - | - | ||
![]() LR1F18R TE Connectivity | 3231 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F18R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622347-1 | Active | - | - | - | Active | - | 1.54 | - | Yes | - | - | - | 0.005291 oz | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 50 ppm/°C | Fixed Resistor | 18 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | ||
![]() LR1F4R3 TE Connectivity | 1486 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F4R3 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622504-1 | Active | - | - | - | Active | - | 1.57 | Details | Yes | - | - | - | 0.005291 oz | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | EAR99 | 100 ppm/°C | Precision Metal Film Fixed Resistor | 4.3 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 600 mW | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | Metal Film Resistors | - | ± 1% | Metal Film Resistors Low Noise | -- | Metal Film Resistors - Through Hole | 6.2 mm | - | - | 2.3 mm | - | -- | 6.2 mm | - | - | ||
![]() LR1F3R3 TE Connectivity | 2647 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | LR1F3R3 | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622469-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | - | 0.005291 oz | 350V | -55°C ~ 155°C | Ammo Pack | LR1 | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | - | 2 | EAR99 | 100 ppm/°C | Precision Metal Film Fixed Resistor | 3.3 Ω | Tin (Sn) | Metal Film | 0.6W | PRECISION | - | 0.6 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | - | 0.55 mm | 70 °C | Metal Film Resistors | - | 1 | Metal Film Resistors Low Noise | - | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | - | - | 6.2 mm | - | - | ||
![]() ER74240RJT TE Connectivity | 30 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | ER74 | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | ER74240RJT | + 200 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 200 °C | -55 °C | Tape & Box (TB) | Axial, | 6 mm | 13.5 mm | TUBULAR PACKAGE | Axial | 1-1623746-9 | Active | - | - | - | Active | - | 5.62 | - | Yes | - | - | - | - | 100 V | -55°C ~ 200°C | Tape & Box (TB) | ER, CGS | 0.236 Dia x 0.531 L (6.00mm x 13.50mm) | 5% | - | Yes | Active | 2 | EAR99 | 100 ppm/°C | High Power Resistors | 240 Ω | - | Wirewound | 3W | - | 8533.21.00.80 | 3 W | AMMO PACK | Cylindrical | FIXED RESISTOR | compliant | - | Axial | 3 W | 100 V | -- | 0.8 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Power Resistors Wirewound Silicone Coated | -- | Wirewound Resistors - Through Hole | - | - | - | - | - | -- | 13.5 mm | 6 mm | - | ||
![]() ER742R2JT TE Connectivity | 1838 |
| - | 15 Weeks, 6 Days | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | ER74 | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | ER742R2JT | +200°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | 200 °C | -55 °C | Cut Tape (CT);Tape & Box (TB); | AXIAL LEADED, ROHS COMPLIANT | 6 mm | 13.5 mm | TUBULAR PACKAGE | Axial | 2-1623746-5 | Active | - | - | - | Active | - | 1.47 | Details | Yes | - | - | - | 0.017637 oz | 100V | -55°C ~ 200°C | Tape & Box (TB) | ER, CGS | 0.236 Dia x 0.531 L (6.00mm x 13.50mm) | 5% | - | Yes | Active | 2 | EAR99 | 150 ppm/°C | High Power Resistors | 2.2 Ω | - | Wirewound | 3W | - | 8533.21.00.80 | 3W | AMMO PACK | Cylindrical | FIXED RESISTOR | compliant | - | Axial | 3 W | 100 V | -- | 0.8 mm | - | Wirewound Resistors | - 55 C to + 200 C | ± 5% | Power Resistors Wirewound Silicone Coated | -- | Wirewound Resistors - Through Hole | 13.5mm | - | - | 6 mm | - | -- | 13.5 mm | - | - |