- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Diameter | Length | Radiation Hardening | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-1879658-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 0.1 % | - | - | - | 15 PPM / C | 1 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 9-1879648-1 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Axial, Through Hole | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | Bulk | 0.5 % | - | 2 | - | 100 PPM / C | 750 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | 1 W | - | 1 W | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | 3.7 mm | 10 mm | No | - | ||
![]() 5-1879624-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 1 % | - | - | - | 15 PPM / C | 80.6 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 1879675-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 1879675-7 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | 14.3 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | 2.5 mm | 7.2 mm | - | - | ||
![]() 1879678-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 0.1 % | - | - | - | 50 PPM / C | 121 Ohms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 1879675-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | 13.3 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 2.5 mm | 7.2 mm | - | - | ||
![]() 1879676-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 1879676-3 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | 140 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | 2.5 mm | 7.2 mm | - | - | ||
![]() 1879675-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | 13 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 2.5 mm | 7.2 mm | - | - | ||
![]() 2-1879673-2 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 4 days ago) | - | Axial | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | Bulk | 0.1 % | - | 2 | - | 25 PPM / C | 178 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | 250 mW (1/4 W) | - | 250 mW | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | 2.5 mm | 7.2 mm | - | - | ||
![]() 2-1879673-6 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 5 days ago) | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 2-1879673-6 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | Bulk | 0.1 % | Yes | 2 | - | 25 PPM / C | 196 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | Compliant | 1 | 2.5 mm | 7.2 mm | - | - | ||
![]() 2-1879629-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | - | 0.5 % | - | - | - | 100 PPM / C | 27 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 2-1879623-3 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 6 days ago) | Tin | Axial, Through Hole | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | Bulk | 0.5 % | - | 2 | - | 50 PPM / C | 4.7 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | 500 mW (1/2 W) | - | 500 mW | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | 3.7 mm | 10 mm | No | - | ||
![]() 2-1879691-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 0.1 % | - | - | - | 100 PPM / C | 237 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 4-1879659-1 TE Connectivity / Holsworthy | 513 |
| - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 0.1 % | - | - | - | 15 PPM / C | 3.01 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 5-1879681-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | 0.1 % | - | - | - | 50 PPM / C | 475 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 7-1879683-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | 0.1 % | - | - | - | 50 PPM / C | 619 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 2.5 mm | 7.2 mm | - | - | ||
![]() 7-1879648-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | - | 0.5 % | - | - | - | 100 PPM / C | 348 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | 3.7 mm | 10 mm | - | - | ||
![]() 9-1879645-4 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 6 days ago) | - | Axial, Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 9-1879645-4 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | Bulk | 0.5 % | Yes | 2 | - | 50 PPM / C | 866 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | Compliant | 1 | 2.5 mm | 7.2 mm | No | - | ||
![]() 1622685-1 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 4 days ago) | - | Axial, Through Hole | - | - | - | - | 1000 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | LR2F130RJIT | - | - | Details | - | - | 350 V | 350 V | Tape & Box (TB) | 1 % | - | 2 | - | 100 PPM / C | 130 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | 750 mW (3/4 W) | - | 750 mW | - | - | Axial | - | - | 0.55 mm | - | Compliant | 1 | 3.5 mm | 9.7 mm | No | No SVHC | ||
![]() 1622771-1 TE Connectivity / Holsworthy | 3498 |
| - | - | - | - | - | - | - | - | 1000 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | LR2F62RJIT | - | - | Details | - | - | - | 350 V | - | 1 % | - | - | - | 100 PPM / C | 62 Ohms | - | - | - | - | 750 mW (3/4 W) | - | - | - | - | Axial | - | - | 0.55 mm | - | - | - | 3.5 mm | 9.7 mm | - | - |