- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Base Product Number | Case Style | Contact Finish Mating | Contact Sizes | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Additional Feature | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Efficiency | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Current - Supply (Disable) (Max) | Note | Lead Diameter | Rated Temperature | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Voltage - Output | Includes | Form | Output Connector | Absolute Pull Range (APR) | Features | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H836KFDA TE Connectivity | 13 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | H8 | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±1% | Active | 2 | - | - | ±25ppm/°C | - | - | 36 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H84K7FCA TE Connectivity | 13 |
| - | Panel Mount | Axial | - | - | Flange | - | Aluminum Alloy | Axial | - | 2 | MS3100F14 | Conformal Coated | Silver | - | NO | - | Not Required(mm) | - | - | ITT Cannon, LLC | -55C to 155C | - | - | Bulk | - | - | - | - | - | - | 0.25 (1/4)(W) | Metal | Not Required(mm) | 2.5(mm) | Active | - | - | 70 TO 155 | 1% | - | 500VAC, 700VDC | -55°C ~ 125°C | Bandoliered | Military, MIL-DTL-5015, MS | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±1% | Active | 2 | Solder Cup | - | ±50(ppm/°C) | Receptacle, Male Pins | Metal Film | 4700(ohm) | 3 | Metal Film | Olive Drab | - | 0.25W, 1/4W | - | Threaded | - | - | 22A | - | - | - | X | - | Environment Resistant | Cylindrical | - | - | - | - | Not Required | - | Olive Drab Cadmium | 14S-7 | Axial | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | 7.2(mm) | -- | - | Not Required(mm) | - | - | ||
![]() H866K5BZA TE Connectivity | 13 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | - | 66.5 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H84K3FZA TE Connectivity | 21 |
| - | Free Hanging (In-Line) | Axial | - | - | - | - | Aluminum Alloy | Axial | - | - | KPSE | - | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | - | Active | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | Bulk | KPSE | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±1% | Active | 2 | Crimp | - | ±100ppm/°C | Receptacle, Male Pins | - | 4.3 kOhms | 3 | Metal Film | Olive Drab | - | 0.25W, 1/4W | - | Bayonet Lock | - | - | 7.5A | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | - | - | Olive Drab Cadmium | 8-33 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | -- | 50.0µin (1.27µm) | - | - | - | ||
![]() H8620RFDA TE Connectivity | 13 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±1% | Active | 2 | - | - | ±25ppm/°C | - | XO (Standard) | 620 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 49.090902 MHz | ±20ppm | - | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | -- | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() H83K74BDA TE Connectivity | 13 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | H8 | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±25ppm/°C | - | - | 3.74 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H895R3DCA TE Connectivity | 13 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | H8 | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -10°C ~ 60°C | Bulk | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±0.5% | Active | 2 | - | - | ±50ppm/°C | - | MHz Crystal | 95.3 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | -- | - | - | - | - | - | 20pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | Pulse Withstanding | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() H834R8DCA TE Connectivity | 30 |
| - | - | 1206 (3216 Metric) | - | - | - | - | - | 1206 | - | - | RN73R2B | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | Active | 2 | - | - | ±5ppm/°C | - | - | 4.3 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() H8523KBYA TE Connectivity | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | 0402 | - | - | RS73G1ERT | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 3.9 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() H844K2DZA TE Connectivity | 13 |
| - | Panel Mount | Axial | NO | WIRE | Flange | Circular | Aluminum | Axial | - | 2 | TVP00RW | - | - | 16 (2), 20 (37) | - | TE CONNECTIVITY LTD | - | TE Connectivity | H844K2DZA | Amphenol Aerospace Operations | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±100ppm/°C | Receptacle Housing | For Female Sockets | 44.2 kOhms | 39 | Metal Film | - | - | 0.25W, 1/4W | PRECISION | Threaded | FIXED RESISTOR | Crimp | - | TAPE | THIN FILM | - | C | Shielded | Environment Resistant | Tubular | FIXED RESISTOR | compliant | - | - | - | - | Cadmium | 21-39 | - | - | - | - | 0.25 W | - | Olive Drab | 30 mm | - | 350 V | -- | - | Contacts Not Included | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() H8715RDZA TE Connectivity | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | Strip | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±0.5% | Active | 2 | - | - | ±100ppm/°C | - | XO (Standard) | 715 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 2.8V | - | - | - | - | - | - | 27 MHz | ±20ppm | - | HCMOS, LVCMOS | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() H8681KDCA TE Connectivity | 13 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | H8 | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | - | ±50ppm/°C | - | - | 681 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H8909KDYA TE Connectivity | 13 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | H8 | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | H8909KDYA | AUTEC POWER SYSTEMS | - | 155 °C | -55 °C | Case | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | 100 ~ 240 VAC | - | -55°C ~ 155°C | Bulk | DT030LE (30W) | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±15ppm/°C | - | - | 909 kOhms | - | Metal Film | - | ITE (Commercial) | 30 W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | 0.25 W | Level VI | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | 2.31A | - | - | - | - | - | 12V | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H882R5DYA TE Connectivity | 21 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | - | ±15ppm/°C | - | - | 82.5 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H836R5DCA TE Connectivity | 13 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | H8 | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | H836R5DCA | PEI-Genesis | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±50ppm/°C | - | - | 36.5 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H8316KDYA TE Connectivity | 13 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | KJA0T | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | H8316KDYA | ITT Cannon, LLC | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±15ppm/°C | - | - | 316 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H82K61BCA TE Connectivity | 13 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | H8 | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 2.61 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H85K62BZA TE Connectivity | 13 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | XO (Standard) | 5.62 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 48.461 MHz | ±15ppm | - | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | -- | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() H848K7BCA TE Connectivity | 13 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 48.7 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | ||
![]() H8562RBZA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | H8 | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | - | 562 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - |