- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Rated Power Dissipation (P) | Output Type | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Wire Gauge | Lead Diameter | Voltage | Rated Temperature | Speed | RAM Size | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Cable Opening | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Current - Output High, Low | Logic Type | Adjustment Type | Product Type | EEPROM Size | Number of Bits per Element | Actuator Marking | Product | Features | Fusing Time | Product Category | Diameter | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR02J1K1TB TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | RR02J | TE Connectivity / Holsworthy | Hook-Up | - | - | 1000 | - | TE Connectivity | - | + 155 C | Remington Industries | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 8-1879352-6 | - | - | Active | - | Details | - | - | - | - | 105°C | Bulk | - | 0.138 Dia x 0.354 L (3.50mm x 9.00mm) | 5 % | - | 2 | - | - | 300 PPM / C | - | - | 1.1 kOhms | - | Metal Film | - | - | 2W | - | - | - | Resistors | 2 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 24 AWG | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | 7/32 | 0.086 (2.18mm) | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 100.0 (30.5m) | - | - | 0.030 (0.76mm) | - | - | ||
![]() RR03J20RTB TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | 208037 | TE Connectivity / Holsworthy | - | - | - | 1000 | - | TE Connectivity | - | + 155 C | Molex | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 4-1879354-4 | - | - | Active | - | Details | - | 0.045273 oz | - | 750 V | -55°C ~ 235°C | Ammo Pack | * | 0.197 Dia x 0.591 L (5.00mm x 15.00mm) | 5 % | - | 2 | - | - | 300 PPM / C | - | Power Resistor | 20 Ohms | - | Metal Film | - | - | 3W | - | - | - | Resistors | 3 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors High Reliability | - | - | Metal Film Resistors - Through Hole | 5 mm | - | 15 mm | - | - | - | - | - | ||
![]() H41K5BYA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | DIV40G13 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | TE Connectivity Deutsch Connectors | - 55 C | PCB Mount | - | - | - | Bag | - | - | - | - | - | 1-1879659-2 | - | - | Active | - | Details | - | 0.014110 oz | - | 350 V | -55°C ~ 155°C | Bulk | * | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | - | ±15ppm/°C | - | Precision Resistor | 1.5 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors - Through Hole | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10.5 mm | - | - | - | - | - | ||
![]() H457K6BZA TE Connectivity | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Axial | - | - | - | - | - | VJ0805 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | Vishay Vitramon | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 6-1879690-5 | - | - | Active | - | - | - | 0.014110 oz | 50V | - | -55°C ~ 125°C | Bulk | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | Active | 2 | - | - | C0G, NP0 | - | - | 57.6 kOhms | - | Metal Film | - | RF, Microwave, High Frequency | 0.5W, 1/2W | - | 130 pF | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | High Q, Low Loss | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | 0.057 (1.45mm) | - | - | - | - | ||
![]() H4392KBYA TE Connectivity | 29 |
| - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | 120094 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | Molex | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 4-1879661-6 | - | - | Active | - | - | - | 0.014110 oz | - | - | -55°C ~ 155°C | Bulk | * | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | - | ±15ppm/°C | - | - | 392 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | - | - | ||
![]() RR02JR62TB TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | 121050 | TE Connectivity / Holsworthy | - | - | - | 1000 | - | TE Connectivity | - | + 155 C | Molex | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 1879352-8 | - | - | Active | - | Details | - | - | - | - | -55°C ~ 235°C | Bulk | Brad 121050 mPm | 0.138 Dia x 0.354 L (3.50mm x 9.00mm) | 5 % | - | 2 | - | - | 300 PPM / C | - | - | 620 mOhms | - | Metal Film | - | - | 2W | - | - | - | Resistors | 2 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 9 mm | - | - | - | - | - | ||
![]() H423K7BCA TE Connectivity | 29 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | P5CC052 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | NXP USA Inc. | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 2-1879680-8 | - | - | Obsolete | - | - | - | 0.014110 oz | - | - | -25°C ~ 85°C | Bulk | SmartMX | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 23.7 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | 30MHz | 6K x 8 | - | - | 1.62V ~ 5.5V | Secure MX51 | ROM | 32-Bit Single-Core | 264KB (264K x 8) | ISO 7816, UART | - | - | - | - | - | - | - | - | Metal Film Resistors | 52K x 8 | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | - | - | ||
![]() H854K9BZA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | - | H8 | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | H854K9BZA | + 155 C | Nidec Copal Electronics | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | - | Active | - | Obsolete | 5.62 | - | Yes | - | - | - | -55°C ~ 155°C | Bulk | - | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | EAR99 | ±100ppm/°C | - | - | 54.9 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | - | Resistors | 250 mW (1/4 W) | - | TAPE | Metal Film | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 30 mm | 350 V | -- | - | - | 0.6 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | No Marking | - | Pulse Withstanding | - | - | 2.5 mm | -- | 7.2 mm | - | - | - | - | - | ||
![]() RR02J390RTB TE Connectivity | 3592 |
| - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | 120083 | TE Connectivity / Holsworthy | - | - | - | 1000 | - | TE Connectivity | - | + 155 C | Molex | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 7-1879352-5 | - | - | Active | - | - | - | - | - | - | -55°C ~ 235°C | Bulk | * | 0.138 Dia x 0.354 L (3.50mm x 9.00mm) | 5 % | - | 2 | - | - | 300 PPM / C | - | - | 390 Ohms | - | Metal Film | - | - | 2W | - | - | - | Resistors | 2 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 9 mm | - | - | - | - | - | ||
![]() H4P7K87DCA TE Connectivity | 21 |
| - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | Axial | - | - | - | - | - | H4P | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | Vishay Sfernice | - 55 C | PCB Mount | - | - | - | Box | - | - | - | - | - | 4-1879640-1 | - | - | Active | - | - | - | 0.014110 oz | - | - | -55°C ~ 155°C | Bulk | RSSD | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±5% | Active | 2 | Solder Lug | - | ±50ppm/°C | - | - | 56 Ohms | - | Metal Film | - | - | 600 W | - | - | - | Resistors | 1 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 2.087 OD, 1.067 ID (53.00mm x 27.10mm) | -- | 14.685 (373.00mm) | - | - | - | - | - | ||
![]() H4P105KDCA TE Connectivity | 21 |
| - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | RN732B | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 9-1879640-5 | - | - | Obsolete | - | - | - | 0.014110 oz | - | - | -55°C ~ 155°C | Bulk | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | 2 | - | - | ±50ppm/°C | - | - | 28.7 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | Resistors | 1 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Moisture Resistant | - | Metal Film Resistors - Through Hole | 3.7 mm | 0.028 (0.70mm) | 10 mm | - | - | - | - | - | ||
![]() H431R6BYA TE Connectivity | In Stock | - | - | Panel Mount | Axial | - | - | Flange | Composite | Axial | Thermoplastic | - | - | - | - | D38999/20JH | TE Connectivity / Holsworthy | - | Gold | Copper Alloy | 250 | - | TE Connectivity | - | + 155 C | TE Connectivity Deutsch Connectors | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 4-1879657-9 | - | Composite | Discontinued at Digi-Key | - | - | - | 0.014110 oz | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, ACT | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | Crimp | - | ±15ppm/°C | Receptacle, Female Sockets | - | 31.6 Ohms | 100 | Metal Film | Olive Drab | Aerospace, Military | 0.5W, 1/2W | - | - | Threaded | Resistors | 500 mW (1/2 W) | 5A | - | Metal Film | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 23-35 | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() H4383KBYA TE Connectivity | 29 |
| - | Surface Mount | TO-253-4, TO-253AA | - | - | - | - | SOT-143-4 | - | - | - | - | - | MAX6816 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 4-1879661-5 | - | - | Obsolete | - | - | - | 0.014110 oz | - | - | -55°C ~ 155°C | Bulk | - | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | - | ±15ppm/°C | - | Switch Debouncer | 383 kOhms | - | Metal Film | - | µP Switch Interfacing | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | - | - | ||
![]() H840R2BCA TE Connectivity | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | 14-DIP | - | - | - | - | - | 74AS34 | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | 6 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | 74AS | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 40.2 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mA, 20mA | Buffer, Non-Inverting | - | - | - | 1 | - | - | Pulse Withstanding | - | - | - | -- | - | - | - | - | - | - | ||
![]() H4140KDYA TE Connectivity | 29 |
| - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | H4 | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.5% | Active | 2 | - | - | ±15ppm/°C | - | - | 140 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | -- | - | - | - | - | - | - | ||
![]() FRN50JR47/S TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | 0603 | - | 2 | - | - | - | RN731J | TE Connectivity / Holsworthy | - | - | - | 4000 | TE CONNECTIVITY LTD | TE Connectivity | FRN50JR47/S | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR) | , | - | - | TUBULAR PACKAGE | - | 1-1625879-6 | Active | - | Obsolete | 4.88 | Details | Yes | - | - | 250 V | -55°C ~ 155°C | Tape & Box (TB) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | Active | 2 | - | EAR99 | ±100ppm/°C | - | Fusible Resistor | 866 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | FLAME PROOF, FUSING POWER: 16 TIMES RATED POWER | - | - | Resistors | 500 mW (1/2 W) | - | AMMO PACK | Metal Film | - | - | - | - | - | FIXED RESISTOR - FUSIBLE | compliant | - | - | Axial | 0.5 W | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors Flameproof | Moisture Resistant | 60 s | Metal Film Resistors - Through Hole | 2.3 mm | 0.022 (0.55mm) | 6.3 mm | - | - | - | - | - | ||
![]() H4P39RFZA TE Connectivity | 39 |
| - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | H4P | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 1-1879627-5 | - | - | Active | - | - | - | 0.014110 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±1% | Active | 2 | - | - | ±100ppm/°C | - | - | 39 Ohms | - | Metal Film | - | - | 1W | - | - | - | Resistors | 1 W | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | - | - | ||
![]() H8430RFCA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | H8 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 4-1879625-0 | - | - | Active | - | - | - | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±1% | Active | 2 | - | - | ±50ppm/°C | - | - | 430 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | - | - | - | - | ||
![]() H4115RBCA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | H4 | TE Connectivity / Holsworthy | - | - | - | 250 | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | 1879678-4 | - | - | Active | - | - | - | 0.014110 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 115 Ohms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Metal Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 3.7 mm | -- | 10 mm | - | - | - | - | - | ||
![]() H8681RDZA TE Connectivity | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | 2 | - | - | - | H8 | TE Connectivity / Holsworthy | - | - | - | 250 | TE CONNECTIVITY LTD | TE Connectivity | H8681RDZA | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | 8-1879654-9 | Active | - | Active | 5.62 | - | Yes | 0.008466 oz | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±100ppm/°C | - | - | 681 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | - | Resistors | 250 mW (1/4 W) | - | TAPE | Metal Film | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 30 mm | 350 V | -- | - | - | 0.6 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Pulse Withstanding | - | Metal Film Resistors - Through Hole | 2.5 mm | -- | 7.2 mm | - | - | - | - | - |