- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR1F1R6 TE Connectivity | 45 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR1F1R6 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622376-1 | Active | - | - | - | Active | - | 5.6 | - | Yes | - | - | 0.005291 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 1.6 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 0.6 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | 1 | - | -- | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | -- | 6.2 mm | - | - | - | ||
![]() LR0204F160R TE Connectivity | 45 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F160R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622167-1 | Active | - | - | - | Active | - | 5.6 | - | Yes | - | - | 1.119984 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 160 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW (1/4 W) | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | - | - | -- | Metal Film Resistors - Through Hole | - | - | - | 2 mm | -- | 3.5 mm | - | - | - | ||
![]() LR0204F15K TE Connectivity | 1205 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR0204F15K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622163-1 | Active | 0.25 (1/4)(W) | Not Required(mm) | 1.7(mm) | Active | - | 1.52 | - | Yes | 70 TO 125 | 1% | 0.006385 oz | - | 200V | -55°C ~ 155°C | Ammo | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | Metal Film | 15000 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 0.25 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 200 V | Not Required | 0.45 mm | 70 °C | - | - | Metal Film Resistors | 1 | - | -- | Metal Film Resistors - Through Hole | 3.2 mm | - | 3.2(mm) | 2 mm | -- | 3.5 mm | Not Required(mm) | - | - | ||
![]() LR0204F11R TE Connectivity | 5283 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F11R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1614984-1 | Active | - | - | - | Active | - | 1.56 | - | Yes | - | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 11 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | ± 1% | - | -- | Metal Film Resistors - Through Hole | 3.5mm | - | - | 2 mm | -- | 3.5 mm | - | - | - | ||
![]() LR0204F75R TE Connectivity | 7040 |
| - | - | Production (Last Updated: 2 weeks ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | ACTIVE (Last Updated: 2 weeks ago) | LR0204F75R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622278-2 | Active | 0.25 (1/4)(W) | Not Required(mm) | 2(mm) | Active | - | 1.54 | Compliant | Yes | - | 1% | 0.003175 oz | 200 V | 200 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | Axial | EAR99 | 100 ppm/°C | Thin Film | 75 Ω | Tin (Sn) | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW | AMMO PACK | 250 mW | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 200 V | -- | 0.45 mm | 70 °C | Compliant | 1 | Metal Film Resistors | ± 1% | - | -- | Metal Film Resistors - Through Hole | 3.5mm | - | 3.5(mm) | 1.7 mm | -- | 3.5 mm | Not Required(mm) | No | Unknown | ||
![]() LR0204F56K TE Connectivity | 6 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR0204F56K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622256-1 | Active | 0.25 (1/4)(W) | Not Required(mm) | 2(mm) | Active | - | 1.56 | - | Yes | 70 TO 125 | 1% | 0.003175 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | Thin Film | 56000 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 0.25 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | 1 | - | -- | Metal Film Resistors - Through Hole | 3.2 | - | 3.5(mm) | 2 mm | -- | 3.5 mm | Not Required(mm) | - | - | ||
![]() LR0204F11K TE Connectivity | 4481 |
| - | 15 Weeks, 6 Days | Production (Last Updated: 2 days ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | ACTIVE (Last Updated: 2 days ago) | LR0204F11K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1614982-1 | Active | 0.25 (1/4)(W) | Not Required(mm) | 2(mm) | Active | - | 1.56 | Compliant | Yes | 70 TO 125 | 1% | 0.016014 oz | 200 V | 200 V | -55°C ~ 155°C | Ammo | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | - | 2 | Axial | EAR99 | 100 ppm/°C | Thin Film | 11000 Ω | Tin (Sn) | 155 °C | -55 °C | Metal Film, Thin Film | 0.25W, 1/4W | PRECISION | 250 mW | AMMO PACK | 250 mW | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 200 V | Not Required | 0.45 mm | 70 °C | Compliant | 1 | Metal Film Resistors | ± 1% | - | - | Metal Film Resistors - Through Hole | 3.5mm | - | 3.5(mm) | 1.7 mm | - | 3.5 mm | Not Required(mm) | No | No SVHC | ||
![]() LR0204F18R TE Connectivity | 45 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / AMP | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR0204F18R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622178-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | 0.003175 oz | - | 200V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | e3 | Yes | Active | 2 | - | - | 100 ppm/°C | Fixed Resistor | 18 Ω | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 200 V | -- | 0.45 mm | 70 °C | - | - | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 3.5mm | - | - | 2 mm | -- | 3.5 mm | - | - | - | ||
![]() LR0204F22R TE Connectivity | 13713 | - | - | 15 Weeks, 6 Days | Production (Last Updated: 3 days ago) | Axial, Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR0204 | TE Connectivity / AMP | - | 4000 | - | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 3 days ago) | LR0204F22R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622198-1 | Active | - | - | - | Active | - | 1.56 | Compliant | Yes | - | - | 0.003175 oz | 200 V | 200 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | 1% | - | - | Active | 2 | Axial | EAR99 | 100 ppm/°C | Fixed Resistor | 22 Ω | - | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | PRECISION | 250 mW | AMMO PACK | 250 mW | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 200 V | -- | 0.45 mm | 70 °C | Compliant | 1 | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 3.5mm | - | - | 1.7 mm | -- | 3.5 mm | - | No | No SVHC | ||
![]() LR1F240K TE Connectivity | 802 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR1F240K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622395-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.55 | Details | Yes | 70 TO 125 | 1% | 0.005291 oz | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | Thin Film | 240000 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 0.6 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | 6.2(mm) | 2.3 mm | -- | 6.2 mm | Not Required(mm) | - | - | ||
![]() LR1F120K TE Connectivity | 5437 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR1F120K | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622307-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.51 | Details | Yes | 70 TO 125 | 1% | 0.005291 oz | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | Metal Film | 120000 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 0.6W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2mm | - | 6.2(mm) | 2.3 mm | -- | 6.2 mm | Not Required(mm) | - | - | ||
![]() LR1F82K5 TE Connectivity | 6 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR1F82K5 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622579-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.56 | Details | Yes | 70 TO 125 | 1% | 0.005291 oz | - | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | Metal Film | 82500 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 600 mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | - | - | 6.2(mm) | 2.3 mm | -- | 6.2 mm | Not Required(mm) | - | - | ||
![]() LR1F510K TE Connectivity | 4845 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR1F510K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | AXIAL LEADED | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622507-1 | Active | 0.6(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.56 | Details | Yes | 70 TO 125 | 1% | 0.005291 oz | - | 350 V | -55°C ~ 155°C | Ammo | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | - | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | Metal Film | 510000 Ω | - | - | - | Metal Film | 0.6W | PRECISION | 600 mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.6 W | 350 V | Not Required | 0.55 mm | 70 °C | - | - | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2mm | - | 6.2(mm) | 2.3 mm | -- | 6.2 mm | Not Required(mm) | - | - | ||
![]() LR1LJR10 TE Connectivity | 10 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | - | LR1LJR10 | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Cut Tape (CT);Tape & Box (TB); | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622598-1 1622598-1 | Active | 0.5 (1/2)(W) | Not Required(mm) | 2.3(mm) | Active | - | 1.49 | Details | Yes | 70 TO 125 | 5% | 0.005291 oz | - | 350V | -55°C ~ 155°C | Ammo | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 5% | e3 | Yes | Active | 2 | - | - | 200 ppm/°C | Thin Film | 0.1 Ω | Tin (Sn) | - | - | Metal Film | 0.5W, 1/2W | PRECISION | 0.5 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | Not Required | Axial | 0.5 W | 350 V | Not Required | 0.55 mm | 70 °C | - | - | Metal Film Resistors | 5 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2 | - | 6.2(mm) | 2.3 mm | -- | 6.2 mm | Not Required(mm) | - | - | ||
![]() LR1F576R TE Connectivity | 6 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / AMP | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR1F576R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622523-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | 0.005291 oz | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | Fixed Resistor | 576 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | SEMI-PRECISION | 600mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2mm | - | - | 2.3 mm | -- | 6.2 mm | - | - | - | ||
![]() LR2F910K TE Connectivity | 6 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | - | 1000 | - | TE CONNECTIVITY LTD | - | - | LR2F910K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 3.5 mm | 9.7 mm | TUBULAR PACKAGE | Axial | 1622788-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | 0.012346 oz | - | 350 V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.138 Dia x 0.382 L (3.50mm x 9.70mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 100 ppm/°C | Fixed Resistor | 910000 Ω | Tin (Sn) | - | - | Metal Film | 0.75W, 3/4W | PRECISION | 0.75 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.75 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 9.7 | - | - | 3.5 mm | -- | 9.7 mm | - | - | - | ||
![]() LR1F453R TE Connectivity | 45 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR1F453R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622481-1 | Active | - | - | - | Active | - | 2.16 | - | Yes | - | - | 0.005291 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | - | 453 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 600 mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | - | - | -- | Metal Film Resistors - Through Hole | - | - | - | 2.3 mm | -- | 6.2 mm | - | - | - | ||
![]() LR1F130R TE Connectivity | 6 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR1F130R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622314-1 | Active | - | - | - | Active | - | 1.56 | Details | Yes | - | - | 0.005291 oz | - | 350V | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | Fixed Resistor | 130 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 600mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 6.2mm | - | - | 2.3 mm | -- | 6.2 mm | - | - | - | ||
![]() LR1F499K TE Connectivity | 6 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR1F499K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1-1622506-0 | Active | - | - | - | Active | - | 5.6 | - | Yes | - | - | 0.031993 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | - | 499000 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 600 mW | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | - | - | -- | Metal Film Resistors - Through Hole | - | - | - | 2.3 mm | -- | 6.2 mm | - | - | - | ||
![]() LR1F43R2 TE Connectivity | 45 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | LR1F | TE Connectivity / Holsworthy | - | 4000 | - | TE CONNECTIVITY LTD | - | - | LR1F43R2 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.3 mm | 6.2 mm | TUBULAR PACKAGE | Axial | 1622480-2 | Active | - | - | - | Active | - | 5.6 | - | Yes | - | - | 0.005291 oz | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | 1% | e3 | Yes | Active | 2 | - | EAR99 | 50 ppm/°C | - | 43.2 Ω | Tin (Sn) | - | - | Metal Film | 0.6W | PRECISION | 0.6 W | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.6 W | 350 V | -- | 0.55 mm | 70 °C | - | - | Metal Film Resistors | 1 | - | -- | Metal Film Resistors - Through Hole | 6.2 | - | - | 2.3 mm | -- | 6.2 mm | - | - | - |