- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Lead Style | Product Type | Coating, Housing Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H895R3DZA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H895R3DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 4-1879654-8 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | - | 100 ppm/°C | - | 95.3 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H811R5BCA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H811R5BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 1879682-7 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 11.5 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H89K09DCA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H89K09DCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 4-1879646-4 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 9090 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H861R9BCA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H861R9BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 7-1879682-7 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | - | 50 ppm/°C | - | 61.9 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H814K7DZA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H814K7DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879655-4 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 14700 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H841K2BCA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H841K2BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879685-1 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 41200 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H838R3DZA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H838R3DZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 2-1879654-9 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 38.3 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H86K81BCA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H86K81BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 7-1879684-5 | Active | Active | 5.28 | Details | Yes | 0.008466 oz | 350 V | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | Precision Resistor | 6810 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.7 mm | - | -- | 7.2 mm | - | ||
![]() H845R3BYA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | TE CONNECTIVITY LTD | H845R3BYA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | - | Active | Active | 5.62 | - | Yes | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 15 ppm/°C | - | 45.3 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | - | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H837R4BDA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H837R4BDA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879672-6 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 25 ppm/°C | - | 37.4 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H846K4BZA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H846K4BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 5-1879695-6 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 46400 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H8332KDCA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H8332KDCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 2-1879647-0 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.5% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 332000 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H83K24BCA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H83K24BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 4-1879684-4 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 3240 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H81K37BDA TE Connectivity | 29 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H81K37BDA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 1879674-8 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 25 ppm/°C | - | 1370 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H8332KBZA TE Connectivity | 42 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H8332KBZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 3-1879696-9 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 332000 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H856K2BZA TE Connectivity | 21 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H856K2BZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 6-1879695-4 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 56200 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H845R3BCA TE Connectivity | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H845R3BCA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 6-1879682-4 | Active | Active | 5.62 | - | Yes | 0.008466 oz | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 50 ppm/°C | - | 45.3 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() H83K32FDA TE Connectivity | 21 |
| - | 12 Weeks | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | H8 | TE Connectivity / Holsworthy | 250 | TE CONNECTIVITY LTD | H83K32FDA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | 3-1879644-0 | Active | Active | 5.28 | Details | Yes | 0.008466 oz | 350 V | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 1% | - | Active | 2 | EAR99 | 25 ppm/°C | Precision Resistor | 3320 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors - Through Hole | Pulse Withstanding | Metal Film Resistors - Through Hole | 2.7 mm | - | -- | 7.2 mm | - | ||
![]() H8232RBZA TE Connectivity | 42 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | TE CONNECTIVITY LTD | H8232RBZA | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 155 °C | -55 °C | Bulk | Axial, | 2.5 mm | - | 7.2 mm | TUBULAR PACKAGE | Axial | - | - | Active | Active | 5.62 | - | Yes | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | 0.1% | - | Active | 2 | EAR99 | 100 ppm/°C | - | 232 Ω | Metal Film | 0.25W, 1/4W | PRECISION | - | - | 250 mW (1/4 W) | TAPE | Tubular | FIXED RESISTOR | compliant | Axial | 0.25 W | 30 mm | 350 V | -- | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Pulse Withstanding | - | 2.5 mm | - | -- | 7.2 mm | - | ||
![]() HSC200150RJ TE Connectivity | 7 |
| - | 5 Weeks | Axial, Box | NO | BINDING POST | CHASSIS MOUNT | - | 2 | HSC200 | TE Connectivity / Holsworthy | 2 | TE CONNECTIVITY LTD | HSC200150RJ | - | +30ч/млн/°C | TE Connectivity Passive Product | - | Chassis Mount | - | - | Bulk | ROHS COMPLIANT | - | 42 mm | 90 mm | - | Chassis Mount | 73 mm | 1630019-6 | Active | Active | 2.1 | Details | Yes | 1 lb | 1.9 kV | -55°C ~ 200°C | Bulk | HS, CGS | 3.543 L x 2.874 W (90.00mm x 73.00mm) | 5% | Yes | Active | - | EAR99 | 30 ppm/°C | - | 150 Ω | Wirewound | 200W | RATED POWER DISSIPATED USING HEAT SINK: 200W, RATED AC VOLTAGE (V): 1900 | 8533.21.00.80 | Resistors | 200W | Tray | Rectangular | FIXED RESISTOR | compliant | Stud | 50 W | - | 1900 V | -- | - | 25 °C | Terminal Screw Type | Wirewound Resistors | Aluminum | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | - | 42 mm | 1.654 (42.00mm) | 90 mm | 73 mm |