- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Resistance
- Temperature Coefficient
- Termination Style
- Tolerance
- Length
- Power Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Diameter
- RoHS
Attribute column
Manufacturer
TE Connectivity Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Case Style | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Flame-Proof Support | For Use With/Related Products | Frequency-Max | Ihs Manufacturer | Impedance (Max) (Zzt) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Additional Feature | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Style | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Efficiency | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Current - Supply (Disable) (Max) | Note | Lead Diameter | Rated Temperature | Oscillator Type | Current - Output (Max) | Load Capacitance | Speed | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Power - Max | Cable Opening | Usage | Voltage - Output | Voltage - Zener (Nom) (Vz) | Includes | Specifications | 1st Connector | 2nd Connector | EEPROM Size | Form | Output Connector | Absolute Pull Range (APR) | Features | Product Length (mm) | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H82K67BZA TE Connectivity | 46 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | - | 40.2 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ||
![]() H8162RBCA TE Connectivity | In Stock | - | - | Surface Mount | 6-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | - | - | - | - | - | - | - | SIT9501 | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | H8162RBCA | SiTime | - | 155 °C | -55 °C | - | Tape & Reel (TR) | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -40°C ~ 105°C | Bulk | SiT9501 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | XO (Standard) | 162 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | 3.3V | - | - | - | Tubular | - | FIXED RESISTOR | compliant | 161.132813 MHz | ±50ppm | - | LVDS | - | - | - | - | Enable/Disable | MEMS | 32mA | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() H816RFCA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±1% | Active | 2 | - | - | ±50ppm/°C | - | - | 16 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() H884K5BCA TE Connectivity | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | MDM-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | D-Type, Micro-D | 84.5 kOhms | 51 | Metal Film | White, Individual | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | Pulse Withstanding | - | -- | 0.667 (203.20mm, 8.00) | - | - | - | - | - | ||
![]() H8787RBZA TE Connectivity | 46 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | MB90F022 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | Bulk | - | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | - | 787 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() H8118RBZA TE Connectivity | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | Strip | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | XO (Standard) | 118 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 2.8V | - | - | - | - | - | - | - | 37.5 MHz | ±25ppm | - | HCMOS, LVCMOS | - | - | - | - | Standby (Power Down) | MEMS | 4.5mA | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() H8732KBYA TE Connectivity | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TXC CORPORATION | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | 8WJ | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±0.1% | Active | 2 | - | - | ±15ppm/°C | - | XO (Standard) | 732 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | 160 MHz | ±50ppm | - | CMOS | - | - | - | - | Enable/Disable | Crystal | 22mA | - | - | - | - | - | - | -- | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.035 (0.90mm) | - | - | - | - | - | AEC-Q100 | ||
![]() H8715KDZA TE Connectivity | 39 |
| - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | H8715KDZA | CTS-Frequency Controls | - | 155 °C | -55 °C | - | Tape & Reel (TR) | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -30°C ~ 85°C | Bulk | 532 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±100ppm/°C | - | TCXO | 715 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | 3V | - | - | - | Tubular | - | FIXED RESISTOR | compliant | 27 MHz | ±500ppb | - | Clipped Sine Wave | - | - | - | - | - | Crystal | 2.5mA | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() H87K32BCA TE Connectivity | 39 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 100 ~ 240 VAC | - | -55°C ~ 155°C | Bulk | DT065A (65W) | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | - | 7.32 kOhms | - | Metal Film | - | ITE (Commercial) | 65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | -- | - | - | - | - | - | 2.32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V | - | - | - | - | - | - | Desktop | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() H864K9DYA TE Connectivity | 39 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | Active | 2 | - | - | ±15ppm/°C | - | XO (Standard) | 64.9 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | 15.9 MHz | ±15ppm | - | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | -- | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() H8825KBZA TE Connectivity | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -10°C ~ 70°C | Bulk | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | MHz Crystal | 825 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | -- | - | - | - | - | - | - | 19pF | - | - | - | Fundamental | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() H847KFZA TE Connectivity | 39 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | - | DO-41 | - | 2 | - | - | - | - | - | - | - | - | - | Conformal Coated | - | - | - | - | NO | - | - | - | 80 Ohms | Not Required(mm) | - | - | Microchip Technology | -55C to 155C | - | - | - | Bulk | - | - | - | - | - | - | 0.25 (1/4)(W) | - | Not Required(mm) | 2.5(mm) | Active | - | - | 70 TO 155 | 1% | - | - | -65°C ~ 175°C (TJ) | Bandoliered | Military, MIL-PRF-19500/406 | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±1% | Active | 2 | - | - | ±100(ppm/°C) | - | Metal Film | 47000(ohm) | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Not Required | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 250 nA @ 49.6 V | - | - | 1.5 V @ 1 A | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | 62 V | - | - | - | - | - | - | - | - | Pulse Withstanding | 7.2(mm) | -- | - | - | - | Not Required(mm) | - | - | ||
![]() H8845KBDA TE Connectivity | 39 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | H8 | Hand Formable .141 | - | - | - | - | - | - | - | 40 GHz | TE CONNECTIVITY LTD | - | - | TE Connectivity | H8845KBDA | Huber+Suhner, Inc. | - | 155 °C | -55 °C | 50 Ohms | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -55°C ~ 125°C | Bulk | MINIBEND | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | EAR99 | ±25ppm/°C | - | - | 845 kOhms | - | Metal Film | Silver | - | 0.25W, 1/4W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | - | - | - | - | Tubular | 2.92mm to 2.92mm | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm Plug | 2.92mm Plug | - | - | - | - | - | - | -- | 6.000 (152.40mm) | - | - | - | - | - | ||
![]() H88K25DCA TE Connectivity | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | Axial | - | 2 | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | H88K25DCA | PEI-Genesis | - | 155 °C | -55 °C | - | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | Active | 5.62 | Yes | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.5% | Active | 2 | - | EAR99 | ±50ppm/°C | - | - | 8.25 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | PRECISION | - | FIXED RESISTOR | - | - | TAPE | THIN FILM | - | - | - | - | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() H4634KBZA TE Connectivity | 39 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H4 | - | - | - | - | - | - | - | BKAD Series | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | - | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | - | 634 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() H47K32DZA TE Connectivity | 46 |
| - | Free Hanging (In-Line) | Axial | - | - | - | - | Aluminum Alloy | Axial | - | - | - | - | - | - | - | - | - | CA310 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | - | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CA-B | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.5% | Active | 2 | Solder Cup | - | ±100ppm/°C | Receptacle, Male Pins | - | 7.32 kOhms | 19 | Metal Film | Olive Drab | - | 0.5W, 1/2W | - | Reverse Bayonet Lock | - | - | 22A | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | Olive Drab Cadmium | 20-A48 | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() H880R6BCA TE Connectivity | 46 |
| - | Free Hanging (In-Line) | Axial | - | - | - | Circular | Composite | Axial | - | - | - | - | - | - | - | - | - | CTVS06RF | - | - | - | - | 20 (2), 10 Power (9) | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | Plug Housing | For Male Pins | 80.6 Ohms | 11 (2 + 9 Power) | Metal Film | - | - | 0.25W, 1/4W | - | Threaded | - | Crimp | - | - | - | - | D | Shielded | Environment Resistant | - | - | - | - | - | - | - | - | Electroless Nickel | 25-11 | - | - | - | - | - | - | - | Silver | - | - | - | -- | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | -- | - | - | - | - | - | - | ||
![]() H8715KBZA TE Connectivity | 39 |
| - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | * | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.1% | Active | 2 | - | - | ±100ppm/°C | - | - | 715 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() H853K6BCA TE Connectivity | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | H8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±0.1% | Active | 2 | - | - | ±50ppm/°C | - | XO (Standard) | 53.6 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 16.368 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | -- | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() H828R7AYA TE Connectivity | In Stock | - | - | Panel Mount | Axial | NO | WIRE | Flange | - | Aluminum | Axial | - | 2 | Metal | - | - | - | - | - | - | D38999/20WB | - | - | Gold | Copper Alloy | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | H828R7AYA | Amphenol Aerospace Operations | - | 155 °C | -55 °C | - | Bulk | Axial, | 2.5 mm | 7.2 mm | TUBULAR PACKAGE | Axial | Active | - | Metal | - | - | Active | 5.62 | Yes | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.05% | Active | 2 | Crimp | EAR99 | ±15ppm/°C | Receptacle, Male Pins | - | 28.7 Ohms | 2 | Metal Film | Olive Drab | Aviation, Marine, Military | 0.25W, 1/4W | PRECISION | Threaded | FIXED RESISTOR | - | - | TAPE | THIN FILM | - | N (Normal) | Shielded | Environment Resistant | Tubular | - | FIXED RESISTOR | compliant | - | - | - | - | Olive Drab Cadmium | 11-2 | - | - | - | - | - | 0.25 W | - | - | 30 mm | - | 350 V | -- | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Shielding Device, Shrink Boot | - | -- | - | - | 50.0µin (1.27µm) | - | - | - |