- Additional Feature
- Cut-off Frequency-Max
- Cut-off Frequency-Min
- ECCN Code
- Height
- Ihs Manufacturer
- Insertion Loss
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
Attribute column
Manufacturer
TE Connectivity Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Reach Compliance Code | Current rating | Working Voltage | Insertion Loss | Transformer Type | Rated voltage | Profile | Cut-off Frequency-Max | Cut-off Frequency-Min | Diameter | Height | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MABA-007819-CF48A0 TE Connectivity | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | 85 °C | -40 °C | ROHS COMPLIANT | Transferred | Yes | - | - | - | - | - | EAR99 | - | IMPEDANCE RATIO IS 4:1, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | unknown | - | - | 1.5 dB | RF TRANSFORMER | - | - | 200 MHz | 5 MHz | - | 3.89 mm | 4.27 mm | 2.69 mm | - | - | ||
![]() MABACT0045 TE Connectivity | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | 85 °C | -40 °C | - | Transferred | - | - | - | - | - | - | EAR99 | - | IMPEDANCE RATIO IS 4:1, HEIGHT DIM INCLUDE TERMINAL ALSO | TAPE & REEL | unknown | - | - | 1 dB | RF TRANSFORMER | - | - | 200 MHz | 5 MHz | - | 3.81 mm | 4.21 mm | 4.21 mm | - | - | ||
![]() MABA-008980-CF0440 TE Connectivity | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | 85 °C | -40 °C | - | Transferred | - | - | - | - | - | - | EAR99 | - | IMPEDANCE RATIO IS 1:4 | TAPE & REEL | unknown | - | - | 9.5 dB | RF TRANSFORMER | - | - | 1000 MHz | 50 MHz | - | 5 mm | 7.11 mm | 6.35 mm | - | - | ||
![]() ETC1-1T-2TR TE Connectivity | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | 85 °C | -40 °C | - | Transferred | No | - | - | - | - | - | EAR99 | - | IMPEDANCE RATIO 1:1; BREADTH DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | unknown | - | 1:1 | 2 dB | RF TRANSFORMER | - | - | 3 MHz | 0.05 MHz | - | 3.8 mm | 3.81 mm | 3.81 mm | - | - | ||
![]() MABACT0048TR TE Connectivity | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | 85 °C | -40 °C | ROHS COMPLIANT | Transferred | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | IMPEDANCE RATIO IS 2:1 | TAPE & REEL | unknown | - | - | 0.9 dB | RF TRANSFORMER | - | - | 200 MHz | 5 MHz | 4.21 mm | 3.81 mm | - | - | - | - | ||
![]() MABA-008282-CFGA40 TE Connectivity | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 80 | socket | 2x40 | 2.54mm | THT | 7.32 g | TYCO ELECTRONICS M/A-COM | female | 85 °C | -40 °C | ROHS COMPLIANT | Transferred | - | 2.54mm | straight | pin strips | -40...163°C | - | EAR99 | - | CENTER TAPPED SECONDARY, IMPEDANCE RATIO IS 16:1, HEIGHT DIM INCLUDES TERMINAL ALSO | REEL | unknown | 1.5A | - | 2.5 dB | RF TRANSFORMER | 60V | beryllium copper | 90 MHz | 5 MHz | - | 3.81 mm | 4.21 mm | 4.21 mm | 0.75µm | UL94V-0 |