- TE Internal #
- TE Internal Description
- Gasket Typeu2009
- Filler Materialu2009
- Gasket Shapeu2009
- Binding Materialu2009
- Finished Typeu2009
- Product Thicknessu2009
- Mil-Spec
- Operating Temperature Rangeu2009
- Resistance to Petroleumu2009
- Product Lengthu2009
Attribute column
Manufacturer
TE Connectivity RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Binding Materialu2009 | Body Orientation | Contact Materials | Filler Materialu2009 | Finished Typeu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | I/O Voltage | Mil-Spec | Mounting | Operating Temperature Rangeu2009 | Pole Throw Configuration | Product Lengthu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | Switch Configuration | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Operating Supply Voltage | Data Bus Width | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 214-0064-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | - | 2423816-1 | Round Sil Sponge Core TCS Dia6.4 L0.25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112-0032 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | 25u2009mu2009[u200982u2009ftu2009] | - | - | No | - | 2423831-1 | Round Mon Dia3.2 L25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132-0032-0064-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 3.2u2009mmu2009[u2009.126u2009inu2009] | 6.4u2009mmu2009[u2009.252u2009inu2009] | - | - | 2423785-1 | Rectangular Mon 3.2x6.4 L0.25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136-0024-0048-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 2.4u2009mmu2009[u2009.094u2009inu2009] | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | - | 2423789-1 | Rectangular SS 2.4x4.8 L0.25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132-0024-0048-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 2.4u2009mmu2009[u2009.094u2009inu2009] | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | - | 2423783-1 | Rectangular Mon 2.4x4.8 L0.25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210-FNG-0016-S TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | Moulded EMI Gasket | 1.5, 1.8, 2.5, 3.3 V | - | - | - | - | - | - | - | - | - | 2421694-1 | FNG Sheet 50mm sq x 1.6mm sample | - | 0 to 90 °C | - | - | - | - | - | - | - | 1 V | 32 Bit | - | - | - | ||
![]() 1202-FSA-0026-0011-1 TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | - | - | - | 2420756-1 | FSA Tube 2.6mm OD x 1.1mm ID x 1m L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98-22039 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | - | 2430131-1 | O-Ring FSA 38999 Shell 15 & 16 10pk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98-22042 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | - | 2430134-1 | O-Ring FSA 38999 Shell 21 & 22 10pk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98-22031 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | - | 2430123-1 | O-Ring SSA 38999 Shell 21 & 22 10pk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450-0016-1500-10000 TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | - | Conductive Sheet | Sheet | Oriented Wire EMI Gasket | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 2420725-1 | Mon Wire 50 Sh Fsil 150x1000x1.6mm Sheet | - | - | 50.0000 ppm/°C | 5 Ohm | - | 7.5 W | - | - | - | - | - | 1 | 28.58 mm | 16.41 mm | ||
![]() 410-0024-0500-0500 TE Connectivity | In Stock | - | - | Gold | - | Silicone | - | Beryllium Copper | - | Conductive Sheet | Sheet | Oriented Wire EMI Gasket | - | - | Through Hole | - | SPST | - | 2.4u2009mmu2009[u2009.094u2009inu2009] | - | - | ON (OFF) | 2421701-1 | Mon Wire 40 Sh Sil 50mm sqx2.4mm Sample | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212-0048-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | - | 2423811-1 | Round Sil Sponge Core Mon Dia4.8 L0.25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154-0064-0254-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Twin Round with Fin | Knitted Wire EMI Gasket | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | .25u2009mu2009[u2009.82u2009ftu2009] | - | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | 2423808-1 | Twin Round + Fin TCS Dia6.4 W25.4 L0.25m | - | - | 200 ppm/°C | 3 MOhm | - | 0.5 W | - | General Purpose | - | - | - | 1 | - | - | ||
![]() 212-0032-S TE Connectivity | In Stock | - | - | Tin | LCP (Liquid Crystal Polymer) | - | Straight | Phosphor Bronze | - | - | Round | Knitted Wire EMI Gasket | - | - | Through Hole | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | - | 2423810-1 | Round Sil Sponge Core Mon Dia3.2 L0.25m | Solder | -65 to 105 °C | - | - | Header | - | 2.5400 mm | - | Black | - | - | - | 7.21 mm | - | ||
![]() 112-0048 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | 25u2009mu2009[u200982u2009ftu2009] | - | - | No | - | 2423832-1 | Round Mon Dia4.8 L25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92-22032 TE Connectivity | In Stock | - | - | - | - | Silicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | Sheet | EMI Connector Gasket | - | MIL-DTL-5015 | - | - | - | - | - | - | - | - | 2423976-1 | Conn G SSA 5015 Shell 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1202-SSA-0016-0005 TE Connectivity | In Stock | - | - | - | - | Silicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | - | - | - | 2418196-1 | SSA Tube 1.6mm OD x 0.5mm ID x 10m L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1201-FNG-0016 TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Strip | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | - | - | 2418210-1 | FNG Cord 1.6mm x 10m L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92-22017 TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | EMI Connector Gasket | - | MIL-DTL-5015 | - | - | - | - | - | - | - | - | 2423935-1 | Conn G FNG 5015 Shell 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |