- TE Internal #
- TE Internal Description
- Gasket Typeu2009
- Filler Materialu2009
- Gasket Shapeu2009
- Binding Materialu2009
- Finished Typeu2009
- Product Thicknessu2009
- Mil-Spec
- Operating Temperature Rangeu2009
- Resistance to Petroleumu2009
- Product Lengthu2009
Attribute column
Manufacturer
TE Connectivity RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Binding Materialu2009 | Filler Materialu2009 | Finished Typeu2009 | Frame Materialu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | Mil-Spec | Mounting | Operating Temperature Rangeu2009 | Product Lengthu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | Shielding Typeu2009 | TE Internal # | TE Internal Description | Operating Temperature | Type | Number of Contacts | Number of Ports | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98-22023 TE Connectivity | In Stock | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | - | 2430115-1 | O-Ring SSA 38999 Shell 6 10pk | - | - | - | - | - | ||
![]() 98-22043-1 TE Connectivity | In Stock | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | - | 2430219-1 | O-Ring FSA 38999 Shell 23 & 24 Smpl 1pk | - | - | - | - | - | ||
![]() 1201-SNG-0020-1 TE Connectivity | In Stock | - | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Strip | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2420733-1 | SNG Cord 2.0mm x 1m L | - | - | - | - | - | ||
![]() 1210-FSA-0008-S TE Connectivity | In Stock | - | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2421695-1 | FSA Sheet 50mm sq x 0.8mm sample | - | - | - | - | - | ||
![]() 93-22019 TE Connectivity | In Stock | - | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | - | - | - | 2423964-1 | Conn G FNG 38999 S1,2,4 Shell 23 & 24 | - | - | - | - | - | ||
![]() 95-22037 TE Connectivity | In Stock | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | EMI Connector Gasket | - | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.6u2009mmu2009[u2009.062u2009inu2009] | 44.2u2009mmu2009[u20091.74u2009inu2009] | - | - | 2430173-1 | Conn G FSA 1.6mm D-Sub 15 Pin | - | - | - | - | - | ||
![]() 98-22044 TE Connectivity | In Stock | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | - | 2430136-1 | O-Ring FSA 38999 Shell 25 10pk | - | - | - | - | - | ||
![]() 95-22029 TE Connectivity | In Stock | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | EMI Connector Gasket | - | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.6u2009mmu2009[u2009.062u2009inu2009] | 74.4u2009mmu2009[u20092.929u2009inu2009] | - | - | 2430165-1 | Conn G SSA 1.6mm D-Sub 37 Pin | - | - | - | - | - | ||
![]() 95-22039 TE Connectivity | In Stock | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | EMI Connector Gasket | - | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.6u2009mmu2009[u2009.062u2009inu2009] | 74.4u2009mmu2009[u20092.929u2009inu2009] | - | - | 2430175-1 | Conn G FSA 1.6mm D-Sub 37 Pin | - | - | - | - | - | ||
![]() 1202-SNG-0032-0011 TE Connectivity | In Stock | - | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Strip | - | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2418195-1 | SNG Tube 3.2mm OD x 1.1mm ID x 10m L | - | - | - | - | - | ||
![]() 1201-SNG-0010 TE Connectivity | In Stock | - | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Strip | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2418192-1 | SNG Cord 1.0mm x 10m L | - | - | - | - | - | ||
![]() 1210-SNG-0008 TE Connectivity | In Stock | - | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2418199-1 | SNG Sheet 150mm sq x 0.8mm | - | - | - | - | - | ||
![]() 1210-FSA-0008 TE Connectivity | In Stock | - | - | 1 | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | Sheet | Moulded EMI Gasket | - | Cable Mount | - | - | - | - | - | - | 2418225-1 | FSA Sheet 150mm sq x 0.8mm | -40 to 125 °C | Power | 1 POS | 1 | 75.6 mm | ||
![]() 2118718-2 TE Connectivity | In Stock | - | - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | - | Two-Piece | 2118718-2 | STD SHIELD FRAME, CRS-26.21X26.21X5.08MM | - | - | - | - | - | ||
![]() 93-22053 TE Connectivity | In Stock | - | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | 2427993-1 | Conn G SNG 38999 S3 Shell 15 | - | - | - | - | - | ||
![]() 146-0127 TE Connectivity | In Stock | - | - | - | - | - | - | - | Flat Bandage | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | 25u2009mu2009[u200982u2009ftu2009] | - | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | 2423855-1 | Flat Bandage SS 12.7 L25m | - | - | - | - | - | ||
![]() 93-22059 TE Connectivity | In Stock | - | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | 2427999-1 | Conn G FNG 38999 S3 Shell 17 | - | - | - | - | - | ||
![]() 93-22022 TE Connectivity | In Stock | - | - | - | Silicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | - | - | - | 2423991-1 | Conn G SSA 38999 S1,2 Shell 9 & 10 | - | - | - | - | - | ||
![]() 92-22056 TE Connectivity | In Stock | - | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | - | 2424027-1 | Conn G FSA 5015 Shell 32 | - | - | - | - | - | ||
![]() 92-22020 TE Connectivity | In Stock | - | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | - | 2423938-1 | Conn G FNG 5015 Shell 16 | - | - | - | - | - |