- TE Internal #
- TE Internal Description
- Water-Level Sensor Typeu2009
- Output/Spanu2009
- Pressure Rangeu2009
- Water-Level Sensor Accuracyu2009
- Water-Level Sensor Styleu2009
- Operating Temperature
- Series
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
TE Connectivity Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Housing & Prism | Alias # | Base Product Number | Base/Housing Material | Body Orientation | Capacitance Tolerance | Mfr | Mounting | Output/Spanu2009 | Package | Pressure Rangeu2009 | Product Status | RoHS | TE Internal # | TE Internal Description | Voltage, Rating | Water-Level Sensor Accuracyu2009 | Water-Level Sensor Styleu2009 | Water-Level Sensor Typeu2009 | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power (Watts) | Capacitance | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Housing Color | Output Type | Failure Rate | Current - Supply (Disable) (Max) | Ripple Current | Current | Output Configuration | Output Current | Spread Spectrum Bandwidth | Manufacturer Size Code | Family | ESR | Absolute Pull Range (APR) | Features | Switch Actuation Level | Product Length | Product Width | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 720S14A4B010.000000.000C10020A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 10 psi | - | - | 20015544-00 | 720S14A4B010.000000.000C10020A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750S14D4A015.000000.000C10040A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | - | 750S14D4A-0051 | 750S14D4A015.000000.000C10040A: CTO-1250 | - | ± .25% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720S14A0A005.000000.000B10050A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | - | Panel Mount | 4 – 20 mA | - | 5 psi | - | - | 720S14A0A-0267 | 720S14A0A005.000000.000B10050A: CTO-1250 | 125 Vac | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | Housing | - | - | - | - | 1 | Pin | - | - | - | - | - | - | - | - | - | - | 2 POS | White | - | - | - | - | - | - | - | - | - | NECTOR M Power System | - | - | - | - | 35.2 mm | - | - | - | - | ||
![]() 710S14A0A015.000000.000C10050A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | - | 710S14A0A-0005 | 710S14A0A015.000000.000C10050A: CTO-1250 | - | ± .5% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-1AB20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 162 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() LL01-1AB01 TE Connectivity | In Stock | - | - | Male 1/2 (12.7mm) NPT | - | - | 316 Stainless Steel | - | LL01 | - | - | - | TE Connectivity Measurement Specialties | - | - | Box | - | Active | - | - | - | 5 V ~ 30 V | - | - | - | -29°C ~ 80°C | Ultrasonic Sentio™, LL-01 | - | - | Active | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 0.25 (6.35mm) | - | - | - | - | - | ||
![]() LS503-51 TE Connectivity | 47 | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS303-51N TE Connectivity | 173 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 18.331111 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() 86532-000 TE Connectivity | In Stock | - | - | Cable Mount | - | - | Polypropylene (PP) | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Box | - | Active | - | - | - | 250V | - | - | - | 80°C | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 1 A | SPST-NC/NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL10-2AE20 TE Connectivity | In Stock | - | - | - | - | - | - | - | 173108 | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-6AB20 TE Connectivity | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | RN732A | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | ±50ppm/°C | - | 657 kOhms | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() LL10-1AF01 TE Connectivity | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | 571BMC | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si571 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | 2.97V ~ 3.63V | 156.25 MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ±12ppm | - | - | - | - | - | - | - | ||
![]() 83027-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | D38999/26TE | - | - | - | Corsair | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-6AB10 TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | ERC55 | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | ERC | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | - | 2 | ±25ppm/°C | - | 69.8 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() 720S14A0B015.000000.000C10040A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | - | 720S14A0B-0079 | 720S14A0B015.000000.000C10040A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 710S14A0A010.000000.000B10100A TE Connectivity | In Stock | - | - | - | - | - | - | 710S14A0A-0440 | - | - | - | - | - | - | 4 – 20 mA | - | 10 psi | - | - | 10220731-00 | 710S14A0A010.000000.000B10100A: CTO-1250 | - | ± .5% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 255-00320 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 10% | - | - | RS-485 with SDI-12 Protocol, SDI-12 | - | 0 – 22 psi | - | - | 255-00320 | 255-00320: CTO-12500000-05 | - | ± .05% TEB | Absolute | Water Level Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 610 mA | - | - | - | - | D | - | 0.4 mOhm | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.8 mm | - | - | - | ||
![]() 700S14A0A015.000000.000C10050A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | - | 700S14A0A-0101 | 700S14A0A015.000000.000C10050A: CTO-1250 | - | ± 1% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720S14A4B015.000000.000B10020A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | - | 20015559-00 | 720S14A4B015.000000.000B10020A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 705S14C4B005.000000.000B10100A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 5 psi | - | - | 20014628-00 | 705S14C4B005.000000.000B10100A: CTO-1250 | - | ± .25% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |