- TE Internal #
- TE Internal Description
- Water-Level Sensor Typeu2009
- Output/Spanu2009
- Pressure Rangeu2009
- Water-Level Sensor Accuracyu2009
- Water-Level Sensor Styleu2009
- Operating Temperature
- Series
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
TE Connectivity Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Housing & Prism | Description/Function | Mfr | Output/Spanu2009 | Package | Pressure Rangeu2009 | Product Status | TE Internal # | TE Internal Description | Voltage, Rating | Water-Level Sensor Accuracyu2009 | Water-Level Sensor Styleu2009 | Water-Level Sensor Typeu2009 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating | Output Type | Failure Rate | Current | Output Configuration | Output Current | Connection Method | Features | Switch Actuation Level | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 720S14A0A015.000000.000B10100A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | 720S14A0A-0130 | 720S14A0A015.000000.000B10100A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 585-00410 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | RS-485 with SDI-12 Protocol, SDI-12 | - | 0 – 30 psi | - | 585-00410 | 585-00410: CTO-12500000-05 | - | ± .05% TEB | Vented Gauge | Water Level Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 710S14A4B005.000000.000B10030A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 5 psi | - | 20015460-00 | 710S14A4B005.000000.000B10030A: CTO-1250 | - | ± .5% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720S14A4A015.000000.000B10020A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | 20015530-00 | 720S14A4A015.000000.000B10020A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720S14A4B005.000000.000C10020A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 5 psi | - | 20015534-00 | 720S14A4B005.000000.000C10020A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700S14A4B005.000000.000C10100A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 5 psi | - | 20014579-00 | 700S14A4B005.000000.000C10100A: CTO-1250 | - | ± 1% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700S14A4B005.000000.000C10020A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 5 psi | - | 20014575-00 | 700S14A4B005.000000.000C10020A: CTO-1250 | - | ± 1% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750S14D4B015.000000.000B10030A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | 750S14D4B-0115 | 750S14D4B015.000000.000B10030A: CTO-1250 | - | ± .25% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700S14A0B015.000000.000B10040A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 15 psi | - | 700S14A0B-0369 | 700S14A0B015.000000.000B10040A: CTO-1250 | - | ± 1% FS | Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81508-000 TE Connectivity | In Stock | - | - | - | Axial | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±250ppm/°C | - | 2 MOhms | Metal Film | 0.4W | - | - | -- | - | - | - | - | -- | - | -- | ||
![]() 81500-000 TE Connectivity | In Stock | - | - | Cable Mount | Axial | -- | Polypropylene (PP) | - | TE Connectivity Measurement Specialties | - | Box | - | Active | - | - | 250V | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±100ppm/°C | Liquid | 8.2 Ohms | Metal Film | 0.5W, 1/2W | - | Switch | -- | 1 A | SPST-NC/NO | - | - | -- | - | -- | ||
![]() 80649-000 TE Connectivity | In Stock | - | - | Panel Mount, Male 1/2 (12.7mm) NPT | Axial | -- | Polypropylenexa0(PP) | Horizontal Liquid Level Sensor | TE Connectivity Measurement Specialties | - | Box | - | Active | - | - | 100V | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | ±100ppm/°C | Liquid | 9.1 kOhms | Metal Film | 0.5W, 1/2W | 1 A | Switch (Single Float) | -- | 1 A | SPST-NO | - | 1/2 NPT | -- | - | -- | ||
![]() 80048-000 TE Connectivity | In Stock | - | - | - | Axial | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±250ppm/°C | - | 9.1 MOhms | Metal Film | 0.5W, 1/2W | - | - | -- | - | - | - | - | -- | - | -- | ||
![]() 80556-000 TE Connectivity | In Stock | - | - | - | Axial | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±250ppm/°C | - | 8.2 MOhms | Metal Film | 0.5W, 1/2W | - | - | -- | - | - | - | - | -- | - | -- | ||
![]() 93001-000 TE Connectivity | In Stock | - | - | - | Axial | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | ±100ppm/°C | - | 93.1 Ohms | Metal Film | 0.5W, 1/2W | - | - | -- | - | - | - | - | -- | - | -- | ||
![]() 83005-000 TE Connectivity | In Stock | - | - | - | Axial | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±250ppm/°C | - | 1.1 Ohms | Metal Film | 0.4W | - | - | -- | - | - | - | - | -- | - | -- | ||
![]() 84021-000 TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR16S | 0.075 Dia x 0.138 L (1.90mm x 3.50mm) | ±1% | Active | 2 | ±100ppm/°C | - | 76.8 Ohms | Metal Film | 0.5W, 1/2W | - | - | -- | - | - | - | - | -- | - | -- | ||
![]() VS803-51 TE Connectivity | 261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 710S14A4B010.000000.000C10100A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 10 psi | - | 20015468-00 | 710S14A4B010.000000.000C10100A: CTO-1250 | - | ± .5% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720S14A4A005.000000.000B10020A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 5 psi | - | 20015511-00 | 720S14A4A005.000000.000B10020A: CTO-1250 | - | ± .25% FS | Vented Gauge | Analog Water Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |