- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Output Signalu2009
- Force Sensor Element Sensor Typeu2009
- Operating Temperature
- Series
- Mfr
Attribute column
Manufacturer
TE Connectivity Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Colour front ring | Compensated Temperature | Construction type lens | Degree of protection (IP), front side | Degree of protection (NEMA) | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Material front ring | Mfr | Mounting | Mounting Styles | Operating Temperature Rangeu2009 | Output Signalu2009 | Package | Product Status | Protection Indexu2009 | RoHS | TE Internal # | TE Internal Description | Type of control element | Usage Level | With front ring | Zero Shift in CTRu2009(% of FS) | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Pin Count | Actuator Type | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Operating Force | Includes | Sensor Type | Screening Level | Features | Actuator Style/Size | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM210-X-C00005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | ±10 V, ±10 V | - | - | IP50 | - | EM210-X-C00005 | M210 STD/AL2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC2211-0000-0050-L TE Connectivity | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 50 | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 100 mV/V | - | - | - | - | FC2211-0000-0050-L | MID RANGE COMPRESSION SENSOR | - | - | - | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXFTC-10N-S00003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 2.25 | 0 – 10 | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | - | - | EXFTC-10N-S00003 | XFTC300-S104-10N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX293X-040B-0025-L TE Connectivity | 18 | - | - | - | - | - | FX293X | - | 0°C ~ 50°C | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Cable | - | - | Box | Active | - | - | - | - | - | - | - | - | 0°C ~ 85°C | FX29 | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 5.25V | - | - | 0.5 V ~ 4.5 V | - | Pushbutton | Amplified | 5 V | - | - | - | - | ±1% | 12.50kgf (28lbs) | Sensor | Load Cell | - | - | - | - | ||
![]() 20017874-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | 20017874-00 | FN2420-200KN-/Z04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20021235-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | 20021235-00 | FN3030-200N-/L4M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20020458-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | 20020458-00 | FN3050-A1-5KN-/Z04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-500N-C20014 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20019 TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | RN731J | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±10ppm/°C | - | 27.4 kOhms | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | ||
![]() FS2030-0000-3000-G TE Connectivity | 2268 |
| - | - | - | - | - | Black | - | Rectangular | IP67/IP69K | 4X | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS2050-000X-1500-G TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | FS2050 | - | 0°C ~ 50°C | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Through Hole | - | - | - | Bulk | Active | - | - | - | - | - | Industrial grade | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | MHz Crystal | - | - | - | 3.3 V ~ 12 V | - | 30 MHz | ±25ppm | 1 V ~ 4 V | 3 | Plunger | Analog | - | 60 Ohms | 8pF | Fundamental | ±20ppm | ±1% | 1.5kgf (3.3lbs) | Sensor | Load Cell | Industrial | - | Round, 12.2mm | 0.026 (0.65mm) | ||
![]() EXAM-X-C00058 TE Connectivity | 546 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Inline amplifier | - | - | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 5.5 V | - | - | - | - | EXAM-X-C00058 | XAM-MV-5-CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM905-X-C00026 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | - | - | IP65 | - | EM905-X-C00026 | M905 STD/2RE/ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXAM-X-C00065 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Inline amplifier | - | - | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 5.5 V | - | - | - | - | EXAM-X-C00065 | XAM-MV-5-CP/L5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN30-50KN-C20002 | FN3000-50KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN70-LL-C00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Automotive Load Cells | - | - | 40 | 200 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN70-LL-C00001 | FN7080-A1-200N-200N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN31-100N-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22.48 | 0 – 100 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN31-100N-C20002 | FN3148-A1-100N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN31-50N-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11.24 | 0 – 50 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN31-50N-C20002 | FN3148-50N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-1KN-C20011 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN30-1KN-C20011 | FN3050-B2-1KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |