- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Output Signalu2009
- Force Sensor Element Sensor Typeu2009
- Operating Temperature
- Series
- Mfr
Attribute column
Manufacturer
TE Connectivity Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Mounting | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) | Operating Temperature | Frequency Stability | Pin Count | Output Level |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXAM-X-C00068 TE Connectivity | In Stock | - | - | - | - | Voltage Inline amplifier | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 3.5 V | - | - | - | 10219952-00 | XAM-MV-3.5-/CP | - | - | - | - | - | ||
![]() EFN30-2KN-S00002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 449.6 | 0 – 2000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-2KN-S00002 | FN3030-S100-2KN | - | - | - | - | - | ||
![]() EFN70-NN-C00001 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | 100 – 100 | 500 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN70-NN-C00001 | FN7080-500N-500N | - | - | - | - | - | ||
![]() EFN70-NNN-C00002 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | 100 – 100 | 500 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN70-NNN-C00002 | FN7080-A1-500N-500N-500N | - | - | - | - | - | ||
![]() EFN70-LLL-S00002 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | 40 | 200 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN70-LLL-S00002 | FN7080-19-200N-200N-200N | - | - | - | - | - | ||
![]() EFN31-100N-C20011 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 22.48 | 0 – 100 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN31-100N-C20011 | FN3148-A1-100N-/Z14/SC | - | - | - | - | - | ||
![]() EFN30-10KN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 2200 | 0 – 10000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-10KN-C20001 | FN3000-A1-10KN | - | - | - | - | - | ||
![]() FC2331-0000-0250-L TE Connectivity | In Stock | - | - | - | - | OEM Compression Load Cells | 250 | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | .5 – 4.5 V, .5 – 4.5 V | - | - | - | FC2331-0000-0250-L | FC23 AMPLIFIED 2FT CABLE 250L | ±.05 | - | - | - | - | ||
![]() EFN31-200N-C20003 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 44.96 | 0 – 200 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN31-200N-C20003 | FN3148-200N-/SC | - | - | - | - | - | ||
![]() EFN30-20KN-S00003 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 4500 | 0 – 20000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-20KN-S00003 | FN3002-S102-20KN | - | - | - | - | - | ||
![]() 20020555-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 22500 | 0 – 100000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | 20020555-00 | FN3000-A1-100KN-/Z04 | - | - | - | - | - | ||
![]() EFN30-200N-C20015 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 45 | 0 – 200 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-200N-C20015 | FN3030-200N-/Z05/SC | - | - | - | - | - | ||
![]() EFN30-20KN-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 4496 | 0 – 20000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-20KN-C20009 | FN3050-20KN-/L | - | - | - | - | - | ||
![]() EFN71-50N-C00002 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | 10 – 100 | 50 – 500 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN71-50N-C00002 | FN7110-50N-500N | - | - | - | - | - | ||
![]() NEMEME001 TE Connectivity | In Stock | - | - | - | Digital Display Meter | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 4 – 20 mA, ±10 V, ±10 V | Box mounted | - | - | NEMEME001 | ARD 154 - 18-36VCC NON REGLE | - | - | - | - | - | ||
![]() EXAM-X-C00014 TE Connectivity | In Stock | - | - | - | - | Voltage Inline amplifier | - | - | - | Surface Mount | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | 5V Rectangular Wave | - | 12.288 MHz | CSMD | 10206146-00 | XAM-MV-5-PP | - | -40 to 85 °C | 50 ppm | 4 | HCMOS/TTL | ||
![]() FX29K2-100A-0100-L TE Connectivity | 13 |
| - | - | - | OEM Compression Load Cells | 100 – 100 | - | 500 | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 14 Bit I2C | - | - | - | 20009605-49 | FX29K2-100A-0100-L | - | - | - | - | - | ||
![]() EFN31-200N-X00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 44.96 | 0 – 200 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN31-200N-X00001 | FN3148-S101-200N | - | - | - | - | - | ||
![]() EFN30-1KN-C20025 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 224.8 | 0 – 1000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-1KN-C20025 | FN3050-1KN-/Z14/PE | - | - | - | - | - | ||
![]() EFN30-50KN-C20022 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | 0 – 11200 | 0 – 50000 | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-50KN-C20022 | FN3002-50KN-/Z06 | - | - | - | - | - |