- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Output Signalu2009
- Force Sensor Element Sensor Typeu2009
- Operating Temperature
- Series
- Mfr
Attribute column
Manufacturer
TE Connectivity Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Contact Materials | Device Logic Gates | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Termination Method | Typical Operating Supply Voltage | Zero Shift in CTRu2009(% of FS) | Operating Temperature | Gender | Pitch | Pin Count | Housing Color | Speed Grade | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFN73-2V-S00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 20000 – 50000 | 100000 – 250000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN73-2V-S00001 | FN7325-43-M16 | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200N-C20010 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20010 | FN3030-200N-/L7M | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20020 TE Connectivity | In Stock | - | - | Gold Flash | LCP (Liquid Crystal Polymer) | Straight | Phosphor Bronze | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | Surface Mount | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20020 | FN3000-A1-50KN-/Z14 | Solder | - | - | -65 to 125 °C | Receptacle | 0.8000 mm | 28 | Black | - | 21.29 mm | ||
![]() FS2050-0000-1000-G TE Connectivity | In Stock | - | - | - | - | - | - | 500000 | - | - | - | OEM Compression Load Cells | - | - | 10 | 1.575 V | 1.425 V | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 4V | - | 20006003-05 | FS2050-0000-1000-G | - | 1.5000 V | ±.05 | -40 to 100 °C | - | - | - | - | STD | - | ||
![]() EM905-X-C00018 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00018 | M905 M6/NMV/ABS | - | - | - | - | - | - | - | - | - | - | ||
![]() EXAM-X-C00046 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Voltage Inline amplifier | - | - | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 10.5 V | - | EXAM-X-C00046 | XAM-MV-CC | - | - | - | - | - | - | - | - | - | - | ||
![]() 20018526-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20018526-00 | FN3002-A1-50KN-/Z04 | - | - | - | - | - | - | - | - | - | - | ||
![]() EM905-X-C00040 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | 10204177-00 | M905 STD/4RE/RS4 | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-10KN-S00004 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2248 | 0 – 10000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-S00004 | FN3050-S102-10KN | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200N-C20012 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20012 | FN3030-A1-200N-/L8M | - | - | - | - | - | - | - | - | - | - | ||
![]() EM905-X-C00015 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00015 | M905 STD/RS2/2RE | - | - | - | - | - | - | - | - | - | - | ||
![]() 20015885-02 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 0 – 337.2 | - | 0 – 1500 | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 4V | - | 20015885-02 | FS2030-000X-1500-G | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN24-100KN-S00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression | Force Load Cells | - | - | 0 – 22500 | 0 – 100000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN24-100KN-S00001 | FN2420-S102-100KN | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN73-3V-S00004 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 20000 – 50000 | 100000 – 250000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN73-3V-S00004 | FN7325-47-M16 | - | - | - | - | - | - | - | - | - | - | ||
![]() FX292X-100A-0100-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | 20009605-07 | FX292X-100A-0100-L | - | - | ±.05 | - | - | - | - | - | - | - | ||
![]() FX292X-040A-0100-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | 500 | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 20 mV/V | - | 20009605-27 | FX292X-040A-0100-L | - | - | - | - | - | - | - | - | - | - | ||
![]() EXAM-X-C00060 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Voltage Inline amplifier | - | - | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 10.5 V | - | EXAM-X-C00060 | XAM-MV-10-PP | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-500N-C20006 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-C20006 | FN3050-500N-/PE | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-2KN-S00003 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-S00003 | FN3030-S102-2KN | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-5KN-C20010 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20010 | FN3050-A1-5KN | - | - | - | - | - | - | - | - | - | - |