- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Output Signalu2009
- Force Sensor Element Sensor Typeu2009
- Operating Temperature
- Series
- Mfr
Attribute column
Manufacturer
TE Connectivity Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFN30-2KN-S00005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-S00005 | FN3030-S113-2KN | - | ||
![]() EFN30-50KN-C20017 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20017 | FN3030-50KN-/Z14 | - | ||
![]() EFN70-NN-C00002 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | - | 100 – 100 | 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-NN-C00002 | FN7080-A1-500N-500N | - | ||
![]() EFN31-500N-C20007 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-500N-C20007 | FN3148-500N-/Z05/L12M | - | ||
![]() EFN70-NNN-C00001 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | - | 100 – 100 | 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-NNN-C00001 | FN7080-500N-500N-500N | - | ||
![]() EXFTC-20N-C20005 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 4.5 | 0 – 20 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | EXFTC-20N-C20005 | XFTC310-20N | - | ||
![]() 20018526-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20018526-00 | FN3002-A1-50KN-/Z04 | - | ||
![]() EM905-X-C00040 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | 10204177-00 | M905 STD/4RE/RS4 | - | ||
![]() EFN30-10KN-S00004 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2248 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-S00004 | FN3050-S102-10KN | - | ||
![]() EFN30-200N-C20012 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20012 | FN3030-A1-200N-/L8M | - | ||
![]() EM905-X-C00015 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00015 | M905 STD/RS2/2RE | - | ||
![]() 20015885-02 TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 0 – 337.2 | - | 0 – 1500 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 4V | - | 20015885-02 | FS2030-000X-1500-G | - | ||
![]() EFN24-100KN-S00001 TE Connectivity | In Stock | - | - | Compression | Force Load Cells | - | - | 0 – 22500 | 0 – 100000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN24-100KN-S00001 | FN2420-S102-100KN | - | ||
![]() EFN73-3V-S00004 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 20000 – 50000 | 100000 – 250000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN73-3V-S00004 | FN7325-47-M16 | - | ||
![]() EFN30-200KN-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200KN-S00001 | FN3002-S111-200KN | - | ||
![]() EFN30-10KN-C20014 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2248 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20014 | FN3050-10KN-/Z05 | - | ||
![]() EFN30-50KN-C20006 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20006 | FN3002-50KN | - | ||
![]() EFN71-50N-C00001 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 10 – 100 | 50 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN71-50N-C00001 | FN7110-A1-50N-500N | - | ||
![]() FS2050-0000-3000-G TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | - | - | 30 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 1 – 4 V | - | FS2050-0000-3000-G | FS2050 3000G FORCE SENSOR | ±.05 | ||
![]() EFN30-500N-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-S00001 | FN3030-S100-500N | - |