- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Output Signalu2009
- Force Sensor Element Sensor Typeu2009
- Operating Temperature
- Series
- Mfr
Attribute column
Manufacturer
TE Connectivity Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Base Product Number | Compensated Temperature | Factory colour | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Max. range | Mfr | Mounting Styles | Operating Temperature Rangeu2009 | Output Signalu2009 | Package | Product Status | Protection Indexu2009 | RoHS | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Actuator Type | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Operating Force | Includes | Sensor Type | Actuator Style/Size | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS2050-000X-5000-G TE Connectivity | 46 |
| - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | - | - | 50 | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 4V | - | - | - | - | 20006003-04 | FS2050-000X-5000-G | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-5KN-C20016 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-1MN-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20009605-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10204180-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200N-C20005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-20KN-C20008 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200N-C20011 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200KN-C20017 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200KN-C20006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM905-X-C00030 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | - | - | IP65 | - | EM905-X-C00030 | M905 STD/ABS/CAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX292X-100A-0100-L TE Connectivity | 68 | - | - | Surface Mount | 4-SMD, No Lead | Stainless Steel | FX292X | 0°C ~ 50°C | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Cable | - | - | Bulk | Active | - | - | - | - | - | -10°C ~ 60°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | MHz Crystal | 1V ~ 6V | 6V | 26 MHz | ±25ppm | Analog Voltage | Pushbutton | Millivolt | 5 V | 150 Ohms | 13pF | Fundamental | ±20ppm | ±1% | 50.00kgf (110lbs) | Sensor | Load Cell | - | IP43 | 0.018 (0.45mm) | ||
![]() 20018482-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | White,Grey | - | - | - | - | - | - | - | 150m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 868 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN32-5N-C20002 TE Connectivity | In Stock | - | - | - | - | - | 120209 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM210-X-C00028 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN31-1KN-S00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN31-1KN-S00002 | FN3148-S103-1KN-/L10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20019 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | - | EFN30-50KN-C20019 | FN3000-50KN-/Z14/PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX293X-100A-0050-L TE Connectivity | 122 | - | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 50 – 50 | - | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 4V | - | - | - | - | 20009605-14 | FX293X-100A-0050-L | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX292X-040B-0100-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | - | - | - | 20009605-03 | FX292X-040B-0100-L | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX292X-100A-0010-L TE Connectivity | 57 | - | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 10 – 10 | - | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | - | - | - | 20009605-04 | FX292X-100A-0010-L | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |