- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Output Signalu2009
- Force Sensor Element Sensor Typeu2009
- Operating Temperature
- Series
- Mfr
Attribute column
Manufacturer
TE Connectivity Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20020458-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20020458-00 | FN3050-A1-5KN-/Z04 | - | ||
![]() 20020440-00 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20020440-00 | XFTC320-A1-1KN-/Z04/L5M | - | ||
![]() 20020404-00 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 12000 – 20000 | 60000 – 100000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20020404-00 | FN7325-M12-A1-XYZLMN | - | ||
![]() EM905-X-C00019 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00019 | M905 STD/NMV/CPS | - | ||
![]() 20018780-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 5600 | 0 – 25000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20018780-00 | FN3000-25KN-/Z36 | - | ||
![]() EFN30-5KN-S00005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-S00005 | FN3050-S111-5KN | - | ||
![]() EFN31-200N-S00002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 44.96 | 0 – 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-200N-S00002 | FN3148-S106-200N | - | ||
![]() EM210-X-C00011 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | 4 – 20 mA | IP50 | EM210-X-C00011 | M210 DC/4-20 mA/AL2 | - | ||
![]() 20020555-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 100000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20020555-00 | FN3000-A1-100KN-/Z04 | - | ||
![]() EFN30-500N-C20011 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-C20011 | FN3030-500N-/SC | - | ||
![]() EFN30-200N-C20015 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20015 | FN3030-200N-/Z05/SC | - | ||
![]() EXAM-X-C00052 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 10.5 V | - | EXAM-X-C00052 | XAM-MV-PC | - | ||
![]() EM905-X-C00012 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00012 | M905 M6/NMV | - | ||
![]() EXAM-X-C00058 TE Connectivity | 868 |
| - | - | - | - | Voltage Inline amplifier | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 5.5 V | - | EXAM-X-C00058 | XAM-MV-5-CP | - | ||
![]() EM905-X-C00026 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00026 | M905 STD/2RE/ABS | - | ||
![]() FS2030-0000-0500-G TE Connectivity | 41 |
| - | - | - | - | OEM Compression Load Cells | - | - | 5 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | .5 – 4.5 V, .5 – 4.5 V | - | 20006003-02 | FS2030-0000-0500-G | ±.05 | ||
![]() EFN30-20KN-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 4496 | 0 – 20000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-20KN-C20009 | FN3050-20KN-/L | - | ||
![]() EFN31-1KN-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-1KN-C20002 | FN3148-1KN-/SC | - | ||
![]() EFN30-50N-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11.2 | 0 – 50 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50N-C20001 | FN3030-50N | - | ||
![]() EFN71-500N-C00001 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 100 – 1000 | 500 – 5000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN71-500N-C00001 | FN7110-A1-500N-5KN | - |