- Operating Temperature
- Mfr
- Package
- Product Status
- Series
- Output Type
- Humidity Range
- Mounting Type
- Package / Case
- Supplier Device Package
- Accuracy
- Output
Attribute column
Manufacturer
TE Connectivity Humidity, Moisture Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Category | Contact Finish Mating | Contact Materials | Full Temp Accuracy | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temperature-Max | Operating Temperature-Min | Operational Class | Package | Package Description | Package Shape/Style | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Primary Material | Product Status | RH Accuracy | RH Range | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Failure Rate | Termination Type | Operating Supply Current | Shell Size, MIL | Number of Bits | Accuracy | Cable Opening | Response Time | Resolution | Operating Temperature Range | Temperature Range | Sensor Type | Screening Level | Sensors/Transducers Type | Sensitivity | Housing | Output Interface Type | Operating Current-Max | Features | Humidity Range | Supply Current | Height Seated (Max) | Contact Finish Thickness - Mating | Body Height | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPP815A533 TE Connectivity | 250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100439 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPP831A610 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPP845E035R1 TE Connectivity | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPP805C031 TE Connectivity | In Stock | - | - | - | Panel Mount | Probe | - | Bulkhead - Front Side Nut | Composite | -- | Thermoplastic | - | ACT94 | - | Gold | Copper Alloy | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Composite | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | - | Olive Drab | Aerospace, Military | - | Threaded | 7.5A, 13A | 4.75 V ~ 5.25 V | B | Shielded | Environment Resistant | - | 1.24V @ 10%RH | Olive Drab Cadmium | - | 15-15 | - | - | - | Analog Voltage | - | - | - | - | D | - | ±2% RH | - | 10s | - | - | - | Humidity | - | - | 26mV/%RH | - | - | - | - | 0 ~ 100% RH | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() HTUF3535PVBM TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTM1505 TE Connectivity | In Stock | - | - | - | User Defined | Module | - | - | - | Module | - | - | HTM1 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | -- | -- | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | 2.48V @ 55%RH | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±5% RH | - | 5s | - | - | - | Humidity, Temperature | - | - | 25mV/%RH | - | - | - | - | 1 ~ 99% RH | - | - | - | - | - | - | ||
![]() HPP845E034R1 TE Connectivity | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM1520 TE Connectivity | In Stock | - | - | - | User Defined | Probe | - | - | - | -- | - | - | HM1 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | Bulk | -- | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | 1.5V @ 20%RH | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±2% RH | - | 5s | - | - | - | Humidity | - | - | 26mV/%RH | - | - | - | - | 1 ~ 99% RH | - | - | - | - | - | - | ||
![]() HPP845E034R5 TE Connectivity | 930 |
| - | 8 Weeks | Surface Mount | 6-VDFN Exposed Pad | YES | SURFACE MOUNT | - | 6-DFN (3x3) | - | - | HPP845 | - | - | - | - | TE CONNECTIVITY LTD | Serial (2-Wire/I2C) | - | HPP845E034R5 | - | - | TE Connectivity Measurement Specialties | - | - | Surface Mount | SMD/SMT | - | 3.6(V) | 1.5(V) | 125 °C | -40 °C | IC | Tape & Reel (TR);Cut Tape (CT); | DFN-6 | SQUARE | DFN | Active | 0.0027(TYP)(mW) | - | Active | - | - | 1.74 | - | Yes | SENSOR SOLUTIONS - TE CONNECTIVITY - HPP845E034R5 - HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | DFN | 3.6 V | 1.5 V | - | - | -40 to 125 °C | Cut Tape (CT) | HTU | - | - | e4 | Yes | Active | - | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.5 V ~ 3.6 V | - | - | - | compliant | 12b | - | 6 | - | Humidity/Temperature Sensor | 3 mm | 3 mm | Digital | 1.71, 3.6 V | - | SOLDER | 450 uA | - | 14 | ±2%RH/±0.3C(LSB) | - | 5s | 10/12 Bit | - | - | Humidity, Temperature | Extended Industrial | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | -- | PLASTIC | 2-WIRE INTERFACE | 0.5 mA | - | 0 to 100 %RH | 0.5(mA) | - | - | 0.9 mm | - | - | ||
![]() 10142048-10 TE Connectivity | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RK73H2B | - | - | - | +/- 0.2 C | - | - | - | - | - | + 125 C | KOA Speer Electronics, Inc. | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | +/- 2 % | 0 % to 100 % | - | - | - | - | - | 5.5 V | 3 V | - | - | -55°C ~ 155°C | - | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | - | 2 | - | ±200ppm/°C | - | - | 6.8 Ohms | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | 450 uA | - | - | ±2% RH | - | 5 s | - | - | - | Humidity, Temperature | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0 ~ 100% RH | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() 10142048-00 TE Connectivity | 400 | - | - | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | 6-DFN (2.5x2.5) | - | - | MS3101A18 | - | - | - | +/- 0.2 C | - | I2C | - | - | - | + 125 C | ITT Cannon, LLC | - | - 40 C | Surface Mount | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | +/- 2 % | 0 % to 100 % | - | - | - | - | DFN | 5.5 V | 3 V | Automotive grade | - | -40 to 125 °C | - | Military, MIL-DTL-5015, MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | 6 | - | Humidity/Temperature Sensor | - | - | Digital-I2C | 3, 30 V | - | - | 450 uA | - | - | ±2% RH | - | 5 s | 0.016 %RH | - | - | Humidity, Temperature | Automotive | - | - | - | - | - | - | 0 to 100 %RH | - | - | - | - | - | - | ||
![]() HPP831F511 TE Connectivity | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | - | 90.9 Ohms | - | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.026 (0.65mm) | - | - | - | AEC-Q200 | ||
![]() HPP815F535 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | PCB Mount | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPP845E032R1 TE Connectivity | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DFN | - | - | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | Humidity/Temperature Sensor | - | - | Analog | 1.5, 3.6 V | - | - | 5 | - | - | - | - | - | 10/12 Bit | - | - | - | Extended Industrial | - | - | - | - | - | - | 0 to 100 %RH | - | - | - | - | - | - | ||
![]() 10142048-02 TE Connectivity | 83255 | - | - | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | 6-DFN (2.5x2.5) | - | - | 1014 | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | Digital, I²C | - | - | - | - | - | - | ±2% RH | - | 5 s | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | 0 ~ 100% RH | - | - | - | - | - | - | ||
![]() 10142048-30 TE Connectivity | 4 |
| - | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | 6-DFN (2.5x2.5) | - | - | - | - | - | - | - | - | I2C | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | DFN | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | HTU31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | 6 | - | - | - | - | Digital | - | - | - | - | - | - | ±2%RH | - | 5 s | - | -40 → +125 °C | - | Humidity, Temperature | - | - | - | - | - | - | - | 0 ~ 100% RH | - | - | - | - | - | - | ||
![]() HTS2030SMD TE Connectivity | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MEASUREMENT SPECIALTIES INC | - | TE Connectivity / Measurement Specialties Inc | HTS2030SMD | - | - | - | - | - | - | - | - | - | - | 140 °C | -60 °C | - | - | - | RECTANGULAR | - | Transferred | - | - | - | - | - | 5.78 | Yes | Yes | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 10 mm | 6 mm | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | ||
![]() HTF3000LF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Relative Humidity and Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 3 % | 0 % to 100 % | - | Yes | - | - | - | - | - | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | Relative Humidity and Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 3.3 V | - | - | 180 uA | - | - | - | - | - | - | - | - 40 C to + 85 C | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPP845E131R1 TE Connectivity | 6300 | - | - | 8 Weeks | Surface Mount | 6-VDFN Exposed Pad | YES | SURFACE MOUNT | - | 6-DFN (3x3) | - | - | HPP845 | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | HPP845E131R1 | 3.6 V | - | TE Connectivity Measurement Specialties | 1.5 V | - | Surface Mount | SMD/SMT | - | - | - | 125 °C | -40 °C | - | Box | DFN-6 | SQUARE | - | Active | - | - | Active | - | - | 1.78 | - | Yes | - | DFN | 3.6 V | 1.5 V | - | - | -40 to 125 °C | Tape & Reel (TR) | HTU | - | - | e4 | Yes | Active | - | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.5 V ~ 3.6 V | - | - | - | compliant | 12b | - | 6 | - | - | 3 mm | 3 mm | Digital | 1.5000, 3.6000 V | - | SOLDER | - | - | 14 | ±3% RH | - | 5s | - | - | - | Humidity, Temperature | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | -- | - | 2-WIRE INTERFACE | 0.5 mA | - | 0 to 100 %RH | - | - | - | 1.13 mm | - | - |