- Axis
- Bandwidth
- Base Product Number
- Current - Output (Max)
- Current - Supply (Max)
- Features
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mfr
- Operating Temperature
- Output Type
Attribute column
Manufacturer
TE Connectivity Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage (Max) | Package | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Package Type | Part Life Cycle Code | Product Status | Release Point Min/Max (Brp) | Risk Rank | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Type | Capacitance | Technology | Voltage - Supply | Reach Compliance Code | Pin Count | Termination Style | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Operating Supply Current | Current - Output (Max) | Bandwidth | Resolution | Sensor Type | Screening Level | Sensors/Transducers Type | Sensitivity | Sensing Range | Axis | Operating Current-Max | Product | Features | Product Length | Product Width | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-MRCO-001 TE Connectivity | In Stock |
| - | 10 Weeks, 1 Day | Surface Mount | TO-261-4, TO-261AA | - | - | SOT-223 | - | G-MRCO | - | TE CONNECTIVITY LTD | TE Connectivity | G-MRCO-001 | 10 V | +150 °C | - | TE Connectivity Measurement Specialties | -40 °C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | SOT-223 | Active | Active | - | 1.72 | Yes | - | - | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR) | -- | Yes | Active | Magnetic | - | Magnetoresistive | 5V | compliant | 3 + Tab | SMD/SMT | 9mA | - | - | Analog Voltage | 5 V | - | 9 mA | -- | -- | -- | Inclinometer Sensors | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | 7kV | -- | Single | - | Magnetic Encoders | -- | - | - | - | ||
![]() G-MRCO-028 TE Connectivity | 31 |
| - | 10 Weeks, 1 Day | Through Hole | 4-SIP Module | - | - | 4-SIP | - | G-MRCO | - | TE CONNECTIVITY LTD | TE Connectivity | G-MRCO-028 | 10 V | + 150 C | - | TE Connectivity Measurement Specialties | - 40 C | Through Hole | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | Active | Obsolete | - | 2.29 | Yes | Sensor Magneto Resistive KMZ10CM SOT4W G-MRCO-028, Inclinometer 2-Axis Maximum of 10 V, 4-Pin SOT-4W | SIP | - | 5.0000 V | - | -40 to 150 °C | Bulk | -- | - | Active | Magnetic | - | -- | -- | compliant | 4 | - | -- | - | - | -- | 5 V | - | - | -- | -- | -- | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | -- | -- | - | - | -- | - | - | - | ||
![]() G-MRCO-011 TE Connectivity | In Stock | - | - | - | - | TO-261-4, TO-261AA | YES | SURFACE MOUNT | - | 4 | G-MRCO | 1% | TE CONNECTIVITY LTD | TE Connectivity | G-MRCO-011 | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | 150 °C | -40 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SOT-223 | SOT-223 | RECTANGULAR | - | Active | Active | - | 5.73 | - | - | - | 10 V | - | - | -40°C ~ 150°C (TA) | Cut Tape (CT) | -- | - | Discontinued at Digi-Key | - | 0.0047 uF | Magnetoresistive | 5V | unknown | - | - | 9mA | 6.5 mm | 3.5 mm | Analog Voltage | - | SOLDER | - | -- | -- | -- | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | -- | Single | 9 mA | - | Internal Magnet | 11 mm | 5 x 11 | 1.8 mm | ||
![]() G-MRCO-017 TE Connectivity | 57000 |
| - | 14 Weeks, 1 Day | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-TDFN | - | G-MRCO | - | TE CONNECTIVITY LTD | TE Connectivity | G-MRCO-017 | 30 V | +125 °C | - | TE Connectivity Measurement Specialties | -45 °C | Surface Mount | SMD/SMT | - | - | - | 8 mV/V | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | TDFN | Active | Active | - | 1.72 | Yes | - | TDFN | - | 5.0000 V | Industrial grade | -25 to 85 °C | Tape & Reel (TR) | -- | Yes | Active | Magnetic | - | Magnetoresistive | 5 V ~ 30 V | compliant | 8 | - | -- | - | - | Analog Voltage | 5 V | - | - | -- | -- | -- | Inclinometer Sensors | Industrial | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | 3kV | -- | Single | - | - | -- | - | - | - |