- Series
- Mfr
- Package
- Product Status
- Output Type
- Package / Case
- Mounting Type
- Operating Temperature
- Type
- Supplier Device Package
- Voltage - Supply
- Features
Attribute column
Manufacturer
TE Connectivity Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Acceleration | Axis Type | Base Product Number | Ihs Manufacturer | installation | Interface Type | life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Locations | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape/Style | Package/Enclosure | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Sensing Axis | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | HTS Code | Technology | Voltage - Supply | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Failure Rate | Analog IC - Other Type | Operating Supply Current | Bandwidth | Resolution | Sensor Type | Linearity | Screening Level | Sensors/Transducers Type | Sensitivity | Resistance Tolerance | For Measuring | Output Signal | Axis | Rotation Angle - Electrical, Mechanical | Acceleration Range | Product | Linear Range | Features | Sensitivity (LSB/g) | Kit Contents | Height Seated (Max) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805-0500-01 TE Connectivity | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | TO-5 | - | 500 g | - | 805 | - | - | - | - | - | - | + 100 C | TE Connectivity Measurement Specialties | - 40 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | Active | - | - | X | - | 30 V | 18 V | - | -40°C ~ 100°C (TA) | Bulk | -- | - | - | - | Active | - | - | Analog | - | - | - | - | - | 18 V ~ 30 V | - | - | - | - | - | - | - | IEPE | - | - | - | 10 mA | 0.3Hz ~ 12kHz | - | 1-axis | - | - | - | 10 mV/g | - | - | - | Z | - | ±500g | - | - | -- | -- | - | - | - | ||
![]() 832-0200 TE Connectivity | 2297 |
| - | Surface Mount | 5-SMD, No Lead | YES | SURFACE MOUNT | SMD | 6 | - | - | 832 | TE CONNECTIVITY LTD | SMD/SMT | - | 1000Cycles | TE Connectivity | 832-0200 | - | TE Connectivity Measurement Specialties | - | - | - | 4Position | 85 °C | -20 °C | Bulk | CERAMIC | PACKAGE-6 | RECTANGULAR | 6.21*6*2*2.2 | Active | Obsolete | 2.41 | Yes | - | - | 5.5 V | 3.3 V | 24V | - | - | DHA | - | - | Yes | - | - | - | Analog | - | - | - | - | - | 3.3V ~ 5.5V | unknown | - | - | - | 18.8 mm | 14.48 mm | - | IEPE | - | - | - | - | 2kHz | - | - | - | - | ACCELEROMETER | - | - | - | - | X, Y, Z | - | ±200g | - | - | - | - | - | - | 4.3 mm | ||
![]() 832-0500 TE Connectivity | 2636 |
| - | Surface Mount | 5-SMD, No Lead | YES | SURFACE MOUNT | SMD | 6 | - | - | 832 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 832-0500 | - | TE Connectivity Measurement Specialties | - | - | - | - | 85 °C | -20 °C | Bulk | CERAMIC | - | RECTANGULAR | - | Active | Obsolete | 1.51 | Yes | - | - | 5.5 V | 3.3 V | - | -20°C ~ 80°C (TA) | Bulk | 832 | - | - | - | Active | - | - | Analog | - | - | - | 8542.39.00.01 | - | 3.3 V ~ 5.5 V | unknown | - | - | - | 18.8 mm | 14.48 mm | - | IEPE | - | - | - | - | 2kHz | - | - | - | - | ACCELEROMETER | - | - | - | - | X, Y, Z | - | ±500g | - | - | -- | -- | - | - | 4.3 mm | ||
![]() 832-0025 TE Connectivity | 2263 |
| - | Surface Mount | 5-SMD, No Lead | YES | SURFACE MOUNT | SMD | 6 | - | - | 832 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 832-0025 | - | TE Connectivity Measurement Specialties | - | - | - | - | 85 °C | -20 °C | Bulk | CERAMIC | - | RECTANGULAR | - | Active | Obsolete | 2.37 | Yes | - | - | 5.5 V | 3.3 V | - | - | - | 832 | - | - | - | - | - | - | Analog | - | - | - | - | - | 3.3V ~ 5.5V | unknown | - | - | - | 18.8 mm | 14.48 mm | - | - | - | - | - | - | - | - | - | - | - | ACCELEROMETER | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | ||
![]() 805-0500 TE Connectivity | 45 |
| - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | TO-5-3 | - | 500 G | - | 805 | - | - | - | - | - | - | + 100 C | TE Connectivity Measurement Specialties | - 40 C | Stud Mount | Through Hole | - | - | - | Bulk | - | - | - | - | - | Active | - | - | X | - | 30 V | 18 V | - | -40 to 100 °C | Bulk | -- | - | - | - | Active | - | - | Analog | - | - | - | - | - | 18 V ~ 30 V | - | - | 3 | - | - | - | - | IEPE | 3.3 V | - | - | 10 mA | 0.3Hz ~ 12kHz | - | 1-axis | - | - | - | 10 mV/g | - | - | - | Z | - | ±500g | - | - | -- | -- | - | - | - | ||
![]() 810M1-0100X TE Connectivity | 2652 |
| - | Surface Mount | 5-SMD | - | - | 5-SMD | - | - | - | 810M1 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 810M1-0100-X | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Obsolete | 5.55 | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Bulk | -- | - | - | - | Active | - | - | Analog | - | - | - | - | - | 3.3 V ~ 5.5 V | unknown | - | - | - | - | - | - | IEPE | - | - | ANALOG CIRCUIT | - | 6kHz | - | - | - | - | - | - | - | - | - | X | - | ±100g | - | - | -- | -- | - | - | - | ||
![]() 832-0100 TE Connectivity | 2364 |
| - | Surface Mount | 5-SMD, No Lead | YES | SURFACE MOUNT | SMD | 6 | - | - | 832 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 832-0100 | - | TE Connectivity Measurement Specialties | - | - | - | - | 85 °C | -20 °C | Bulk | CERAMIC | PACKAGE-6 | RECTANGULAR | 5-SMD | Active | Obsolete | 2.37 | Yes | - | - | 5.5 V | 3.3 V | - | -20°C ~ 80°C (TA) | - | 832 | - | - | Yes | - | - | - | Analog | - | - | - | - | - | 3.3V ~ 5.5V | unknown | - | - | - | 18.8 mm | 14.48 mm | - | IEPE | - | - | - | - | - | - | - | - | - | ACCELEROMETER | 12.5mV/g | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | ||
![]() 810M1-0025X TE Connectivity | In Stock | - | - | Surface Mount | 5-SMD | - | - | 5-SMD | - | 25 G | Single | 810M1 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 810M1-0025-X | + 125 C | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | Active | Obsolete | 5.55 | - | X | SMD | 5.5 V | 3.3 V | - | -40 to 125 °C | Bulk | -- | - | - | - | Active | - | - | Analog | - | - | - | - | - | 3.3 V ~ 5.5 V | unknown | - | 5 | - | - | - | - | Analog | 3.3000, 5.5000 V | - | ANALOG CIRCUIT | 22 uA | 6kHz | - | 1-axis | - | Extended Industrial | - | 50 mV/g | - | - | - | X | - | ±25g | - | - | -- | -- | - | - | - | ||
![]() 832-0050 TE Connectivity | In Stock | - | - | Surface Mount | 5-SMD, No Lead | YES | SURFACE MOUNT | SMD | 6 | - | - | 832 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 832-0050 | - | TE Connectivity Measurement Specialties | - | - | - | - | 85 °C | -20 °C | Bulk | CERAMIC | PACKAGE-6 | RECTANGULAR | - | Active | Obsolete | 2.38 | Yes | - | - | 5.5 V | 3.3 V | - | -20°C ~ 80°C (TA) | Bulk | 832 | - | - | Yes | Active | - | - | Analog | - | - | - | - | - | 3.3 V ~ 5.5 V | unknown | - | - | - | 18.8 mm | 14.48 mm | - | IEPE | - | - | - | - | 2kHz | - | - | - | - | ACCELEROMETER | - | - | - | - | X, Y, Z | - | ±50g | - | - | -- | -- | - | - | 4.3 mm | ||
![]() 20011425-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT787A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28526 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1201-1000-240 TE Connectivity | In Stock | - | - | Adhesive | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | 1201 | - | - | - | - | - | - | Analog | - | - | - | - | - | 2V ~ 10V | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | 4kHz ~ 28kHz | - | - | - | - | - | - | - | - | - | X | - | ±1000g | - | - | - | - | 3-601-13 Side Cutter, 3-631-13 Round Nose, 3-632-13 Flat Nose, 3-633-13, 3-634-13 Snipe Nose Pliers | - | - | ||
![]() 820M1-0200 TE Connectivity | In Stock | - | - | - | LCC-10 | - | - | - | - | 200 g | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | X | - | 5.5 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | 62 uA | - | - | 1-axis | - | - | - | 6.3 mV/g | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1E-125 TE Connectivity | In Stock | - | - | Chassis Mount | Box with Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | TE Connectivity Measurement Specialties | - 20 C | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | 30 V | -20°C ~ 85°C | - | SR1E | - | - | - | - | - | - | Incremental Encoder | - | - | - | - | - | 5V ~ 30V | - | Push-Pull | - | Cable | - | - | String Potentiometer | Analog - Voltage | - | - | - | - | - | - | - | ±0.1% | - | - | - | - | Linear Position | - | - | - | - | Rotary Position Sensors | 0 ~ 3175.00mm (0 ~ 125.00) | - | - | - | - | - | ||
![]() 1200M30-1000-240 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 832M1-0050 TE Connectivity | In Stock | - | - | Surface Mount | 5-SMD, No Lead | - | - | SMD | - | 100 G | Triple | 832M1 | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Surface Mount | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | CSMD | - | - | - | -40 to 125 °C | Bulk | 832M1 | - | - | - | Active | - | - | Analog | - | - | - | - | - | 3.3 V ~ 5.5 V | - | - | 5 | - | - | - | - | IEPE | 3, 5.5 V | - | - | - | 6kHz | - | - | - | Extended Industrial | - | - | - | - | - | X, Y, Z | - | ±50g | - | - | -- | -- | - | - | - | ||
![]() 1200M30-1000-240-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 820M1-0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 500 g | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | X | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | 62 uA | - | - | 1-axis | - | - | - | 2.5 mV/g | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 830M1-1000-T/R TE Connectivity | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | - | Active | 2 | ±5ppm/°C | - | 9.09 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | -- | - |