- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Housing Material | Accuracy-Max (%) | Base Product Number | Body Orientation | Category | Compensated Temperature | Contact Resistance Max | Dimensions | Force | Grid Size | Highest Pressure | Ihs Manufacturer | Interface Type | Load Capacity | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Pressure | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Output Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Number of Contact Rows | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package | Package Shape/Style | Package Type | Package/Enclosure | Part Life Cycle Code | Pressure Port | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Usage Level | Voltage Rating (DC) | Voltage-power | Voltage, Rating | Working Pressure | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Part Status | Type | Applications | Gender | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Current Rating | Output | Pin Count | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator type | Actuator Type | Output Voltage | Output type | Output Type | Brand Name | Operating Supply Voltage | Insulation Resistance | Termination Type | Number of Bits | Accuracy | Response Time | Operating Force | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Terminal type | Terminal Type | Includes | sensor type | Sensor Type | Screening Level | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Product | Features | Port Type | Supply Current | Pressure Range | Pressure Range-Min | Actuator Style/Size | Body Height | Product Height (mm) | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS561101BA03-50 TE Connectivity | In Stock |
| - | - | - | - | Surface Mount | 8-SMD | YES | SURFACE MOUNT | -- | - | - | MS5611 | - | - | - | - | - | - | - | 87.02 PSI(600 kPa) | TE CONNECTIVITY LTD | I2C, SPI | - | TE Connectivity | - | MS561101BA03-50 | - | - | + 85 C | - | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | - | - | 3.6(V) | 1.8(V) | 3(V) | -40C to 85C | 85 °C | -40 °C | 6BAR | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | QFN | 8-SMD | Active | - | Active | No | 1.84 | - | Yes | - | Sensor Pressure 1.2bar Barometric SMD MS561101BA03-50, Barometric Pressure Sensor, 1200mbar 0 u2192 3.6 V Output, 8-Pin QFN | QFN | 3.6 V | 1.8 V | - | - | - | 1.8 V ~ 3.6 V | 3V | 0.15 PSI ~ 17.4 PSI(1 kPa ~ 120 kPa) | -40°C ~ 85°C | - | Tape and Reel | -- | - | - | Active | Absolute | Board Mount | - | - | 1.8 V ~ 3.6 V | - | unknown | - | 24 b | 8 | Solder Pad | - | - | 3 mm | - | - | 1.44 to 3.6 V | I2C,SPI | - | TE Connectivity | 3 V | - | SOLDER | 24 | ±0.022 PSI (±0.15 kPa) | 8220 µs | - | 0.15 PSI ~ 17.4 PSI (1 kPa ~ 120 kPa) | Absolute | No Port | 24 bit | -- | Welding Pad | - | - | - | - | - | 87.02 PSI (600 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 17.404 Psi | 0-3V | - | I2C INTERFACE | 0.0125 mA | - | -- | Single Axial Barbless | 12.5µA | 0.45BAR TO 1.1BAR | 0.145 Psi | - | 1 mm | - | - | ||
![]() MS560702BA03-50 TE Connectivity | In Stock |
| - | - | - | Gold Over Nickel | Surface Mount | 8-SMD | YES | SURFACE MOUNT | 8-SMD | - | 4% | MS5607 | Straight | - | - | 10(mohm) | 5 x 3 x 0.95mm | - | 17x17 | 87.02 PSI(600 kPa) | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | MS560702BA03-50 | 1200mbar | 3.6 V | +85 °C | 3.6 V | TE Connectivity Measurement Specialties | -40 °C | Surface Mount | Through Hole | - | Not Required | 3.6(V) | 1.8(V) | 3(V) | -40C to 85C | 85 °C | -40 °C | 6BAR | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | QFN | 8-SMD | Active | - | Active | No | 1.84 | - | Yes | Not Required(mm) | MS560702BA03-50, Barometric Pressure Sensor, 1200mbar 0 u2192 3.6 V Output, 8-Pin QFN | QFN | 3.6 V | 1.8 V | Solder | - | - | 1.8 V ~ 3.6 V | 150VDC/100VAC | 0.15 PSI ~ 17.4 PSI(1 kPa ~ 120 kPa) | -40°C ~ 85°C | - | Tape and Reel | -- | - | - | Active | Absolute | Board Mount | SKT | - | 1.8 V ~ 3.6 V | - | unknown | 3(A) | 24 b | 8 | Solder Pad | 5 mm | 168(POS) | 3 mm | - | - | 2.4 to 3 V | I2C,SPI | - | TE Connectivity | - | 10000(Mohm) | SOLDER | 24 | ±0.022 PSI (±0.15 kPa) | 8220 µs | - | 0.15 PSI ~ 17.4 PSI (1 kPa ~ 120 kPa) | Absolute | No Port | - | -- | Welding Pad | - | - | - | Absolute Pressure Sensors | - | 87.02 PSI (600 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 15.95 Psi | 0-3V | BAROMETRIC | I2C INTERFACE | 1.4 mA | - | -- | - | 12.5µA | 0.01BAR TO 1.2BAR | 4.351 Psi | - | 0.95 mm | 4.19(mm) | - | ||
![]() 5525DSO-SB005GS TE Connectivity | 189 | - | - | - | - | - | Surface Mount | 14-SMD Module | - | - | 14-SMD Module | - | - | - | - | - | - | - | 12.5 x 7.9 x 3.4mm | - | - | 15 PSI(103.42 kPa) | - | I2C, SPI | - | - | - | - | 5psi | 3.6 V | +125 °C | - | TE Connectivity Measurement Specialties | -40 °C | Surface Mount | SMD/SMT | - | - | 3.6(V) | 1.8(V) | 2.5/3.3(V) | -40C to 125C | - | - | 60Psi | Tube | - | SOIC | 14-smd module | - | - | Active | No | - | - | - | - | - | SMD | - | - | - | - | - | 1.8 V ~ 3.6 V | 3.6V | 5 PSI(34.47 kPa) | -40°C ~ 125°C | - | - | MS5525DSO | ±0.5% | - | Active | Gage | Board Mount | - | - | 1.8 V ~ 3.6 V | - | - | - | 24 b | 14 | Gull Wing | - | - | - | - | - | - | I2C,SPI | - | - | 3.0000 V | - | - | - | ±0.5% | - | - | 5 PSI (34.47 kPa) | Exhaust Pressure Gauge | With Barb | 24 bit | Male-0.12 "(3mm) Tube | Gull Wing | - | - | - | Gauge Pressure Sensors | - | 15 PSI (103.42 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | Single Barbed | - | 0PSI TO 5PSI | - | - | - | - | - | ||
![]() MS583702BA01-50 TE Connectivity | 10803 | - | - | - | Production (Last Updated: 3 days ago) | - | Surface Mount | Cylinder, Metal | - | - | - | - | - | MS5837 | - | - | - | - | - | - | - | - | - | I2C | - | - | ACTIVE (Last Updated: 3 days ago) | - | - | - | + 85 C | - | TE Connectivity Measurement Specialties | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 3 V | - | 3V | - | - | -20°C ~ 85°C | - | -- | - | - | Active | - | Board Mount | - | - | 1.5 V ~ 3.6 V | - | - | - | 24 b | - | Solder Pad | - | - | - | - | - | - | - | I²C | - | 3 V | - | - | - | ±0.058 PSI (±0.4 kPa) | - | - | 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) | Sealed Gauge | -- | 24 bit | -- | - | - | - | - | - | - | 145 PSI (999.74 kPa) | - | - | - | - | - | - | - | - | -- | Single Axial Barbless | 0.01µA | - | - | - | - | - | Lead Free | ||
![]() M5600-000005-300PG TE Connectivity | 2888 |
| - | 10 Weeks, 1 Day | - | - | - | Cylinder, Threaded | - | - | -- | - | - | M5600 | - | - | - | - | 24 x 24 x 69mm | - | - | 600 PSI(4136.85 kPa) | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | M5600-000005-300PG | 20bar | 3.6 V | +85 °C | - | TE Connectivity Measurement Specialties | -20 °C | Panel Mount | Panel Mount | - | - | - | - | - | - | - | - | - | Bulk | - | - | Cylindrical, Threaded | Active | Port | Active | - | 2.36 | - | Yes | - | - | - | - | - | - | - | - | 2.3 V ~ 3.6 V | 3VDC | 300 PSI(2068.43 kPa) | -20°C ~ 85°C | - | - | -- | ±0.25% | Yes | Active | - | Industrial Automation | - | - | 2.3 V ~ 3.6 V | - | unknown | - | 24 b | - | -- | - | - | - | - | - | - | Bluetooth | - | - | 3 V | - | - | - | ±0.25% | - | - | 300 PSI (2068.43 kPa) | Exhaust Pressure Gauge | Threaded | - | Male-1/4 "(6.35mm) NPT | - | - | - | - | Gauge Pressure Sensors | - | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | Transducers | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MS580502BA01-50 TE Connectivity | 6270 |
| - | - | - | - | Surface Mount | 4-SMD Module | - | - | 4-SMD | - | - | MS5805 | - | Miniature Altimeter Module | - | - | - | - | - | 72.52 PSI(500 kPa) | - | I2C | - | - | - | - | - | - | + 85 C | - | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | - | - | 3.6(V) | 1.8(V) | 3(V) | -40C to 85C | - | - | 0.004BAR | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 4-SMD | - | - | Active | No | - | - | - | - | - | SMD | - | - | - | Industrial grade | - | 1.8 V~3.6 V | 3.6V | 4.35 PSI ~ 17.4 PSI(30 kPa ~ 120 kPa) | -40°C~85°C | - | Tape and Reel | -- | - | - | Active | Miniature Altimeter Module | Board Mount | - | - | 1.8 V ~ 3.6 V | - | - | - | 24 b | 4 | Solder Pad | - | - | - | - | - | - | I2C | - | - | 3 V | - | - | - | ±0.058 PSI (±0.4 kPa) | - | - | 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) | Absolute | No Port | 24 bit | -- | Welding Pad | - | - | - | - | Industrial | 72.52 PSI (500 kPa) | - | - | - | - | - | - | - | - | -- | No Port | 20.09mA | 0.3BAR TO 1.2BAR | - | - | - | - | - | ||
![]() FX1901-0001-0010-L TE Connectivity | 173 |
| - | - | - | - | - | - | - | - | - | - | - | FX1901 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | -- | - | - | Active | - | - | - | - | 5V | - | - | - | Voltage | - | - | - | - | - | - | Pushbutton | - | - | - | - | - | - | - | - | ±1% | - | 4.54kgf (10lbs) | - | - | - | - | - | - | - | Sensor | - | Resistive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() FX1901-0001-0100-L TE Connectivity | 24 |
| - | - | - | - | - | - | - | - | - | Plastic | - | FX1901 | - | - | - | - | - | 45.36Kgf (100 Lbs) | - | - | - | - | 45.4kg | - | - | - | - | - | +50°C | - | TE Connectivity Measurement Specialties | 0°C | Cable Mount | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | 5V | - | - | 0°C ~ 50°C | - | - | -- | - | - | Active | - | - | - | - | 5V | 5VDC | - | - | Voltage Rating | - | - | - | - | - | Button | - | - | - | Analog | - | - | - | - | - | ±1% | - | 45.36kgf (100lbs) | - | - | - | - | - | - | Wire Lead | Sensor | Load Cell | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() MS561101BA03-00 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 8-SMD | YES | SURFACE MOUNT | 8-SMD | - | - | MS5611 | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | I2C, SPI | - | TE Connectivity | - | MS561101BA03-00 | - | - | + 85 C | - | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | 85 °C | -40 °C | - | Tray | RECTANGULAR | - | - | Obsolete | - | Obsolete | - | 8.61 | - | Yes | - | MS561101BA03-50, Barometric Pressure Sensor, 1200mbar 0 u2192 3.6 V Output, 8-Pin QFN | QFN | 3.6 V | 1.8 V | - | - | - | - | - | - | - | -40 to 85 °C | - | -- | - | - | Obsolete | - | Board Mount | - | - | 1.8 V ~ 3.6 V | - | unknown | - | 24 b | 8 | Solder Pad | - | - | 3 mm | - | - | - | - | I²C, SPI | TE Connectivity | 3 V | - | SOLDER | 24 | ±0.022 PSI (±0.15 kPa) | 8220 µs | - | 0.15 PSI ~ 17.4 PSI (1 kPa ~ 120 kPa) | Absolute | No Port | - | -- | - | - | - | - | - | - | 87.02 PSI (600 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 17.404 Psi | 0-3V | - | I2C INTERFACE | 0.0125 mA | - | -- | No Port | - | - | 0.145 Psi | - | 1 mm | - | - | ||
![]() US381-000005-030PG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX1901-0001-0025-L TE Connectivity | 19 |
| - | - | - | - | - | - | - | - | - | - | - | FX1901 | - | - | - | - | - | - | - | - | - | - | 11.34kg | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | 0 to 50 °C | - | -- | - | - | Active | - | - | - | - | 5V | 5VDC | - | - | Voltage | - | - | - | - | - | - | Pushbutton | - | - | Analog | - | - | - | - | - | ±1% | - | 11.34kgf (25lbs) | - | - | - | - | - | - | - | Sensor | - | Resistive | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() 1451-015A-T TE Connectivity | 2332 | - | - | 8 Weeks | - | - | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | - | - | 1451 | - | - | - | - | - | - | - | - | MEASUREMENT SPECIALTIES INC | - | - | TE Connectivity | - | 1451-015A-T | - | - | - | - | TE Connectivity Measurement Specialties | - | Surface Mount | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Tube | SQUARE | - | - | Transferred | - | Obsolete | - | 4.32 | - | - | - | - | SMD | 12 V | - | - | - | - | - | - | - | - | -40 to 125 °C | - | -- | - | - | Active | - | Board Mount | - | - | 3 V ~ 12 V | - | unknown | - | 0 mV ~ 60 mV (3V) | 8 | PCB | 7.6 mm | - | 7.6 mm | - | - | 0 to 0.06 V | - | Wheatstone Bridge | - | 3.0000 V | - | SOLDER | - | ±0.25% | 1000 µs | - | 15 PSI (103.42 kPa) | Absolute | Barbless | - | Male - 0.09 (2.29mm) Tube | - | - | - | - | - | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 15 Psi | 0-60mV | ABSOLUTE | - | - | - | -- | STRAIGHT | - | - | - | - | 8.38 mm | - | - | ||
![]() 325534009-00 TE Connectivity | 95 |
| - | - | - | - | Surface Mount | 8-SMD Module | - | - | -- | - | - | 32553 | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | + 125 C | - | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | SMT | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | - | Active | - | Board Mount | - | - | 2.2 V ~ 3.6 V | - | - | - | 16 b | 12 | Solder Pad | - | - | - | - | - | 1.76 to 3.6 V | - | SPI | - | 3 V | - | - | - | -- | - | - | 0.15 PSI ~ 15.95 PSI (1 kPa ~ 110 kPa) | Absolute | No Port | 16 bit | -- | - | - | - | - | - | - | 145.04 PSI (1000 kPa) | - | - | - | - | - | - | - | - | -- | No Port | - | - | - | - | - | - | - | ||
![]() 4525DO-TP5BI015AP TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 0.25% | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 4525DO-TP5BI015AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -25 °C | - | - | RECTANGULAR | - | - | Active | - | - | - | 5.5 | - | Yes | - | Board Mount Pressure Sensors Bd LVL Dig Out 15psi Top Pt I2C 5VEX ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Port Diameter = 3.5 MM and Port Height = 7.8 MM | - | - | compliant | - | - | - | - | 12.4 mm | - | 9.9 mm | - | - | - | - | DIGITAL CURRENT | - | - | - | SOLDER | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 15 Psi | - | ABSOLUTE | I2C INTERFACE | 3 mA | - | - | BARBED | - | - | - | - | 4.1 mm | - | - | ||
![]() FX1901-0001-0050-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | FX1901 | - | - | - | - | - | 22.68Kgf (50 Lbs) | - | - | - | - | 50lb | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | 5V | - | - | 0°C ~ 50°C | - | - | -- | - | - | Active | - | - | - | - | 5V | 5VDC | - | - | Voltage Rating | - | - | - | - | - | Button | - | - | - | Analog | - | - | - | - | - | ±1% | - | 22.68kgf (50lbs) | - | - | - | - | - | - | - | Sensor | Resistance | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() 85-500G-4C TE Connectivity | 62 |
| - | 8 Weeks | - | - | - | Cylinder | - | - | -- | - | - | 85-500 | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 85-500G-4C | - | - | - | - | TE Connectivity Measurement Specialties | - | Through Hole | Cable Mount | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Port | Active | - | 2.37 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 125 °C | - | -- | - | Yes | Active | - | Board Mount | - | - | -- | - | unknown | - | 0 mV ~ 100 mV | 6 | Cable with Connector | - | - | - | - | - | 0 to 0.1 V | - | Wheatstone Bridge | - | - | - | - | - | ±0.1% | - | - | 500 PSI (3447.38 kPa) | Vented Gauge | No Port | - | -- | - | - | - | - | - | - | 1500 PSI (10342.14 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() 82-100G-C TE Connectivity | 15 |
| - | - | - | - | - | 4-DIP Module | - | - | -- | - | - | 82-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | TE Connectivity Measurement Specialties | - 40 C | - | O-Ring | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | - | Active | - | Board Mount | - | - | -- | - | - | - | 0 mV ~ 100 mV | - | PCB | - | - | - | - | - | - | - | Wheatstone Bridge | - | 100 mV | - | - | - | ±0.1% | - | - | 100 PSI (689.48 kPa) | Vented Gauge | No Port | - | -- | - | - | - | - | - | - | 300 PSI (2068.43 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - | - | - | - | ||
![]() 82-300A-C TE Connectivity | 472 |
| - | - | - | - | - | 4-DIP Module | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | TE Connectivity Measurement Specialties | - 40 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | -- | - | - | Active | - | Board Mount | - | - | -- | - | - | - | 0 mV ~ 100 mV | - | PCB | - | - | - | - | - | 0 to 0.1 V | - | Wheatstone Bridge | - | - | - | - | - | ±0.1% | - | - | 300 PSI (2068.43 kPa) | Absolute | No Port | - | -- | - | - | - | - | - | - | 900 PSI (6205.28 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - | - | - | - | ||
![]() 1451-030A-T TE Connectivity | 66 |
| - | 8 Weeks | - | - | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | - | - | 1451 | - | - | - | - | - | - | - | - | MEASUREMENT SPECIALTIES INC | - | - | TE Connectivity | - | 1451-030A-T | - | - | - | - | TE Connectivity Measurement Specialties | - | Surface Mount | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Tube | SQUARE | - | - | Transferred | - | Obsolete | - | 4.34 | - | - | - | - | SMD | 12 V | - | - | - | - | - | - | - | - | -40 to 125 °C | - | -- | - | - | Active | - | Board Mount | - | - | 3 V ~ 12 V | - | unknown | - | 0 mV ~ 60 mV (3V) | 8 | PCB | 7.6 mm | - | 7.6 mm | - | - | 0 to 0.06 V | - | Wheatstone Bridge | - | 3.0000 V | - | SOLDER | - | ±0.25% | 1000 µs | - | 30 PSI (206.84 kPa) | Absolute | Barbless | - | Male - 0.09 (2.29mm) Tube | - | - | - | - | - | - | 90 PSI (620.53 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 30 Psi | 0-60mV | ABSOLUTE | - | - | - | -- | STRAIGHT | - | - | - | - | 8.38 mm | - | - | ||
![]() M3021-000005-500PG TE Connectivity | 53 | - | - | - | - | - | - | Cylinder, Threaded | - | - | -- | - | - | M3021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 85 °C | - | MSP300 | - | - | Active | - | Industrial Automation | - | - | 5V | - | - | - | 0 mV ~ 100 mV (5V) | 4 | Cable | - | - | - | - | - | 0 to 0.02 V | - | Analog Voltage | - | - | - | - | - | ±1% | - | - | 500 PSI (3447.38 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | - | 1000 PSI (6894.76 kPa) | - | - | - | - | - | - | - | Transducers | Temperature Compensated | - | - | - | - | - | - | - | - |