- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(mmHG) | Pressureu2009(psi) | Proof Pressure Rangeu2009 | Qualification | TE Internal # | TE Internal Description | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST4300PV0002B4I1000-SS TE Connectivity | In Stock | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 2 bar | Non-Incendive Pressure Transducer | 10 – 28 | Compound | - | - | - | - | AEC-Q200 | 20025527-00 | AST4300PV0002B4I1000-SS: CTO-13000000-03 | 100 ppm/K | 39 Ohm | 0.75 W | Pulse Proof, High Power | 1 | 3.2 mm | 2.5 mm | ||
![]() EPB-250PG-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | 125 mV | 0 – 15 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | EPB-250PG-C20001 | EPB-B01-250P | - | - | - | - | - | - | - | ||
![]() EPB-150BS-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | 125 mV | 0 – 150 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | - | EPB-150BS-C20001 | EPB-B02-150B | - | - | - | - | - | - | - | ||
![]() EPB-0.35BS-X00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | - | 11032990-00 | EPB-B02-0.35B-/Z2/C/NG | - | - | - | - | - | - | - | ||
![]() EPL-0.7BA-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | 50 mV | 0 – 0.7 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | - | - | 11030291-00 | EPL-D13-0.7B | - | - | - | - | - | - | - | ||
![]() EPB-3.5BG-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | 75 mV | 0 – 3.5 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | 11028827-00 | EPB-B01-3.5B-/V10/Z2/M0.2M | - | - | - | - | - | - | - | ||
![]() 1006937-F TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | 1u2009mbaru2009[u2009.401u2009inH2Ou2009] | .75 | - | 2 bar | - | 1006937-F | LDES100BE3S; PRES; 100Pa;0,3...2,7V;3Vs | - | - | - | - | - | - | - | ||
![]() 2002964-F TE Connectivity | In Stock | - | - | Differential | Digital Pressure Sensor | - | - | - | - | - | - | - | - | -2.5 – 2.5u2009mbaru2009[u20091u2009inH2Ou2009] | 1.87 | - | 250 | - | 2002964-F | HCLA02X5DB;+-2.5mbard,0.25-4.25V,same s. | - | - | - | - | - | - | - | ||
![]() EXPM6-200BS-C20009 TE Connectivity | In Stock | - | - | - | - | - | - | - | .5 – 4.5 V | 0 – 200 bar | Miniature Pressure Transducers | 10 – 30 | Sealed | - | - | - | - | - | 10219020-00 | XPM6-A1-200BS | - | - | - | - | - | - | - | ||
![]() EPRB2-1KPA-C00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 1000 psi | Miniature Pressure Transducers | 10 – 30 | Absolute | - | - | - | - | - | EPRB2-1KPA-C00002 | EPRB-2-EI53-1KP-/Z35/CM3 | - | - | - | - | - | - | - | ||
![]() EPL-0.35BG-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | 11025803-00 | EPL-B01-0.35B | - | - | - | - | - | - | - | ||
![]() EXPM1-2BG-C20008 TE Connectivity | In Stock | - | - | - | - | - | - | - | 100 mV | 0 – 2 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | EXPM1-2BG-C20008 | XPM10-2BG-/L6M | - | - | - | - | - | - | - | ||
![]() EXPM4-10BG-C20005 TE Connectivity | In Stock | - | - | - | - | - | - | - | 60 mV | 0 – 10 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | EXPM4-10BG-C20005 | XPM4-10BG | - | - | - | - | - | - | - | ||
![]() 154N-005G-A2968 TE Connectivity | In Stock | - | - | - | - | Gauge | Media Isolated mV Output Pressure Sensors | -20 – 70u2009°Cu2009[u2009-4 – 158u2009°Fu2009] | 100 mV | - | - | - | - | - | - | 5 | - | - | 154N-005G-A2968 | PRESS SENSOR;NISO,154N-005G-A2968 | - | - | - | - | - | - | - | ||
![]() 87N-1000S-1C TE Connectivity | In Stock | - | - | - | - | Sealed Gauge | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 150mV | - | - | - | - | 69u2009baru2009[u20091000u2009psiu2009] | - | - | - | - | 87N-1000S-1C | NISO,87N,SEAL,1/4 NPT,CONN | - | - | - | - | - | - | - | ||
![]() EPB-2.5KPG-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | 125 mV | 0 – 150 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | 11027396-00 | EPB-C11-2.5KP | - | - | - | - | - | - | - | ||
![]() EPB-15PG-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | 30 mV | 0 – 1 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | EPB-15PG-C20003 | EPB-C11-15P | - | - | - | - | - | - | - | ||
![]() EPB-25PA-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | 50 mV | 0 – 1.5 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | - | - | EPB-25PA-C20002 | EPB-B03-25P-/Z35/X/L20F | - | - | - | - | - | - | - | ||
![]() EPL-0.35BG-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | 11029461-00 | EPL-B01-0.35B-/V5 | - | - | - | - | - | - | - | ||
![]() 154N-015V-RT TE Connectivity | 2584 |
| - | - | - | Vacuum Gauge | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | - | - | 15 | - | - | 154N-015V-RT | PRESS SENSOR;NISO,154N-015V-RT | - | - | - | - | - | - | - |