- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009(psi) | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXP5-20BG-C00003 TE Connectivity | In Stock | - | - | - | - | - | 10 mV/V | 0 – 20 bar | Miniature Pressure Transducers | 10 | Gauge | - | EXP5-20BG-C00003 | XP5-M-20BG-/V5/L6M/CD6A | ||
![]() EXP5-70BA-C00001 TE Connectivity | In Stock | - | - | - | - | - | 10 mV/V | 0 – 70 bar | Miniature Pressure Transducers | 10 | Absolute | - | EXP5-70BA-C00001 | XP5-M-70BA-/L20M | ||
![]() EPRB1-12BA-C20002 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 12 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | EPRB1-12BA-C20002 | EPRB-1-SU33-12B-/Z35 | ||
![]() EPL-3.5BA-C20006 TE Connectivity | In Stock | - | - | - | - | - | 100 mV | 0 – 3.5 bar | Miniature Pressure Transducers | 10 | Absolute | - | 11028837-00 | EPL-D13-3.5B-/Z1 | ||
![]() 154N-100A-C TE Connectivity | In Stock | - | - | Absolute | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | 100 | 154N-100A-C | NISO,LP,ABS,CABLE/CONNECTOR | ||
![]() EXPM4-50BG-C20002 TE Connectivity | 597 |
| - | - | - | - | 100 mV | 0 – 50 bar | Miniature Pressure Transducers | 10 | Gauge | - | EXPM4-50BG-C20002 | XPM4-50BG | ||
![]() AST46PT2P03000P3T1H184 TE Connectivity | 2904 |
| - | - | - | - | 1 – 5 V | 0 – 3000 psi | Explosion Proof Pressure Transducer | 10 – 28 | Sealed | - | 11192092-00 | 3000 PSI, 1/2MNPT, 1-5V, Conduit, 18AWG, | ||
![]() EPB-0.35BG-C20008 TE Connectivity | In Stock | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Gauge | - | 11025995-00 | EPB-B01-0.35B-/Z4 | ||
![]() EXP5-500PA-C00001 TE Connectivity | In Stock | - | - | - | - | - | 10 mV/V | 0 – 35 bar | Miniature Pressure Transducers | 10 | Absolute | - | EXP5-500PA-C00001 | XP5-X-500PA-/Z0/V12/L3M | ||
![]() EXP5-350BS-C00001 TE Connectivity | In Stock | - | - | - | - | - | 100mV | 0 – 350 bar | Miniature Pressure Transducers | 10 | Sealed | - | EXP5-350BS-C00001 | XP5-M-350BS | ||
![]() EPB-25PS-C20004 TE Connectivity | In Stock | - | - | - | - | - | 50 mV | 0 – 1.5 bar | Miniature Pressure Transducers | 10 | Sealed | - | EPB-25PS-C20004 | EPB-C12-25P | ||
![]() EPB-70BA-C20004 TE Connectivity | In Stock | - | - | - | - | - | 125 mV | 0 – 70 bar | Miniature Pressure Transducers | 10 | Absolute | - | EPB-70BA-C20004 | EPB-C13-70B-/RQ | ||
![]() EPL-0.35BA-C20003 TE Connectivity | In Stock | - | - | - | - | - | 25 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Absolute | - | 11031615-00 | EPL-D13-0.35B | ||
![]() EPB-0.35BG-C20002 TE Connectivity | In Stock | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Gauge | - | 11032988-00 | EPB-B01-0.35B-/L3M | ||
![]() EPB-350BA-C20006 TE Connectivity | In Stock | - | - | - | - | - | 125 mV | 0 – 350 bar | Miniature Pressure Transducers | 10 | Absolute | - | EPB-350BA-C20006 | EPB-C13-350B-/Z2/X | ||
![]() AST4000A00025P4E0000 TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 25 psi | Industrial Pressure Transducers | 10 – 28 | Gauge | - | 11101644-00 | AST4000A00025P4E0000:CTO-13000000-02 | ||
![]() AST4100A02500PBX0100 TE Connectivity | 2435 |
| - | - | - | - | 4 – 20 mA | 0 – 2500 psi | Industrial Pressure Transducers | 10 – 28 | Gauge | - | 11105081-00 | 2500 PSI, 1/4MNPT, 20 mV/V, 2ft 4 wire C | ||
![]() AST4300A00100P4P1262-SS TE Connectivity | 2748 |
| - | - | - | - | 4 – 20 mA | 0 – 100 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | 11105729-00 | 100 PSI, 1/4MNPT, 4-20mA, Conduit, 10ft. | ||
![]() AST4500L00100P4X1050-SS TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 100 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | 11108135-00 | AST4500L00100P4X1050-SS:CTO-13000000-03 | ||
![]() AST4520Y00015P4X1355-SS TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 15 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | 11108509-00 | AST4520Y00015P4X1355-SS:CTO-13000000-03 |